-
Supplier: BRIM Electronics, Inc.
Description: MIL-I-23264--NL523W01, W02, W03 & W04. Threaded L5 Steatite standoff/pillar insulators with a white smooth glaze finish to retard moisture absorbtion, and reduce dirt/dust and ice accumulation. High tensile strength, high temperature and high dielectric qualities.
- Operating Temperature: 1,000 C
- Features: Other
- Type: Stand-off Insulator
-
Supplier: BRIM Electronics, Inc.
Description: White L3 steatite for high tensile strength, high temperature, and relatively high voltage dielectric stength applications. Beads are specially treated to prevent moisture absorbtion on the surface. Beads easily follow the bends and curves or an uninsulated wire
- Operating Temperature: 1,000 C
- Features: Other
-
Supplier: Morgan Advanced Materials
Description: A steatite ceramic of typical composition 27.7% MgO and 64% SiO2. This silicate-based material offers economy and good high temperature electrical resistance for components that do not need the higher rated mechanical properties of alumina ceramics.
- Density: 0.0000000027996411866470174 g/cc
- Thermal Conductivity: 209 W/m-K
- MOR / Flexural Strength: 18,129.604919649624 psi
- Compressive / Crushing Strength: 130,533.1554214773 psi
-
-
Supplier: Allied Electronics, Inc.
Description: High Temperature Terminal Block Ceramic terminal blocks are designed for high temperature applications. Type DIN-46284-ST and 4011-B. Specifications . Insulating Material: Porcelain KER 111, DIN 40685 white. Upper Temperature Limit: 200°C/392°F. Type 560-K4DF-V2A
-
Supplier: Allied Electronics, Inc.
Description: Ceramic terminal blocks are designed for high temperature applications. Type DIN-46284-ST and 4011-B. Specifications . Insulating Material: Porcelain KER 111, DIN 40685 white. Upper Temperature Limit: 200°C/392°F. Type 560-K4DF-V2A Specifications. Insulating Material :
-
Supplier: Allied Electronics, Inc.
Description: Material : Steatite, KER 220 DIN 40685, white. Upper Temperature Limit : 500°C/932°F. UL File E69841. CSA File LR24322. Designed to provide excellent resistance to high temperatures and the ability to allow high current voltage ratings, recommends mounting
-
Supplier: Allied Electronics, Inc.
Description: Ceramic , Round Shape, MIL Standards, Spacers Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature Threaded from each end as indicated in table Continuous safe operating temperature rating of 930°C (1700 °f) In the spacers the other size options
-
Description: Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical
- Applications: Abrasive / Erosive Wear Protection, Armor / Ballistic Protection, Battery / Fuel Cell, Biocompatible / Bioceramics, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Wear Parts / Tooling
- Features: Alumina / Aluminum Oxide, Cordierite, Sintered / Fired, Specialty Ceramics, Steatite
- Specialty Ceramic Type: Aluminum Nitride, Glass Ceramic, Silicon Carbide, Silicon Nitride, Tungsten Carbide (WC), Zirconia
- Performance Features: Hard
-
Supplier: Top Seiko Co., Ltd.
Description: weight. *2 CMC(Ceramic MatrixComposites):A fiber-reinforced ceramic composed of SiC fibers and SiC matrix. It is light-weight, high-temperature strength, and high durability material developed as a next-generation material for aero-engines.
- Additional Services: CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Operation: CNC Machining, Drilling, ID / Internal Grinding, Milling, OD / External Grinding, Surface Grinding, Turning, Wire EDM
- Materials: Ceramics, Glass, Glass Ceramics, Quartz, Sapphire / Ruby
- Features: East Asia / Pacific Only, Other
-
Supplier: WATTCO
Description: interlock relay. The duct heater has bushings to bear the mechanical stress on device. These bushings are made of steatite ceramic due to its high value of dielectric strength and resistivity to mechanical and thermal shocks. The terminals of open coils are composed of steatite
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
Find Suppliers by Category Top
Featured Products Top
-
Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
or strength at minimum weight. *2 CMC(Ceramic MatrixComposites):A fiber-reinforced ceramic composed of SiC fibers and SiC matrix. It is light-weight, high-temperature strength, and high durability material developed as a next-generation material for aero-engines. (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd.
More Information Top
-
Synthetic Mica Investigations: IV, Dielectric Properties of Hot‐Pressed Synthetic Mica and Other Ceramics at Temperatures up to 400°C.
For example, the barium mica (No. 2) has the best power-factor rating up to 200OC. of the various materials tested, but it loses its relative position to wollastonite and steatite at higher tem- peratures .
-
Abstracters
J.E.G. Physicochemical changes of natural steatite at high tempera- ture and pressure.
-
MECHANICAL AND THERMAL SHOCK TESTS ON CERAMIC INSULATING MATERIALS
Such porcelains require higher firing temperatures than steatite , but have longer firing ranges.
-
Key Engineering Materials II
The high melting point of the dopant MnO2 influenced the result of the steatite samples at high temperature .
-
Abstracters
humidity, A (8) 149. printed electronic circuits for U. S. Army, A (6) 109-10. properties of porcelains and steatites for high - temperature use, A,(2) 37. radiant and dielectric heating, processes, A (8) 144-45. sintered, pure titanium oxide for, P…
-
Wirewound Resistors
Industrial Power, Tubular (HL), Non-Inductive Tubular (NHL)
HL, NHL
Element: Copper-nickel alloy of nickel-chrome alloy, depending on resistance value Core: Ceramic, steatite Coating: Special high temperature silicone Standard Terminals: Model “Z” terminals are tinned steel Terminal Bands: Steel Part Marking: DALE, Model, Wattage, Value, Tolerance, Date Code .
-
Dielectric Loss in Solids
It can be seen that the magnitude of the losses in the porcelain material exceed by a large margin those in high - temperature ceramics of the steatite (MgO. SiO2) and alumina type.
-
RELATION BETWEEN CHEMICAL COMPOSITION AND DIELECTRIC PROPERTIES OF CERAMIC MATERIALS WITH LOW DIELECTRIC LOSSES *
From 6 to 6’/~hours were required to reach the maturing temperature, which was * Thesehave been called steatite bodies because of their similarity to the insulators obtained when the mineral steatite is fired to a high temperature .
-
ALKALINE EARTH PORCELAINS POSSESSING LOW DIELECTRIC LOSS *
Again these values are comparable to many of the steatite compositions, although none is as high as for steatite compositions developed for high - temperature application^.^ The electrical properties, however, were satisfactory for the intended application, and one of the bodies was…
-
Over the composition of the porcelain and its forms
The steatite masses are burned at as high temperatures like hard porcelain.
Indicates content that may require registration and/or purchase.