High Temperature Ceramic Terminal Blocks

Featured Product from Altech Corp.

More Info Email Supplier Request a Quote

Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for installation flexibility.  

  • Rated for temperatures from -40 °C to 600 °C (1112 °F)  
  • Available in 3 sizes with 1, 2, 3, or 4 poles  
  • Free-floating and panel mount styles available  
  • Current ratings up to 65A  
  • Constructed with steatite housing, brass clamps, and zinc-plated steel screws  
  • Well suited for furnaces, heaters, process equipment, and machinery  

Learn More