Altech Interface Modules
Featured Product from Altech Corp.
Altech interface modules connect high-density cables like Sub-D and ribbon to screw-cage terminals, simplifying control wiring with ready-to-use DIN or panel-mount modules including relays, fuses, and custom electronics.
- Reliable Signal Conversion
Smoothly links Sub-D, ribbon, and other connector types to durable screw-cage terminals. - Flexible Mounting
Mounts on 35 mm or 32 mm DIN rail or directly on panels. - Prewired Convenience
Delivered fully assembled with terminals for fast setup. - Electronics Options
Available with fuse, relay, diode, optocoupler, power supply, and more. - High-Density Compatibility
Supports up to 64-pole ribbon and 50-pole Sub-D connections. - Custom Configurations
Engineering support for tailored module design and prototyping.
More Featured Products