Products/Services for Hiperco 50

  • EMI and RFI Shielding-Image
    EMI and RFI Shielding - (573 companies)
    EMI and RFI shielding includes coatings, gaskets, enclosures, sealants, resins and other products or materials that block out electromagnetic interference (EMI) and radio frequency (RF) interference.
  • Metal Plates and Plate Stock-Image
    Metal Plates and Plate Stock - (716 companies)
    Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications such as raw material feed for machining or forming of parts, flooring or floor fabrication, and building and construction materials.
  •  
    Aerogels - (12 companies)
    Aerogels have a pore structure on the nanometer scale. Silica, aerogel's pore network (2 to 50 nm), accounts for 95% of the material's volume. The pore network makes aerogels the lightest solid due to its low density. Aerogels are nanostructured...
  • SCSI Cables-Image
    SCSI Cables - (158 companies)
    ...and synchronous transfer rates up to 5 Mbps. SCSI-1 has an 8-bit port that uses a 50-pin connector and single-ended, open-collector drives. SCSI-2 has faster data transfer rates, better connectors, a wider bus path, parity checking, and better reliability...
  • RAID Products-Image
    RAID Products - (128 companies)
    RAID products include component within a RAID system, such as RAID controllers and RAID disk arrays. RAID is an acronym for redundant array of independent (or inexpensive) disks.
  •  
    RF Terminations - (143 companies)
    ...indicates that a portion of the energy is reflected. Return loss is a measure of the match between the impedance of the RF terminations and the impedance of the system. Choices for resistance include 50 ohms and 75 ohms. Connector Types. RF terminations use...
  •  
    Coaxial Terminations - (109 companies)
    ...resistance include 50 and 75 ohms. Connectors. Coaxial terminations use various types of RF connectors. Common types include: BMA. BMMA. BNC. Type C. Type F. Type G. FME. MCX. MHV. MMCX. Coaxial terminators with MMCX, Type N, QMA, QWS, SC, SMA, SMB, SMC...
  •  
    Power Frequency Converters - (111 companies)
    Power frequency converters take electrical input power at one frequency and voltage and provide electrical output power at a different frequency and at a different or equal voltage.
  •  
    Aerospace Contactors - (12 companies)
    ...switching voltage, maximum DC switching voltage, and frequency. Aerospace contactors can operate at 50 Hz, 60 Hz, and/or 400 Hz. Additional specifications to consider include resistive and rupture load ratings, contact voltage drop, mechanical...
  •  
    Power Plugs - (168 companies)
    ...not bear lettered designations include the NEMA 14-30 and NEMA 14-50 plugs that are used in North America with ovens and dryers. IEC 60906-1 is a proposed common standard for power plugs. Specifications. Power plugs bear lettered designations...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire