-
Supplier: Accuris
Description: General Requirements for Hydraulic Fuse - Flow Rate
-
Supplier: SAE International
Description: This specification establishes the design, performance, and test requirements for hydraulic flow rate fuses intended to be used for hydraulic circuit protection on aircraft.
-
Supplier: Accuris
Description: Aerospace - General Requirements for Hydraulic Fuse - Quantity Measuring
-
-
Supplier: SAE International
Description: This specification establishes the design, performance, and test requirements for hydraulic quantity measuring fuses intended to be used for hydraulic circuit protection.
-
Supplier: Accuris
Description: Fuses, Aircraft Automatic Quantity-Measuring, Hydraulic
-
Supplier: Accuris
Description: FUSES, AIRCRAFT AUTOMATIC QUANTITY-MEASURING, HYDRAULIC
-
Supplier: Radwell International
Description: HYDRAULIC CHECK VALVE, ADJUSTABLE VELOCITY FUSE, SERIES AVF, 1 INCH NPT, 5000 PSI MAX PRESSURE, ADJUSTEMENT RANGE:, 11 LPM MINIMUM, 102 LPM MAXIMUM. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Ritmo America, LLC
Description: DELTA 355 TRAILER is an hydraulic fusion machine to butt fuse pipe sizes from 4” IPS - 14” IPS (125 mm - 355 mm). The machine is designed for in-field fusion of HDPE pipe and fittings and other plastic pipes needs of the water, gas and other fluids under high pressure. Wheeled vehicle
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: equipment. Counterbalance Overload Protection Regenerative Circuits Load Locking Sequence Control Flow Control/ Velocity Fuse Thermal Protection Master / Slave Circuits Directional Control Pressure Control Proportional Flow Product Advantages Eliminates hoses and tubing from the manifold
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: Radwell International
Description: PIPE FITTING, PARBOND PFA, FUSIBLE, MALE, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Autoquip Corporation
Description: Freightlift FLH VRC – 2-Post Hydraulic VRC for Through-Loading in Material Lift, Mezzanine, and Conveyor Applications The Freight Lift FLH family of 2-post straddle hydraulic vertical conveyors (VRCs) utilizes an industry-best 4 to 1 cable reaving system that minimizes stresses in the
- Capacity: 5,000 lbs
- Stroke: 144 inch
- Length: 60 to 84 inch
- Width: 60 to 84 inch
-
Supplier: Autoquip Corporation
Description: Freightlift FLHC VRC – 2-Post Hydraulic VRC for 3-Way Loading in Material Lift, Mezzanine, and Systems Applications The Freight Lift FLHC family of 2-post cantilevered hydraulic vertical conveyors (VRCs) employs an industry-best 4 to 1 cable reaving system that minimizes stresses in
- Capacity: 6,000 lbs
- Stroke: 144 inch
- Length: 60 to 72 inch
- Width: 48 to 72 inch
-
Supplier: Optimal Handling Solutions
Description: 60hz. with 8 foot cord and plug - Upper travel limit switch, emergency brass safety velocity fuse in cylinder - Vertical adjustment drum restraints - Chute is rotated with a hand-held control on an 8 foot coiled cord - Stainless Steel upgrade is constructed with type 304 Stainless Steel in a
-
Supplier: Optimal Handling Solutions
Description: 60hz. with 8 foot cord and plug - Upper travel limit switch, emergency brass safety velocity fuse in cylinder - Vertical adjustment drum restraints - Chute is rotated with a hand-held control on an 8 foot coiled cord - Stainless Steel upgrade is constructed with type 304 Stainless Steel in a
-
Supplier: Sensata Technologies
Description: sensitive hydraulic magnetic principle, the APG/UPG adapts itself to many applications and environments. Temperature compensations which affect fuses and other thermal devices are not a concern. Nuisance tripping is minimized. The APG/UPG is available in a wide variety of
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
- Manual Actuator Type: Rocker
-
Supplier: Lift Products, Inc.
Description: circuit is required for 115 volt 10' power cord (connector not included) Hydraulic gear pump Check & solenoid valve, filter and velocity fuse Color yellow top with blue frame Powered up / gravity down on 45° tilt Powered up / powered down on 90° tilt Tilt limit switch Push button
-
Supplier: Lift Products, Inc.
Description: filter & velocity fuse Color yellow top with blue frame Double acting cylinders Pressure compensated control valve Tilt limit switch Push button magnetic back control box Smooth steel decks High quality chrome plated cylinder Control box with magnetic starter transformer Thermal overload and
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Circuit Breaker Magnetic Hydraulic 3Pole 20A 277VAC Product overview: 8-1393253-1 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers
- Voltage Rating: 277 volts
- Current Rating: 20 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Circuit Breaker Hydraulic Magnetic 1Pole 10A 65VDC Product overview: 2-1423057-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and
-
Supplier: Optimal Handling Solutions
Description: Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated (standard)
-
Supplier: Optimal Handling Solutions
Description: Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated (standard)
-
Supplier: Fujipoly® America Corp.
Description: By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture,
- Temperature Resistance: -45 to 250 C
- Electrical Resistivity: 10,000,000,000 to 1,000,000,000,000,000 ohm-cm
- Features: Cable Tape, Dielectric / Insulating, Electrical Tape, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Permanent, Protective Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: Fujipoly® America Corp.
Description: By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture,
- Temperature Resistance: -45 to 250 C
- Features: Anti-static / ESD Control, Cable, EMI / RFI Shielding, Electrical, Electrically Conductive, Electronics (PCB, Semiconductor), Permanent, Protective Tape, Specialty / Other, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: Superlift Material Handling Inc.
Description: 12” high retaining back plate Remote powerpack Velocity fuses on all hydraulic cylinders Over load protection Reinforced platforms 1 year warranty
- Load Capacity: 2,000 to 6,000 lbs
-
Supplier: Superlift Material Handling Inc.
Description: Life time no lubrication DU bearings Velocity fuses on all hydraulic cylinders 1 year warranty All components UL and or CSA approved Nema 12 control box 42” high safety rails with 4” kick plates Heavy duty ram type hydraulic cylinders
- Capacity: 3,000 to 10,000 lbs
- Type: Dock Lift
- Mechanism: Scissor Lift
-
Supplier: Econo Lift Limited
Description: Tilt Angle 0-85° Safety Velocity fuse on each cylinder to eliminate tilter from collapsing due to hose failure Hold down tabs (3 points) Lowered Height of Tilter Floor level Power Supplies Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) (hand held pendant optional) A/C 115/60/1
- Capacity: 6,000 lbs
- Stroke: 32 inch
- Length: 40 inch
- Width: 29 inch
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 72” wide x 72” long Base sizes Standard 24”,36”,48” wide x 36”,48” long travel 48”, 72” vertical travel Lowered heights 12”, 18” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rodwith polyurethane
- Capacity: 1,500 lbs
- Stroke: 36 inch
- Length: 36 inch
- Width: 16 inch
-
Supplier: Superlift Material Handling Inc.
Description: Life time no lubrication DU bearings Velocity Fuses on all cylinders Overload Protection with built in pressure relief valves Reinforced Platforms Rugged Welded Frames Heavy Duty Cam Followers North American Components Heavy Duty hard chromed hydraulic cylinders 1 Year Warranty
- Capacity: 450 to 1,600 lbs
- Length: 24 to 36 inch
- Width: 36 to 88 inch
- Mechanism: Scissor Lift
-
Supplier: Steel Guard Safety Corp.
Description: Models FH and FHE Dock Levelers Performance & Ease of Use Push-button electro-hydraulic operation Automatically actuated hydraulic beveled lip. Maintenance-free hydraulics. Full range toe guard protection Hydraulic fall safe protection Optional hydraulic truck
- Equipment Features: Automated
- Equipment Type: Dock Leveler
- Equipment Material: Steel
-
Supplier: McElroy Manufacturing, Inc.
Description: The Acrobat™ 250 fusion machine has a lightweight design and small footprint allowing operators to fuse pipe in small trenches and other areas where space is limited. To further reduce its footprint, the carriage can be configured from 4 to 3 jaws without tools. The Acrobat is compatible with
-
Supplier: Steel Guard Safety Corp.
Description: chain on the rolling end (standard). Dock Lift Model S Highlights Remote power pack 12™ (3,658 mm) hydraulic hose. Push button control on 12™ (3,658 mm) straight cord. Hydraulic pump with built-in overload relief. Hydraulic and oil hoses included. Up-travel limit switch. Motor,
- Equipment Features: Adjustable Size, Portable, Safety Railing
- Features: Other
- Equipment Material: Steel
-
Supplier: Econo Lift Limited
Description: Tilt Angle 0-45° Safety Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table Floor level Power supplies A/C 110 volt (standard) Single phase motor (hand or foot operated controls available) A/C
- Load Capacity: 2,000 lbs
- Maximum Dimension / Diameter: 4.166666666666667 ft
- Length: 4.166666666666667 ft
- Tilt Angle: 0 to 45 degrees
-
Supplier: Lift Products, Inc.
Description: oil and filter Options Conveyor Top Rotating Top Tapered Edges Safety Skirting Foot Control Switch Key Lock-Out Adj Limit Switch Adj Lower Limit Switch Remote Power Unit Adj Flow Valve Low Temp Hydraulic Oil Fork Pockets Hydraulic Fuse Handrail Gate Pit Frame Rotating or Round
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
The Pit Bull is the workhorse of the McElroy machine line with a marked level of endurance. The carriage alone provides all the muscle you need to fuse small- and medium- diameter pipe when wheeled- and track-mounted vehicles are not necessary. The carriage, heater, insulated heater stand (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
manufacturer made safety improvements over time? Does the machine have hydraulic assist to do a job previously done manually? Is the machine well-marked for operator safety in accordance with industry standards? For machines that fuse larger pipes (12 inches/315 mm and above), does the machine (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
? Is the machine well-marked for operator safety in accordance with industry standards? For machines that fuse larger pipes (12 inches/315 mm and above), does the machine improve safety with hydraulic assist functions to help to lift the pipe and move the heater and the facer? In addition, a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
. Furthermore, by ANSI code, our cylinders are equipped with flow controls which prevent a lift with a ruptured hydraulic line from lowering faster than the greater of 4 times the normal speed or 30 fpm when fully loaded. What about velocity fuses? (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Federal Register > Tuesday, January 7, 1997 > [62 FR 947] Airworthiness Directives; Boeing Model 737-300, -400, and -500 Series Airplanes
This proposal would require interchanging the location of the hydraulic fuse and the flow limiter of the standby hydraulic system of the leading edge.
-
Federal Register > Tuesday, April 30, 1996 > [61 FR 18997] Airworthiness Directives; Boeing Model 737-100 and -200 Series Airplanes, and Model 747-100, -200, -...
This proposal would require replacement of Waterman hydraulic fuse assemblies with modified assemblies.
-
Anaerobic technique
The conventional pressure fuse in gas systems takes place over hydraulic fuse devices by that a sufficiently dimensioned water column as locking liquid ensures the pressure closure.
-
Competitive and mutualistic dependencies in multispecies vegetation dynamics enabled by hydraulic redistribution
We explore this situation by implement- ing a hydraulic fuse mechanism [Espeleta et al., 2004], which is a hydraulic disconnection between roots and the surrounding soil when the daily average water-potential in the soil falls below the wilting point, thereby preventing …
-
Federal Register > Thursday, April 2, 1998 > [63 FR 16091] Airworthiness Directives; Boeing Model 737-300, -400, and -500 Series Airplanes
SUMMARY: This amendment adopts a new airworthiness directive (AD), applicable to certain Boeing Model 737-300, -400, and -500 series airplanes, that requires interchanging the location of the hydraulic fuse and the flow limiter of the standby hydraulic system of the leading …
-
Federal Register > Wednesday, November 6, 1996 > [61 FR 57313] Airworthiness Directives; Boeing Model 737-100 and -200 Series Airplanes, and Model 747-100, -20...
SUMMARY: This amendment adopts a new airworthiness directive (AD), applicable to certain Boeing Model 737 and 747 series airplanes, that requires replacement of Waterman hydraulic fuse assemblies with modified assemblies.
-
Federal Register > Monday, August 26, 1996 > [61 FR 43689] Airworthiness Directives; Dornier Model 328-100 Series Airplanes
This proposal would require replacement of certain hydraulic fuses of the landing gear with improved fuses.
-
Federal Register > Friday, March 13, 1998 > [63 FR 12403] Airworthiness Directives; Israel Aircraft Industries, Ltd., Model 1121, 1121A, 1121B, 1123, 1124, 112...
… a new airworthiness directive (AD), applicable to all Israel Aircraft Industries, Ltd., Model 1121, 1121A, 1121B, 1123, 1124, 1124A, 1125 Westwind Astra, and Astra SPX series airplanes, that requires repetitive functional tests for proper operation of hydraulic fuses installed in the brake …
-
Federal Register > Tuesday, January 13, 1998 > [63 FR 1930] Airworthiness Directives; Israel Aircraft Industries, Ltd., Model 1121, 1121A, 1121B, 1123, 1124, 1...
This proposal would require repetitive functional tests for proper operation of hydraulic fuses installed in the brake system and emergency hydraulic indicating system; and replacement of any discrepant hydraulic fuse with a new, improved unit.
Indicates content that may require registration and/or purchase.