-
Supplier: HORIBA Instruments, Inc.
Description: The HE-960R-GC(W) is resistivity meter to use glass carbon for its sensor. A glass carbon sensor is not contaminated by metal elution and is chemically resistant to such wet cleaning solutions as hydrofluoric acid and hydrogen peroxide. This is especially effective for
- Resistivity Range: 0 to 100,000 kohm-cm
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
-
Supplier: Vaisala
Description: (DMP5, DMP6, DMP7 and DMP8), temperature probe (TMP1), CO2 probes (GMP251 and GMP252), moisture in oil probe MMP8, as well as our vaporized hydrogen peroxide probe series HPP270: including HPP271 to measure hydrogen peroxide vapor (ppm), or the HPP272 to measure
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -40 to 140 F
- RH/aw Range: 0 to 100 %
- Electrical Outputs: Analog Voltage, Switch or Relay
-
Supplier: Lovibond® Tintometer®
Description: This contemporary, multi-parameter photo-meter caters for the full range of water testing requirements experienced by modern swimming pools. Various national laws and standards and international regulations make high demands on the practicability of the testing unit as well as on the accuracy
- Operating Temperature: 41 to 104 F
- Measured Parameter: Aluminum, Ammonia, Bromine, Chlorine Dioxide, Copper, Cyanuric Acid, Free Chlorine, Hardness (Magnesium or Calcium), Hydrogen Peroxide, Iodine, Iron, Ozone, Phosphate, Total Chlorine
- Software: Application Software Included
- Features: Battery Powered, Data Storage or Data Logging, Temperature Compensation, Water or Weather Resistant Housing
-
-
Supplier: ALLDOS Inc.
Description: characteristics of a modern photometer. Simple handling ensures reliable and quick photometric measurement of up to 14 parameters in water treatment: aluminium, bromine, chlorine (free, combined, total), chlorine dioxide, chloride, cyanuric acid, iron, fluoride, manganese, ozone, phosphate,
- Instrument Type: Spectrophotometer
-
Supplier: ASTM International
Description: (5) hydrogen peroxide, (6) iso-propanol, (7) potassium hydrogen phthalate, (8) phenolphthalein, (9) methyl orange indicator solution, (10) silver nitrate solution, (11) sodium carbonate solution, (12) sodium hydroxide solution, (13) sulfuric acid, (14) tetrahydroxyquinone
-
Supplier: Vaisala
Description: HUMICAP® sensor 180V. The catalytic sensor improves stability especially in hydrogen peroxide sterilized environments where repeated condensation is expected. An optional remote Display Panel RDP100 panel display can be added for remote monitoring and for cleanroom applications.
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: ASTM International
Description: In many instances, the concentration of ferrous iron is such that a 2-min boiling period is not sufficient to assure complete oxidation. In this test method, hydrogen peroxide is added prior to boiling to accelerate the chemical reactions needed for equilibrium. 25.3 This test method
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: *High efficiency filter *Door sensor Application: Semiconductor Photovoltaic Solar energy Liquid crystal panel Optical fiber Other production fields Speciality Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: panel Optical fiber Other production fields Speciality Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric acid NH4OH- Ammonium Hydroxide H2SO4- Sulfuric acid Function: Liquid chemical filtration Liquid chemical
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid crystal panel Optical fiber Other production fields Speciality Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric acid NH4OH- Ammonium Hydroxide H2SO4- Sulfuric acid Function: Liquid chemical filtration
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: panel Optical fiber Other production fields Speciality Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric acid NH4OH- Ammonium Hydroxide H2SO4- Sulfuric acid Function: Liquid chemical filtration Liquid chemical
- Body Material: Stainless Steel
Find Suppliers by Category Top
More Information Top
-
Degradation of Methylene Blue by RF Plasma in Water
Therefore, we measured the density of hydrogen peroxide by employing a hydrogen peroxide meter .
-
Federal Register > Wednesday, December 31, 2008 > [73 FR 80392] Recent Posting to the Applicability Determination Index (ADI) Database System of Agency Applica...
EPA finds that the hydrogen peroxide injection and residual hydrogen peroxide meter are a sufficient replacement of the H2S CMS.
-
K basins sludge removal sludge pretreatment system
COOLING TOWER WATER PUMP HOT WATER TANK PUMP DISSOLVER TOWER CONDENSATE TANK PUMP NITRIC ACID ABSORBER TANSFER PUMPS SODIUM HYDROXIDE METERING PUMP HYDROGEN PEROXIDE METERING PUP COOLING TOWER MP-1 .
-
ARS Journal > Flight and Operational Experiences With Pilot Operated Reaction Contorls
When the valve was open, metered hydrogen peroxide flowed through the catalyst bed, where it was decomposed into steam and oxygen.
-
Degradation of halogenated organic compounds in ground water by heterogeneous catalytic oxidation with hydrogen peroxide
For economical reasons and due to easy metering hydrogen peroxide is applied above all.
-
Bio-Based Anionic Surfactants
Methyl sulfonic acid from the reactor digester is cooled in a pre-digester heat exchanger and combined with metered methanol, metered hydrogen peroxide and cooled recycled bleached acid.
-
Groundwater Treatment Technology 3rd Edition
The hydrogen peroxide is metered into the influent, and the main reaction occurs within the reaction tank where the UV light is present.
-
The Effects of Gas Composition on Active Species and Byproducts Formation in Gas–Water Gliding Arc Discharge
Hydrogen peroxide was measured by a Hydrogen Peroxide ET8600 meter , ozone is measured by the indigo dye reaction [8].
-
RESULTS OF COPPER CATALYZED PEROXIDE OXIDATION (CCPO) OF TANK 48H SIMULANTS
The nitric acid and hydrogen peroxide were metered into each reaction vessel using a gas- tight syringe, polyvinylchloride (PVC) flexible tubing, and stainless steel disposable needle.
-
On-line tests of organic additives for the inhibition of the precipitation of silica from hypersaline geothermal brine III. Scaling measurements and tests of o...
Hydrogen peroxide was metered into the brine as a d i l u t e solution i n the Thesaine manner as the additives t o obtain concentrations of 25 and 50 ppm.
Indicates content that may require registration and/or purchase.