Products/Services for IGBT Tester Circuit
-
Circuit Breakers - (1025 companies)Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions. Circuit breakers are automatic electrical switches designed to interrupt current flow in the event of an overload or short...Trip Unit TypeMolded Case Circuit BreakerMiniature Circuit Breaker -
Insulated Gate Bipolar Transistors (IGBT) - (205 companies)...insulated-gate bipolar transistors (IGBTS). SAE PAPER 2001-01-1220 - Smart IGBT for advanced ignition systems. References. Image Credits: Fuji Electric Corp. of America | All About Circuits | Renesas... -
Voltage Testers - (138 companies)Voltage testers check for difference in potential in electrical circuits. Measurement type and measurement range are the most important parameters to consider. There are three main measurement types: AC, DC, and AC / DC. For both alternating current... -
Continuity Testers - (68 companies)Continuity testers are electrical test instruments that are used to determine if an electrical circuit exists between two points. Continuity testers are electrical test instruments that are used to determine if an electrical circuit exists between... -
Backplane Testers - (23 companies)Backplane testers evaluate and record the integrity of printed circuit boards (PCBs) and passive component electronics such as resistors, capacitors, and diodes. Backplane testers evaluate and record the integrity of backplanes and passive... -
GFCI Testers - (33 companies)Ground fault circuit interrupter (GFCI) testers are used to check for improper wiring conditions in GFCI devices such as electrical receptacles. They detect leakage currents that are smaller than those used in fuses and circuit breakers, but still...
-
Receptacle Testers - (26 companies)Receptacle testers can also be used to identify live circuits, determine the ground leg of a two-wire receptacle, and to check three-wire grounding outlets. Most products have a durable, ergonomic plastic case and several neon lamps which indicate...
-
Capacitance Testers - (43 companies)...testing is vital to finding leaking capacitors which may reduce the effectiveness of an overall circuit and result in the electrical failure of a device. A capacitance tester can also be used to perform a capacitance continuity test. Capacitors...
-
Cable Testers - (252 companies)...is the number of volts (V) applied to each test circuit. Maximum current is the number of amperes (A) applied to each test point. Cable Tester Features. In terms of features, cable testers may include capacitors, diodes, or resistors in the test circuit. Some...
-
Current Testers and Detectors - (45 companies)Current testers and detectors check for the presence of current flow in electrical circuits. They are also used to locate current in hidden wires and cables. Measurement type and measurement range are important specifications to consider. Types...
Product News
-
Nexperia B.V.
Industrial 650 V IGBTs in TO220-FP and D2PAK Nexperia extend the 650 V IGBT portfolio with the release of 15 & 30 A discrete IGBTs in TO220-FP & D2PAK packages. Based on Nexperia 's third-generation technology with carrier stored trench-gate and field-stop (FS) structures, these devices offer optimized turn-off losses, 175? C operation, & a 5? ms short-circuit withstand time. Designed for hard-switching, high-voltage, high-frequency applications, they are ideal for industrial inverters, servo drives, small motor drives, welding, induction (read more) -
Fuji Electric Corp. of America
HPnC Series Large-Capacity Industrial IGBT Modules or higher. To accommodate this, generally, two IGBT modules with a rated voltage of 1200 V or 1700 V are connected in series. FE has optimized the breakdown voltage structure of the IGBT chip and the FWD* chip and now offers a lineup of IGBT modules with a rated voltage of 2300 V. One module can support a 1500-VDC power converter, which makes it possible to reduce the number of IGBT modules installed and other components such as wiring in peripheral circuits, allowing for a smaller power converter... (read more)Browse Semiconductor Power Modules Datasheets for Fuji Electric Corp. of America -
Nexperia B.V.
Nexperia IGBTs in 600 V Extending our range of high-power product choice, Nexperia launches our new IGBT's in 600 V. Ideally suited for industrial motor drive applications, including industrial motor drives like servo motors ranging from 5 to 20 kW (20 kHz), robotics, elevators, operating grippers, in-line manufacturing, power inverters, uninterruptible power supply (UPS), photovoltaic (PV) strings, EV-charging, and induction heating and welding. The portfolio leads with devices across 30 - 75 A. (read more)Browse Transistors Datasheets for Nexperia B.V. -
FX PCB Co., Ltd.
PCBA functional tester PCBA functional tester can also be called a Test fixture or test jig, and it is a highly efficient but simple principle. It uses metal probes to connect the pad or test point on the PCB. When the PCB is powered on, the tester can get the PCB voltage, current, and other values from the test circuits. These values are monitored via ammeters, voltmeters, or automated test equipment to determine whether the circuits are working properly. This principle forms the foundation for subsequent testing... (read more)Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
Rochester Electronics
Authorized Source: IGBT, MOSFETs, Transistors All of Rochester 's in-stock devices are 100% authorized, traceable, certified, and guaranteed factory-direct and risk-free from our supplier partners including Infineon, Nexperia, onsemi, Renesas, and many more. Additionally, we stock a large selection of power management, diodes, and protection devices that are commonly used within these same designs. (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Rochester Electronics -
PCE Instruments / PCE Americas Inc.
Earth Tester PCE-ITE 55A The earth tester is a multifunctional measuring device designed for testing electrical safety in accordance with the standards EN 61557 and DIN VDE 0100. It offers many functions specifically designed for the inspection and assessment of electrical installations. The earth tester can perform precise measurements of insulation resistance between live parts and ground. With special functions for RCDs, both Type A and AC-controlled residual current circuit breakers can be efficiently tested... (read more)Browse Pressure Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of a direct-acting flow indicator with a built-in thermometer, a loading valve, and a pressure gauge all built into a strong steel case with a removable lid for protection. The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital... (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
Cryo H&I Co.,Ltd.
Cryogenic Tester Cryo H &I: Advanced Cryogenic Material Tester. Experience precision with Cryo H &I 's Cryogenic Tester. Our systems are designed to evaluate the mechanical properties of materials under extreme, ultra-low temperature conditions. Key Performance Features: Extreme Precision: Accurate stress, strain, and fatigue testing at cryogenic temperatures. Stable Cooling: Advanced thermal control for consistent and repeatable test results. Custom Solutions: Tailored testing environments to meet specific... (read more)Browse Cryogenic Equipment Datasheets for Cryo H&I Co.,Ltd. -
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Printed Circuit Board strength >15 kV/mm and ultra-low dielectric loss, our ceramic PCBs are trusted in 5G, automotive, aerospace, and high-power electronics. Designed for Harsh Conditions. Outstanding resistance to corrosion, high temperatures, and mechanical stress makes them ideal for MEMS sensors, LED headlights, 5G base stations, and EV IGBT modules. Without effective thermal management, LED headlights can lose up to 30% brightness within 3 years, 5G base stations face performance degradation, and EV IGBT modules... (read more) -
ToneCooling Technology Co., Ltd
AlSiC Pin Fin Coolers for IGBT Modules Our AlSiC Pin Fin Coolers for IGBT offer superior thermal management, designed to keep IGBT modules cool and enhance operational stability. These coolers are ideal for addressing the high-heat challenges faced in power electronics and automotive applications. Superior Thermal Dissipation: Engineered for high-efficiency heat transfer, ensuring stable operation and long-lasting reliability of IGBT modules. Versatile Applications: Perfect for use in power electronics, automotive systems, renewable... (read more)Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd
-
A comparative study of switching losses of IGBTs under hard-switching, zero-voltage-switching and zero-current-switching
The high power IGBT tester corresponding to the circuit diagrams shown in Figs. l(a)-3(a)has been built, and used in this study.
-
Failure dynamics of the IGBT during turn-off for unclamped inductive loading conditions
Equivalent circuit used to simulate the IGBT UIS failure consisting of current constriction IGBT model (components within box) and equiva- lent circuit for RBSOA tester (components outside of box).
-
Medium-voltage pulse width modulated current source rectifiers using different semiconductors: loss and size comparison
Other investigations compared the IGBT , GCT and ETO (emitter turn off) thyristors using a pulse- tester circuit [15, 16].
-
Development of a new short-circuit tester for 1.7kV high current power devices
Finally, different short- circuit tests have been performed for different families of IGBTs to validate the presented tester .
-
Performance evaluation of SiC power MOSFETs for high-temperature applications
In order to protect the DUT from any potential over-current failure, an IGBT with de-sat detection function is connected between the bulk capacitors and the tester circuit as a breaker.
-
Design and test of a PCB Rogowski coil for very high dI/dt detection
Abstract — This study proposes the bespoke design of a printed- circuit -board (PCB) integrated Rogowski coil to detect very high dI/dt’s in an IGBT non-destructive tester .
-
The effects of the stray elements on the failure of parallel connected IGBTs during Turn-Off
The basic operating principle is the same of the high power non destructive tester reported in the past [2], but, in this case the circuit allows us to characterize the IGBT also during unclamped operation.
-
Investigation on surge testing for winding insulation fault detection in an online environment
A simplyfied one phase equivalent circuit is shown in Fig. 4, where L1 and R1 are supply inductance and resistance, L2 and R2 the equivalent motor inductance and resistance, C the capacitance of the surge tester and S the IGBT switch.
-
A compact high-voltage pulse generator with opening insulated-gate bipolar transistor switch and a high pulse repetition rate
… PT) pulse transformer on the ferrite magnetic circuit (ktr = 25, w1 = 12, and w2 = 300); (L) indicator lamp (light emitting diode); (Q) IRG4PH50UD IGBT (two in parallel) with … … decoupling of the power circuit from the control system … … a UNI T M890G tester ).
-
Progress in Power and Electrical Engineering
In order to verify the feasibility, validity and practicality of topological structure MCAC above, a prototype tester is structured, based on TMS320F2812 of TI company as control core, IGBT for power switch, using the open-loop control mode. Hardware parts including the main circuit and control circuit, the power supply circuit, etc.
Indicates content that may require registration and/or purchase.