-
Supplier: MFP Automation Engineering
Description: Parker offers tubing in both single and bonded designs. Available tubing includes thermoplastic, fluoropolymer, metal, PVC and PTFE. Parker’s thermoplastic, fluoropolymer and metal tubing provide the widest range of tubing products in the industry and are manufactured to meet or exceed
- Category: Hose Fitting, Tube Fitting
-
Description: ISO 4397:2011 specifies information on the nominal outside diameters of rigid or semi-rigid tubing and nominal hose sizes to be used with hydraulic and pneumatic fluid power connectors and associated components: a) nominal outside diameters for rigid or semi-rigid tubes,
-
Description: ISO 7314 gives specifications for medium pressure, high temperature, flexible metal hose assemblies suitable for continuous operation in liquid and pneumatic systems from - 55 °C to + 400 °C, with short duration excursions up to + 650 °C. The hose assemblies covered by
-
-
Description: also suitable for use within the same temperature and pressure limitations in aircraft pneumatic systems where some gaseous diffusion through the wall of the PTFE liner may be tolerated. The use of these hose assemblies in high-pressure pneumatic storage systems is
-
Description: Specifies, in addition to the general safety rules set out in ISO/T 1819, the special safety rules for couplings and hose components used in the pneumatic handling of loose bulk materials. These safety rules apply regardless of the use for which the equipment is
-
Supplier: CSA Group
Description: ISO 7314 gives specifications for medium pressure, high temperature, flexible metal hose assemblies suitable for continuous operation in liquid and pneumatic systems from - 55 °C to + 400 °C, with short duration excursions up to + 650 °C. The hose assemblies covered by
-
Supplier: SAE International
Description: assemblies, and at nominal pressures up to 10 500 kPa (105 bar). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aerospace pneumatic systems where some gaseous diffusion through the wall of the PTFE liner can be tolerated.
-
Supplier: SAE International
Description: assemblies, and at nominal pressures up to 10 500 kPa (105 bar). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aerospace pneumatic systems where some gaseous diffusion through the wall of the PTFE liner can be tolerated.
-
Supplier: CSA Group
Description: ISO 4397:2011 specifies information on the nominal outside diameters of rigid or semi-rigid tubing and nominal hose sizes to be used with hydraulic and pneumatic fluid power connectors and associated components: a) nominal outside diameters for rigid or semi-rigid tubes,
-
Supplier: HydraCheck Inc.
Description: denser than the standard Ultra Clean style foam and resists friction much better. Because of this, Tube Foam works much better on Stainless Steel applications. The projectile cleans by being compressed against the internal surface of the hose, tube or pipe. This pressure
- Components / Options: Projectile - Foam
- Driver / Power Source: Air / Pneumatic
- Industry / Application: Ultra-cleaning / Purging
- Tube / Hose Diameter: 0.2500 to 2 inch
-
Supplier: CSA Group
Description: Specifies, in addition to the general safety rules set out in ISO/T 1819, the special safety rules for couplings and hose components used in the pneumatic handling of loose bulk materials. These safety rules apply regardless of the use for which the equipment is
-
Supplier: MFP Automation Engineering
Description: Parker offers adapters that provide leak free solutions. Adapter styles include – hydraulic, pneumatic & instrumentation. Adapters from Parker are manufactured to meet or exceed the industrial specification requirements of SAE, ISO, DIN, DOT and JIS standards. A wide
- Application: Hydraulic Fitting, Pneumatic Fitting
-
Supplier: CSA Group
Description: also suitable for use within the same temperature and pressure limitations in aircraft pneumatic systems where some gaseous diffusion through the wall of the PTFE liner may be tolerated. The use of these hose assemblies in high-pressure pneumatic storage systems is
-
Supplier: Kuriyama of America, Inc.
Description: STANDARD ISO 16028 - FLAT FACE QG CONNECTABLE UNDER PRESSURE Male coupling - Female thread DN 10 to 19 3/8" to 3/4" WP 350 bar 5075 PSI Connectable under pressure ARGUS QG flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines
- Category: Hose Fitting, Coupling
- Connection: Threaded
- Size: Metric
-
Supplier: Kuriyama of America, Inc.
Description: STANDARD ISO 16028 - FLAT FACE QF Male coupling - Female thread DN 6 to 25 1/4" to 1" WP 350 bar 5075 PSI ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges
- Category: Hose Fitting, Coupling
- Connection: Threaded
- Size: Metric
-
Supplier: Kuriyama of America, Inc.
Description: STANDARD ISO 16028 - FLAT FACE QF Female coupling - Female thread DN 6 to 25 1/4" to 1" WP 350 bar 5075 PSI ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges
- Category: Hose Fitting, Coupling
- Connection: Threaded
- Size: Metric
-
Supplier: Kuriyama of America, Inc.
Description: STANDARD ISO 7241 A PUSH PULL - POPPET QO-ISO-A Male coupling - Female thread DN 6 to 25 1/4" to 1" to max WP 400 bar 5800 PSI ARGUS QC-ISO-A quick release couplings are used for quick coupling and uncoupling of loaded lines. During the coupling action in zero or
- Category: Hose Fitting, Coupling
- Connection: Threaded, Push-to-Connect / Push-On
- Size: Metric
-
Supplier: CEJN Industrial Corporation
Description: The Series 320 Vented Safety is a universal, pneumatic couplingsuitable for a variety of applications. It features the originalhigh-flow valve design upon which all other CEJN pneumatic couplingsare based. Their popularity has made Series 320 a European standard.The
- Category: Hose Fitting, Quick Coupler, Coupling, Nipple
- Connection: Threaded
- English Size: 0.2500 to 0.5000 inch
- Metric Size: 6.3 to 13 mm
-
Supplier: CEJN Industrial Corporation
Description: The Series 310 Vented Safety is a universal, pneumatic couplingsuitable for a variety of applications and is an industrial standard inthe US. It offers high flow and only requires a low connection force,which ensures a safe working environment. Male threads on the couplingsand
- Category: Hose Fitting, Quick Coupler, Coupling, Nipple
- Connection: Threaded
- English Size: 0.2500 to 0.5000 inch
- Metric Size: 6.3 to 13 mm
-
Supplier: CEJN Industrial Corporation
Description: The Series 410 Vented Safety is a universal, pneumatic couplingsuitable for a variety of applications. The coupling is an originalCEJN design that has become a European standard. It offers high flowand only requires a low connection force, which ensures a safe
- Category: Hose Fitting, Quick Coupler, Coupling, Nipple
- Connection: Threaded
- English Size: 0.2500 to 0.5000 inch
- Metric Size: 6.3 to 13 mm
-
Supplier: CEJN Industrial Corporation
Description: also ideal for multiple connection points, such as manifoldapplications in which low connection force is required. CEJN VentedSafety couplings are compliant with several international safetystandards, e.g. ISO Standard 4414 and EN 983. Series 550 Vented Safety is also available in a
- Category: Hose Fitting, Quick Coupler, Coupling, Nipple
- Connection: Threaded
- English Size: 0.2500 to 0.5000 inch
- Metric Size: 6.3 to 13 mm
-
Supplier: Staubli Corporation
Description: Dedicated to high flow circuits, ADS quick couplings actively contribute to the efficiency and safety of installations requiring pneumatic connections. Their internal design and quality materials guarantee absolute durable tightness with full flow connection. With the anti-hose
-
Supplier: DME Company
Description: Suitable for vacuum applications Compact design with few individual parts In accordance with Safety Standard ISO 4414 and MIL-C- 4109
- Category: Hose Fitting, Quick Coupler, Coupling
-
Description: venting takes place without any danger to the operators during the disconnecting process – no danger of being hit by a whipping hose that is still pressurized. The system fulfls the requirements stipulated in ISO 4414 for increased safety standards in the
- Category: Tube Fitting, Quick Coupler, Coupling
- Connection: Threaded, Push-to-Connect / Push-On
- English Size: 0.7500 inch
- Size: English
-
Supplier: RS Components, Ltd.
Description: FESTO PUN DUO series polyurethane tubing offers a wide range of variants for maximum flexibility in standard pneumatic applications. The PUN series can operate with compressed air, water and vacuum. Highly flexible plastic tubing,Fits a variant of fittings,Compressed air
- Application: General-Purpose / Fluid Handling, Pneumatic, Other
- Inside Diameter: 0.2756 inch
- Outside Diameter: 0.3937 inch
- Temperature Range: -31 to 140 F
-
Supplier: RS Components, Ltd.
Description: FESTO PUN DUO series polyurethane tubing offers a wide range of variants for maximum flexibility in standard pneumatic applications. The PUN series can operate with compressed air, water and vacuum. Highly flexible plastic tubing,Fits a variant of fittings,Compressed air
- Application: General-Purpose / Fluid Handling, Pneumatic, Other
- Inside Diameter: 0.1024 inch
- Outside Diameter: 0.1575 inch
- Temperature Range: -31 to 140 F
-
Supplier: RS Components, Ltd.
Description: FESTO PUN DUO series polyurethane tubing offers a wide range of variants for maximum flexibility in standard pneumatic applications. The PUN series can operate with compressed air, water and vacuum. Highly flexible plastic tubing,Fits a variant of fittings,Compressed air
- Application: General-Purpose / Fluid Handling, Pneumatic, Other
- Inside Diameter: 0.1575 inch
- Outside Diameter: 0.2362 inch
- Temperature Range: -31 to 140 F
-
Description: . This self-venting coupling, designed for bleeding off trapped air, is not suitable for direct connection to compressed air tools. Advantages The system fulfls the requirements of ISO 4414 • increased safety standards in the work place • the plastic sleeve does not scratch
- Category: Tube Fitting, Quick Coupler
- Connection: Threaded, Push-to-Connect / Push-On
- English Size: 0.3750 inch
- Size: English
-
Description: undone. This self-venting coupling, designed for bleeding off trapped air, is not suitable for direct connection to compressed air tools. Advantages The system fulfls the requirements of ISO 4414 • increased safety standards in the work place • the plastic sleeve does not
- Category: Tube Fitting, Quick Coupler
- Connection: Threaded, Push-to-Connect / Push-On
- English Size: 0.2500 inch
- Size: English
-
Description: . This self-venting coupling, designed for bleeding off trapped air, is not suitable for direct connection to compressed air tools. Advantages The system fulfls the requirements of ISO 4414 • increased safety standards in the work place • the plastic sleeve does not scratch
- Category: Tube Fitting, Quick Coupler
- Connection: Threaded, Push-to-Connect / Push-On
- English Size: 0.3750 inch
- Size: English
-
Supplier: RS Components, Ltd.
Description: A range of pneumatic quick connect safety couplings and adapters from Prevost S1 series. Compatible with US MIL 4109 and ISO 6150 profile B fittings. The S1 series disconnects and safely decompresses with one button and incorporates an aerodynamic valve seal design to prevent
- Connection: Barbed
- Material: Composite (Carbon/Fiberglass/Graphite)
- Size: Metric
- Type: Quick Coupler
-
Supplier: Staubli Electrical Connectors
Description: connection. With the anti-hose whip safety feature, compressed air connectors protect the user against the risk of violent hose ejection under pressure in accordance with ISO 4414 standards. Technical specifications Nominal diameter DN (mm): 11 and 19
-
Supplier: icotek Corp
Description: of the KEL-DPZ CR with cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ CR provides strain relief and protection up to IP66 / UL type 12. The KEL-DPZ CR matches exactly the cut-out
- Application: Cleanroom, Industrial
- Cable Diameter: 0.6378 inch
- Mounting Frame Material: Other
- Number of Cables: 14
-
Supplier: icotek Corp
Description: of the KEL-DPZ CR with cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ CR provides strain relief and protection up to IP66 / UL type 12. The KEL-DPZ CR matches exactly the cut-out
- Application: Cleanroom, Industrial
- Cable Diameter: 0.6378 inch
- Mounting Frame Material: Other
- Number of Cables: 17
-
Supplier: icotek Corp
Description: of the KEL-DPZ CR with cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ CR provides strain relief and protection up to IP66 / UL type 12. The KEL-DPZ CR matches exactly the cut-out
- Application: Cleanroom, Industrial
- Cable Diameter: 0.1969 inch
- Mounting Frame Material: Other
- Number of Cables: 27
-
Supplier: icotek Corp
Description: of the KEL-DPZ CR with cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ CR provides strain relief and protection up to IP66 / UL type 12. The KEL-DPZ CR matches exactly the cut-out
- Application: Cleanroom, Industrial
- Cable Diameter: 0.2559 inch
- Mounting Frame Material: Other
- Number of Cables: 21
Find Suppliers by Category Top
Featured Products Top
-
Engineered for High-Flow Hydraulic Systems Built to EN853 2SN, GBT 3683 2SN, SAE J517 R2S, and ISO 1436 2SN standards, this hose features two braids of high-tensile steel wire reinforcement. It delivers a working pressure of 16.5MPa and a burst pressure of 66MPa, ensuring (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Festo introduces the new DSBC family of ISO 15552 standard pneumatic cylinders, all of which feature the company’s unique PPS self-adjusting cushioning (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
: A standard slip ring transmits only electrical power and signals. A pneumatic-electric hybrid slip ring integrates pneumatic passages that allow simultaneous transmission of compressed air, vacuum, or other gases alongside electrical transmission, all within a single rotating unit. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Easy Installation & Maintenance: Standard port sizes (Rc1/8" pneumatic port, Φ8mm air hose connection) and adequate lead wire length make installation quick and easy. The (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
.Temperature range:-40 °C to +121 °C 6.Applicable standards:EN853 1SN, GB3683 1SN, SAE J517 R1S, ISO 1436 1SN Key Configurations Quality Certification:ISO 9001 Reinforcement: One layer of steel wire braiding. Material:Synthetic rubber Performance (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
It comes in five, C.E.M.A.-standard sizes for US inch screws, and in eleven standard metric sizes. All are built using one of a series of five housings, designed to fit standard, 4-bolt flange bearings. Additional size shafts, up to 4.07" (103mm) can also be accommodated. HB seal housings (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Machined for Perfect Sealing: Every fitting is manufactured to strict ISO/SAE standards with tight tolerances, guaranteeing a secure, leak-free connection that maintains system pressure and efficiency. Engineered for Universal Compatibility: Designed to seamlessly (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Hose Clear NYLOBRADE is made from non-toxic raw materials that conform to Food and Drug Administration (FDA) standards for use in food contact applications. Its NSF listing makes NYLOBRADE an excellent choice for drinking water applications, those involving water at temperatures up to (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
ultra-pure liquids, POM provides a complete line of standard and custom designed solutions for difficult applications. The company is committed to product innovation, engineering excellence, precision manufacturing, 100% quality testing, and hands-on technical assistance. ISO 9001:2015 Registered. Training & Seminars Self-Training Powerpoints (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.