-
Supplier: MarsMetal
Description: and straightness. Lead pipes are generally, but not exclusively, used for carrying acids and corrosive chemicals or for sheathing sensitive communication cable runs for waterproofing purposes. Extruded Lead Bar Our inventory of extrusion dies is extensive and includes
- Features: Bar Stock, Hollow Stock, Lead / Lead Alloy, Metal / Metal Alloys, All Types, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Processing, Temper & Finish: Cast (Continuous, Centrifugal, etc.)
- Applications: Construction & Building / Architectural
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Concast Metal Products Co.
Description: Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length.
- Overall Width / OD: 0.375 to 2.5 inch
- Tensile Strength (UTS, Break): 50,000 to 60,000 psi
- Elongation: 10 to 15 %
- Tensile Modulus (E): 16,000 ksi
-
Supplier: Concast Metal Products Co.
Description: Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length.
- Overall Width / OD: 0.375 to 2.5 inch
- Tensile Strength (UTS, Break): 45,000 to 60,000 psi
- Yield Strength (YS): 25,000 to 50,000 psi
- Elongation: 6 to 12 %
-
-
Supplier: National Bronze & Metals Inc.
Description: C93200 High Leaded Tin Bronze / Bearing Bronze CDA 932, SAE 660 C93200 High Leaded Tin Bronze / Bearing Bronze has excellent machining properties, good hardness, strength and wear resistance with excellent antifriction qualities. The alloy is not subject to dezincification and has reasonable
- UNS Number: 93,200
- AISI / AA / CDA Grade: 932
- Overall Width / OD: 9 to 30 inch
- Overall Thickness: 9 to 30 inch
-
Supplier: RS Components, Ltd.
Description: Leaded gunmetal rod,13in L 1in dia
- Overall Width / OD: 1 inch
- Overall Length: 13 inch
- Features: Bar Stock
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Bunting Bearings, LLC
Description: component rejects. Solid and cored bars are stocked in 13" increments and 105" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special bearings, bearings for prototypes, or for emergency repairs. Typical Properties: (Not to be
- Overall Width / OD: 1 to 10 inch
- Features: Bar Stock, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Bunting Bearings, LLC
Description: C95900 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 959 ASTM B505 Solid bars are stocked in 13" increments and 144" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special bearings, bearings for
- Overall Width / OD: 1 to 8 inch
- Features: Bar Stock, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Bunting Bearings, LLC
Description: High-Leaded Tin Bronze CDA 938 SAE 67 78-7-15 ASTM B505 Bunting continuous cast bronze bars of C93800 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and component rejects. Solid and
- Overall Width / OD: 1 to 10 inch
- Features: Bar Stock, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Bunting Bearings, LLC
Description: rejects. Solid bars are stocked in 13" increments and 105" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special bearings, bearings for prototypes, or for emergency repairs. Typical Properties: (Not to be used for specification
- Overall Width / OD: 1 to 10 inch
- Features: Bar Stock, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Corey Steel Company
Description: and shapes. Customer specific aluminum profile shapes are also inventoried ready for shipment. Our size coverage of CDA 36000 Free Cutting Brass is extensive and we also stock many sizes of High Leaded Brass and Leaded Nickel Silver. Because we are both a manufacturer of highly engineered steel
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 4,300 to 4,399
-
Supplier: Corey Steel Company
Description: and shapes. Customer specific aluminum profile shapes are also inventoried ready for shipment. Our size coverage of CDA 36000 Free Cutting Brass is extensive and we also stock many sizes of High Leaded Brass and Leaded Nickel Silver. Because we are both a manufacturer of highly engineered steel
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 4,140
-
Supplier: Corey Steel Company
Description: and shapes. Customer specific aluminum profile shapes are also inventoried ready for shipment. Our size coverage of CDA 36000 Free Cutting Brass is extensive and we also stock many sizes of High Leaded Brass and Leaded Nickel Silver. Because we are both a manufacturer of highly engineered steel
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 8,620
-
Supplier: High Performance Alloys, Inc.
Description: High Performance Alloys Inc. has added rod, hex, square, flats and strip production capabilities to our facility. We can now supply, custom rolled, small to medium quantities - all with short production lead times. HPAlloys caters to special requirements including research projects to nuclear
- Rolling Services: Cold Rolling, Hot Rolling
- Manufacturing: Cut to Length, Machining, Stamping, Welding, Pre / Post
- Materials Type: Exotic Metals and Alloys
- Support and Production: Low Volume Production
-
Supplier: Corey Steel Company
Description: and shapes. Customer specific aluminum profile shapes are also inventoried ready for shipment. Our size coverage of CDA 36000 Free Cutting Brass is extensive and we also stock many sizes of High Leaded Brass and Leaded Nickel Silver. Because we are both a manufacturer of highly engineered steel
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 4,140
-
Supplier: National Bronze & Metals Inc.
Description: C31400 Leaded Commercial Bronze ASTM B140 Leaded Commercial Bronze C31400 combines the natural corrosion resistance of C22000 with the machinability typical of leaded brasses. Like C22000, it is an alpha brass nominally composed of 89% copper and 9% zinc, but it also contains approximately 2%
- UNS Number: 31,400
- AISI / AA / CDA Grade: 314
- Overall Width / OD: 0.1875 to 3.5 inch
- Overall Thickness: 0.1875 to 3.5 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: Dialight Win Source Part Number: 856606-5912304013F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green - 1.8V 2mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name:
-
Supplier: Win Source Electronics
Description: Manufacturer: Dialight Win Source Part Number: 907523-5913101002F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Yellow Diffused 2V 30mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Bulk Mounting: Surface Mount, Right Angle
-
Supplier: Win Source Electronics
Description: Manufacturer: Dialight Win Source Part Number: 856605-5912004013F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Red - 1.8V 20mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name:
-
Supplier: Win Source Electronics
Description: Manufacturer: Dialight Win Source Part Number: 907519-5912601013F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Blue - 3.5V 20mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name:
-
Supplier: SAE International
Description: This specification covers a tin-lead alloy in the form of bars, ingots, pellets, ribbon, and round wire.
-
Supplier: National Bronze & Metals Inc.
Description: C36000 Free Machining Brass / Free Cutting Brass C36000 Free Machining Brass / Free Cutting Brass is ideally suited for high speed machining operations with its superior machinability, thread rolling and knurling characteristics. Its machinability rating of 100 is standard against which all other
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Overall Width / OD: 0.64960665 to 2.2834658 inch
- Overall Thickness: 0.64960665 to 2.2834658 inch
-
Supplier: National Bronze & Metals Inc.
Description: C31600 Nickel Leaded Commercial Bronze ASTM B140 Nickel Bearing C31600 is composed of approximately 89% copper, 8% zinc, and 2% lead, but also contains 1% nickel. This alloy combines the natural corrosion resistance and machinability of C31400 with a higher tensile and yield strength
- UNS Number: 31,600
- AISI / AA / CDA Grade: 316
- CDA Grade: 316
- UNS C Number: 31,600
-
Supplier: SAE International
Description: This specification covers a tin-lead alloy in the form of bars, ingots, pellets, ribbon, and round wire.
-
Supplier: SAE International
Description: This specification covers a tin-lead alloy in the form of bars, ingots, pellets, ribbon, and round wire.
-
Supplier: ASTM International
Description: This specification establishes requirements for brass rod (round, hexagonal, and octagonal), bar (rectangular and square), and shapes of UNS Alloys C21000, C22000, C23000, C24000, C26000, C26800, C27000, and C27400. The material shall be made from cast billets, logs, or rods of copper
-
Supplier: ASTM International
Description: Zirconium, 0.10-0.25 %. The total for other elements does not include zirconium. J Manganese plus chromium shall total 0.12-0.50. K Lead 0.05 % max, Tin 0.9-1.5 %. L Bismuth 0.30-0.9 %, Tin 0.35-1.2 %. M Bismuth 0.20-0.8 % Lead 0.15-0.40 %. N In 1965 the requirements for 6062 were
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Indium Purity 99.999% Form Rod Dimensions Ø 8 x 15 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.3 Melting point in °C 157 10⁻² mbar in °C 920 10⁻¹ mbar in °C 1050 Boiling point in °C 2072 Melting Good Mo Good W Good at 550 nm: n 0.70-0.85 at 550 nm: k 4.7-5.5 at 10 µm:
- Overall Width / OD: 0.3149608 inch
- Overall Length: 0.5905515 inch
- Features: Bar Stock, Indium / Indium Alloys, Metal / Metal Alloys, All Types, Non-ferrous, Other, Profile / Structural Shape
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Materion Corporation
Description: Alloy M25 by Materion Brush Performance Alloys offers the strength properties of Alloy 25, with the added benefit of being "free machining.” Alloy M25 rod and wire contain a small amount of lead to provide an alloy tailored for automatic machining operations. Lead promotes formation of
- Applications: Automotive / Vehicular, Electronics / RF-Microwave, Wear Parts / Tooling
- Features: Bar Stock, Beryllium / Beryllium Alloy, Leaded / Free Machining, Light Alloy, Non-ferrous - Any Type, Other, Semi-finished Shape / Mill Stock, Specialty / Other, Wire / Shaped Wire
- Type: Copper, Brass or Bronze Alloy (UNS C), Refractory / Reactive (UNS R)
- Shape / Form: Flats / Rectangular Bar, Rod / Round Bar Stock
-
Supplier: Ed Fagan, Inc.
Description: lead resulting in a higher concentration of mass in a limited area. Tungsten Alloy Products Ed Fagan Inc. stocks Tungsten Alloys in a variety of forms and dimensions. If you do not see the size or form of Tungsten Alloys that you require, please call one of our materials experts; our sales
- Overall Width / OD: 0.06 to 6 inch
- Overall Length: 8 to 12 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular
-
Supplier: Ed Fagan, Inc.
Description: A controlled expansion alloy, consisting of 42% Nickel, balance Iron; used in a wide variety of electronic application, lead frames, especially for glass and ceramic seals.
- Overall Width / OD: 0.125 to 6 inch
- Tensile Strength (UTS, Break): 82,000 psi
- Yield Strength (YS): 34,000 psi
- Elongation: 30 %
-
Supplier: Materion Corporation
Description: Materion Brush Performance Alloys’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance welding equipment and injection mold and blow mold cores and cavities.
- Features: Bar Stock, Leaded / Free Machining, Metal / Metal Alloys, All Types, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock, Strip
- Processing, Temper & Finish: Cast (Continuous, Centrifugal, etc.)
- Type: Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N)
- Applications: Electrical / HV Parts, Wear Parts / Tooling
-
Supplier: Tri-Star Industries, Inc.
Description: include: Material Capability Free machining grades of Aluminum, Brass, Bronze, Copper, Carbon Steel and Stainless Steel Bar Stock Capacity* Round bar starting at .0937″ [2.38mm] up to .8125″ [20.64mm] Hex bar starting at .125″ [3.18mm] up to .625″ [15.87mm] Square
- Diameter: 6" - 48", Less than 1"
- Materials: Aluminum, Brass, Bronze, Copper, Stainless Steel, Steel / Steel Alloys
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production
- Features: CNC Machining, North America, Northeast US Only, United States Only
-
Supplier: Technetics Group
Description: solutions, machined seals do not require molds to be developed, reducing this cost and lead-time. The advantages of machined seals over molded metal seals become even more apparent during rapid development. Mold development lead-time and the subsequent amortizing of mold charges for
- Temperature: 1,800 F
- Pressure: 100,000 psi
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
- Material Features: Plated / Coated
-
Supplier: Industrial Magnetics, Inc.
Description: shoes enables it to handle a wide variety of structural shapes and rounds, such as pipe, tubing, bar stock, billets, I and H beams, angle, and channel. Features: The battery charger has automatic cut-off to prevent over-charging Audible warning alarm & flashing light indicates low
- Maximum Load Capacity: 1.5 to 5.5 tons
- Use: Automotive, General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
bar Suitable medium: Oil, water, gas etc Leak Rate: 1E-10pa m³/s (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
Ip68 Waterproof Exporters, Ip68 Waterproof Selling Leads
Sell Wireless control round LED bar .
-
Shopping - Best Prices On The Eurolite Auto LED BAR-648 RGB 5mm - Big Bruin
All- round LED bar !
-
Infrared Remote Controls Exporters, Infrared Remote Controls Selling Leads
Sell Wireless control round LED bar .
-
The influence of clip material and cross sections of the bar framework associated with vertical misfit on stress distribution in implant-retained overdentures.
Round bars led to lower values of stress in the clip and prosthetic screw of the ill-fitted component and lower microstrain values in the periimplant bone tissue.
-
Assessment of Properties and Microstructure of X100 Pipeline Girth Welds
The limitations imposed on specimen size because of pipe diameter and wall thickness for the round bar lead to the development of a modified strip tensile specimen.
-
Location of Reinforcement in Structures by Different Methods of Gamma-Radiographic
• flat bars are led around round bar running vertical for the anchor .
-
steel round bar - offers from steel round bar manufacturers, suppliers, exporters & wholesalers
180 steel round bar Selling Leads Page 1 of 30 .
-
Electrotherapy
Laser 7 application form: local bar direction around the Patella 7 dose: 0,1-4 J/cm2 7 treatment time: 2-10 min .
-
astm round bar - offers from astm round bar manufacturers, suppliers, exporters & wholesalers
59 astm round bar Selling Leads Page 1 of 10 .
-
Modeling for deformation of metal with defects on a foundry-forging module
With this purpose we carried out an experi ment on the deformation of three lead bars with round holes 5 mm in diameter (Fig. 5a).
Indicates content that may require registration and/or purchase.