Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Energy Industries, Inc.
Description: Compatible with a programmable logic controller (PLC) The low-frequency PEII series provides 40 kHz pulse width modulation (PWM). It features advanced arc control and internal load matching with outputs of up to 60 kW when units are combined — requiring no external hardware,
- AC Output Voltage: 547 to 953 volts
- AC Output Current: 9 to 32 amps
- Output Frequency: 0.04 MHz
- AC Input Voltage: 208 volts
-
Supplier: ValueTronics International, Inc.
Description: 50Ω50 µH configuration. Line Impedance Stabilization Networks (LISN) are specialized low pass filter networks used to measure common mode conducted emissions from power lines. The impedance versus frequency of an LISN must match the requirements of the test
- Frequency Range: 100 MHz
- Output Current Rating: 25 amps
-
Supplier: AVX Corporation
Description: Custom Resistor Networks Features & Benefits Resistances from 5 Ohms to 50 MOhms in as small as a 0402 case size Tight tolerances to 0.1%, precision matching , high stability, and low TCR, VCR Excellent voltage and power handling capabilities Typical Applications Medical
- Resistance Range: 5 to 50,000,000 ohms
- Category / Application: Industrial, Medical, Telecom Resistor
- Configuration: Resistor Chip Array
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
-
Supplier: ValueTronics International, Inc.
Description: The 6200A is a 20 GHz Network Analyzer from IFR. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and
- Frequency Range: 20,000,000 kHz
-
Inductors, Coils, and Chokes - 0201CT (0603) Low Profile Chip Inductors -- 0201CT-22N 0201CT-22NXKRWSupplier: Coilcraft, Inc.
Description: Measuring just 0.58 x 0.46 x 0.35 mm, the 0201CT Series is a low profile wirewound chip inductor in an 0201 (metric 0603) size. It has exceptionally higher Q and lower DCR than similarly sized thin-film types and is optimized for high-frequency impedance matching in
- Inductance Range: 0.022 microH
- Inductance Tolerance: 10 (+/- %)
- DCR: 0.925 ohms
- SRF: 4,500 MHz
-
Supplier: Coilcraft, Inc.
Description: The 0201HT is the industry’s lowest profile 0201-sized (metric 0603) chip inductor with a maximum height of just 0.28 mm. It has significantly higher Q and lower DCR than similarly sized thin-film types and is optimized for high-frequency impedance matching in applications such
- Inductance Range: 0.011 microH
- DCR: 0.475 ohms
- SRF: 7,000 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: ValueTronics International, Inc.
Description: (approximately). Most standards specify a rod height of 104 cm (41 inches). Due to the high impedance of the rod element, a matching network with a high input impedance and 5Ω output impedance (for connection to the measurement equipment) is needed. The AM-741R
- Primary Frequency Range: 60 MHz
-
Supplier: A.H. Systems Inc.
Description: Looking for the perfect for low frequency omni-directional antenna. The SAS-550-1B active monopole antenna is ideal for instantaneous bandwidth scanning (without tuning) of electric fields from 9 KHz - 60 MHz. It's well suited for test technicians performing FCC, MIL-STD and TEMPEST
- Primary Frequency Range: 0.009 to 60 MHz
- Applications: Aerospace / Military
- Form Factor / Mounting: External
- Additional Features: Meets Military / Aerospace Specifications
-
Supplier: Richardson RFPD
Description: applications. The dual-channel receiver integrates two independent LNAs with bypass function and a high power switch. The PE53231 can be utilized across the 3.45 GHz-4.2 GHz frequency range with internal impedance matching networks. This receiver utilizes pSemi's
- Device Type: Front End
- Package Type: LGA
- Features: Other
-
Supplier: Coilcraft, Inc.
Description: The 016008C Series is the world’s smallest high-frequency-wirewound chip inductors. It features the highest Q factor on the market — up to 40% higher than the best thin-film counterparts. High Q is required to minimize the insertion loss in RF antenna impedance matching
- Inductance Range: 0.02 microH
- DCR: 1.3 ohms
- SRF: 5,300 MHz
- Operating Temperature: 40 to 125 C
-
Supplier: Richardson RFPD
Description: The BBM3Q6AHM (SKU 1164) is suitable for broadband mobile jamming and band-specific high power linear applications in the P/L/S frequency bands. This compact module utilizes high power advanced GaN devices that provide excellent power density, high efficiency, wide dynamic range and
-
Supplier: Skyworks Solutions, Inc.
Description: impedance matching network. The standard evaluation board is optimized for performance over a 2.5 – 2.7 GHz band but evaluation board schematic designs for other frequency bands are available upon request. Optimal performance is typically obtained over a 200 MHz BW.
- Frequency Range: 700 to 2,700 MHz
- Minimum Gain: 13 dB
- Maximum Gain: 13 dB
- Noise Figure: 2.6 dB
-
Supplier: Skyworks Solutions, Inc.
Description: band, and extended applications for the 1787 MHz to 1792 MHz band. The SKY66104-11 is designed for ease of use and maximum flexibility, with fully matched 50 Ω inputs and outputs, and digital controls compatible with 1.4 V to 3 V CMOS levels. An external Output Matching Network (OMN)
- Output Power( P1dB): 25 dBm
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 4.5 volts
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: low SWR match at input and output. The SWR characteristic is controlled with careful design of the element as well as the transition from RF connector to the element’s planar geometry. When an attenuator is inserted into a test network, the interaction of its SWR and the network
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Impedance and aperture tuners allow RF and antenna engineers to support numerous frequency bands with a single antenna. This is accomplished through software-controlled chips which configure the antenna to operate in multiple bands or modes of operation. Remcom’s (read more)
Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA) -
Range: -40°C to +85°C ensures reliability under harsh conditions Comprehensive Design Resources: Includes recommended matching networks, layout (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
Wide frequency compatibility: Operating frequency covers 136-174MHz, perfectly matching the frequency requirements of private network walkie-talkies, land mobile systems and other devices. Low loss & high efficiency: Insertion loss is as low (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
attenuation tolerance ±1.5dB. Its VSWR is kept ≤1.2 across full frequency band for superior impedance matching and low signal reflection. Equipped with N Male to N Female connector, it can be directly inserted into RF chains without extra adapters to avoid additional insertion loss. Rated power (read more)
Browse RF Attenuators Datasheets for 5o.com -
Now fully featured to encompass the entire matching network workflow. This webinar demonstrates the full range of features available to users, with a focus on recent updates that include optimization of component values, impedance and aperture tuners with tune (read more)
Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA) -
with maximum VSWR ≤1.25 across the whole frequency range. Reliable impedance matching is maintained from DC low frequency up to 6?GHz, absorbing incident RF energy and minimizing risks brought by standing?wave reflection. 5o215006SJ is equipped with SMA male connector while 5o215006 (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
cut system power waste. Minimum isolation hits 23dB to effectively block reverse reflected signals and protect expensive components such as power amplifiers and RF sources. The VSWR is 1.2, delivering excellent impedance matching and less port reflection for smooth link operation. It handles 300W (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
values to the schematic …and more Learn more about our antenna simulation software… Learn more about matching network design and simulation in XFdtd… (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
systems, this circulator operates across 136?174?MHz with full?band VSWR of 1.2 for outstanding port impedance matching. Maximum insertion loss is only 1.0?dB to maintain low loss for forward signal transmission. Thanks to dual?junction architecture, it delivers minimum isolation up to 44?dB to (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
plots power sweeps and impedance contours simultaneously, where contours are redrawn as the user-defined input/output/source power is changed. Multiple parameters, including frequency, can be viewed on the same Smith Chart. Graphing can be performed in 2D or 3D. Advanced filtering allows (read more)
Browse Datasheets for Maury Microwave
Conduct Research Top
-
AN721: Impedance Matching Networks Applied to RF Power Transistors, Courtesy of Motorola
Some graphic and numerical methods of impedance matching will be reviewed here. The examples given will refer to high frequency power amplifiers. Although matching networks normally take the form of filters and therefore are also useful to provide frequency discrimination, this aspect will only
More Information Top
-
Tunable microwave amplifier using a compact MEMS impedance matching network
Abstract— This paper presents the design of a reconfigurable RF amplifier based on compact tunable MEMS impedance matching network for low frequency applications.
-
Improved distributed mems matching network for low frequency applications using a slow-wave structure
An enhanced reconfigurable impedance matching network for low frequency applications was proposed.
-
High capacitance ratio RF MEMS dielectric-less switched capacitor
F. Domingue, S. Fouladi, A. B. Kouki and R. Mansour, “Design Methodology and Optimization of DMTL Impedance Matching Networks for Low Frequency Applications,” IEEE Trans.
-
On the embedded vector RF measurements in frequency agile and reconfigurable front-ends
REFERENCES [1] F. Domingue, S. Fouladi, A. B. Kouki and R. Mansour, “Design Methodology and Optimization of DMTL Impedance Matching Networks for Low Frequency Applications,” IEEE Trans. on Microwave Theory and Techn., vol.
-
Book of abstracts
This paper presents the design of a reconfigurable RF amplifier based on compact tunable MEMS impedance matching network for low frequency applications.
-
EuMIC 2009 abstract cards
This paper presents the design of a reconfigurable RF amplifier based on compact tunable MEMS impedance matching network for low frequency applications.
-
Abstract cards
This paper presents the design of a reconfigurable RF amplifier based on compact tunable MEMS impedance matching network for low frequency applications.
-
[Title page]
This paper presents the design of a reconfigurable RF amplifier based on compact tunable MEMS impedance matching network for low frequency applications.
-
A brief summary on HMS optics and Hall C beamline instrumentation
The SR mag- net is driven by a resonance circuit, which consists of a 1r-type LC resonance circuits, impedance match network , and low frequency power amplifier.
-
Beam raster system at CEBAF
The SR magnet is driven by a resonance circuit, which consists of a ?r-type LC resonance circuits, impedance match network , and low frequency power am- plifier.
Indicates content that may require registration and/or purchase.