Products/Services for MEMS Compressor

  • Air Compressors-Image
    Air Compressors - (1121 companies)
    Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air...
    Compressor Technology
    Power Source
    Lubrication Style
  • Pressure Gauges-Image
    Pressure Gauges - (1162 companies)
    Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications...
  • Refrigeration Compressors and Air Conditioning Compressors-Image
    Refrigeration Compressors and Air Conditioning Compressors - (176 companies)
    Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration...
  • Gas Compressors and Gas Compressor Systems-Image
    Gas Compressors and Gas Compressor Systems - (327 companies)
    Gas compressors and gas compressor systems circulate gas through a process, enhance conditions for chemical reactions, provide inert gas for safety or control systems, recover and recompress process gas, and maintain correct pressure levels...
  • Accelerometers-Image
    Accelerometers - (338 companies)
    ...dropped). Condition monitoring (vibration in pumps, compressors, fans, and other machinery). Remote marine animal tracking. Seismology systems. Inertial navigation systems. Gravimetry. Specifications. Acceleration Amplitude and Frequency. When matching...
  •  
    MEMS Devices - (66 companies)
    MEMS devices integrate mechanical components, electronics, sensors and actuators on a semiconductor material, chip, or wafer. MEMS devices integrate mechanical components, electronics, sensors, and actuators on a semiconductor material, chip...
  •  
    MEMS Processing Equipment - (42 companies)
    MEMS processing equipment is used to create micro-electro-mechanical systems (MEMS) sensors and wafers. MEMS processing equipment is used to create micro-electro-mechanical systems (MEMS) sensors and wafers. MEMS processing equipment includes...
  •  
    MEMS Foundry - (68 companies)
    MEMS foundry services suppliers design and manufacture microelectromechanical devices on a contract basis, in prototype to production quantities. MEMS foundry service suppliers design and manufacture microelectromechanical devices on a contract...
  •  
    Compressor Valves - (24 companies)
    Compressor valves are valves used within a compressor to allow gas flow to and from the cylinder area. They operate based on pressure difference: if the pressure below the valve is greater than the pressure above plus the spring force, it opens...
  •  
    Compressor Repair Services - (115 companies)
    How to Select Compressor Repair Services. Compressor repair services repair and rebuild used compressors and systems such as air compressors, gas compressors, refrigeration compressors, and air conditioning compressors. Types of Compressor Repair...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire