Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: MEMS FLOW SENSOR
-
Supplier: Aratas America LLC
Description: A gas flow sensor is capable of "measuring mass flow" independent of temperature and pressure. High Accuracy: ±3%RD (25-100%F.S.) is realized by linear temperature correction using ASIC technology. High Sensitivity:Omron’s unique MEMS technology allows detection of very
- Process Media Type: Gas
-
Supplier: Angst+Pfister Sensors and Power
Description: The new Angst+Pfister Sensors and Power (APSP) PFLOW2001 flow sensors are based on MEMS technology and measure according to the thermal principle.
- Gas Volumetric Flow Rate: 0.00035314666725 to 0.176573333625 SCFM
-
-
Supplier: Siargo Ltd.
Description: FS6000 series mass flow sensors are designed specially for ventilators as the disposable patient breathing circuit flow sensors, neonatal or adult applications alike. The compact design reduces the dead space to the minimal for the accuracy. Siargo's proprietary
- Operating Temperature: 32 to 140 F
- Features: In-line
-
Supplier: SAE International
Description: Electro Mechanical Systems) type air-flow sensor chips. Until today, in MEMS-type airflow sensors, poly-crystalline silicon (poly-Si) and platinum were widely used as a resistor material of key functional elements on a membrane of air-flow-rate measurement portion.
-
Supplier: Siargo Ltd.
Description: FS4000 series mass flow sensors are designed for general purpose flow monitor and control applications, that are made with Siargo's world leading proprietary MEMS mass flow sensors and the smart electronic control system. The sensors directly measure
- Operating Temperature: 14 to 131 F
- Process Media Type: Gas
- Features: In-line
- Interface Options: Serial / Digital
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Zephyr™ HAF Series sensors provide an analog interface for reading airflow over specified full-scale flow and compensated temperature ranges. The thermally isolated heater and temperature sensing elements help these sensors provide a fast response to air or gas
- Air Volume Flow Rate Range: 0 to 0.02648600004375 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Zephyr™ HAF Series sensors provide an analog interface for reading airflow over specified full-scale flow and compensated temperature ranges. The thermally isolated heater and temperature sensing elements help these sensors provide a fast response to air or gas
- Air Volume Flow Rate Range: 0 to 0.00176573333625 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Zephyr™ HAF Series sensors provide an analog interface for reading airflow over specified full-scale flow and compensated temperature ranges. The thermally isolated heater and temperature sensing elements help these sensors provide a fast response to air or gas
- Air Volume Flow Rate Range: 0 to 0.007062933345 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Zephyr™ HAF Series sensors provide an analog interface for reading airflow over specified full-scale flow and compensated temperature ranges. The thermally isolated heater and temperature sensing elements help these sensors provide a fast response to air or gas
- Air Volume Flow Rate Range: 0 to 0.007062933345 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Bronkhorst USA
Description: IQ+FLOW Chip-sensor based Mass Flow Meters/Controllers for gases Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously, conventional mass flow and pressure meters and controllers have
- Gas Volumetric Flow Rate: 0.00000706214689265537 to 0.176553672316384 SCFM
- Mass Flow Rate: 0.0000005506 to 0.013765 lbs/min
- Operating Temperature: 41 to 122 F
- Operating Pressure: 0 to 2,175.5655 psi
-
Supplier: Siargo Ltd.
Description: The insertion mass flow meter series are manufactured using Siargo's proprietary MEMS mass flow sensors and control electronics. They can be applied for large pipe (DN>100mm) gas monitor and measurement.
- Pipe Diameter: 3.93701 to 62.99216 inch
- Operating Temperature: -4 to 140 F
- Operating Pressure: 362.5920983929925 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Clippard
Description: Precise, linear flow control within a closed-loop system with ultra high resolution and repeatability. The Cordis flow controller utilizes an extremely fast-reacting mems technology sensor upstream from a proportional valve, with the option of a DR-2 regulator for
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: PID Control
-
Supplier: Sensirion
Description: aggressive chemicals, or pressure resistance. Even disposable sensor designs for high-volume applications are possible. Our cutting-edge sensor technology and unique expertise in liquid flow sensing has led to many successful customer projects. Customized sensors are
- Features: Liquid
-
Supplier: Vincotech GmbH
Description: 3xHalf Bridge Open Emitter configuration Kelvin Emitter for improved switching performance Integrated DC capacitor Split output for transient deactivation of the body diode and elimination of X-conduction at fast turn-on Temperature sensor High Blocking Voltage with low drain source on state
- Output Voltage: 1,200 volts
- Output Current: 25 amps
- Features: Other / Specialty Technology
- Technology: SiC
-
Supplier: Siargo Ltd.
Description: MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the
- Pipe Diameter: 0.2362206 inch
- Operating Temperature: -4 to 149 F
- Operating Pressure: 435.110518071591 psi
- Process Media Type: Gas
-
Supplier: Brooks Instrument
Description: The faster your thermal mass flow controllers and meters respond, the more efficient and productive your processes can be. That’s the key advantage of the 4800 Series controllers and meters: An advanced MEMS-based thermal sensor, combined with a proprietary PID algorithm to
- Media Temperature Range: 41 to 122 F
- Operating Pressure: 150 psi
- Mass Flow Rate: 0.00013765 to 0.11012 lbs/min
- Operating Temperature: 41 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: free of charge High-precision MEMS (Micro-Electro Mechanical Systems) technology utilizing an advanced ultra-stable CMOS (Complementary Metal Oxide Semiconductor) sensor Battery-operated, compact design -to accommodate drop-in replacement for any rotameter in the market Mass
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Quantachrome Instruments
Description: inputs (nitrogen or krypton as adsorbates and helium as carrier) or, optionally, premixed gases, are automatically mixed to the desired target concentrations using built-in mass flow controllers. The system includes novel MEMS-TCD sensors and all standard accessories needed for
- Total Surface Area Range: 0.01 m²
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Surface Area - Total
- Display & Special Features: Computer Interface / Networkable, Digital Readout, SPC Software / Capability
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: COMSOL, Inc.
Description: are typical issues in the design of resonators, sensors, actuators, piezoelectric, and microfluidics systems. The MEMS Module solves problems that couple structural mechanics, microfluidics, and electromagnetics. These physics can be solved individually, or in any arbitrary
- Operating System: Chrome, Linux, MAC, Windows
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Use: Professional
- Source Code: Proprietary
-
Supplier: Brooks Instrument
Description: database contains thousands of native gas runs to establish correction functions Sub-1 second flow response time and accuracy of 1% set point for demanding applications Well suited for a variety of gases Fast response, Hastelloy sensor Easily accessible diagnostic service port is
- Media Temperature Range: 41 to 122 F
- Operating Pressure: 150 psi
- Mass Flow Rate: 0.000008259 to 0.13765 lbs/min
- Operating Temperature: 41 to 122 F
-
Supplier: Bronkhorst USA
Description: IQ+FLOW® Chip-sensor based Pressure Meters / Controllers Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously, conventional Mass Flow and Pressure Meters and Controllers have needed a
- Working Pressure Range: 0.3 to 15 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 41 to 122 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Heilind Electronics, Inc.
Description: CABLE FOR MEMS FLOW SENSOR
-
Supplier: TSI Incorporated
Description: Precision control of an external Piezo valve with full scale (TEOS equivalent) of 6.4 g/min This thermal Liquid Flow Controller (LFC) is designed to work with the MSP ‘PE’ series Turbo-Vaporizers. The 2940 LFC is comprised of a thermal sensor to sense the mass flow rate of the
- Process: Chemical Vapor Deposition (CVD), Physical Vapor Deposition (PVD)
- Features: Other
-
Supplier: Sierra Instruments, Inc.
Description: RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: TSI Incorporated
Description: Precision control of an external Piezo valve with full scale (TEOS equivalent) of 6.4 g/min This thermal Liquid Flow Controller (LFC) is designed to work with the MSP ‘PE’ series Turbo-Vaporizers. The 2940 LFC is comprised of a thermal sensor to sense the mass flow rate of the
- Process: Chemical Vapor Deposition (CVD), Physical Vapor Deposition (PVD)
- Features: Other
-
Supplier: Merit Sensor Systems
Description: Benefits Excellent performance in both constant current and constant voltage applications Simple pressure attachment and electrical connection Designed for a soldered connection to wires, ribbon cable, or flex strip Typical Applications Medical inflation Water Pressure and flow management
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: -40 to 185 F
- Media: Gas, Liquid
- Measurement Type: Gauge
-
Supplier: Merit Sensor Systems
Description: Clean, dry air and non-corrosive gases Shipping Tape and reel Flexibility Custom calibration upon request Typical Applications Industrial Filters (air flow via ΔΡ and air pressure) HVAC systems and control units Sensors and transmitters Medical CPAP Spirometers Ventilators Nebulizers
- Working Pressure Range: 0.15 to 30 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Richardson RFPD
Description: SM9000. SMI ULTRA-LOW PRESSURE DIGITAL SENSOR The SM9000 series are digital, ultra-low pressure sensors offeringstate-of-the-art MEMS pressure transducer technology and CMOSmixed signal processing technology to produce a digital, fullyconditioned, multi-order pressure and
- Measurement Type: Differential, Gauge
- Device Category: Sensor
-
Supplier: Merit Sensor Systems
Description: Clean, dry air and non-corrosive gases Shipping Tape and reel Flexibility Custom calibration upon request Typical Applications Industrial Filters (air flow via ΔΡ and air pressure) HVAC systems and control units Sensors and transmitters Medical CPAP Spirometers Ventilators Nebulizers
- Working Pressure Range: 0.15 to 1 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
Find Suppliers by Category Top
Featured Products Top
-
The new series from Angst+Pfister Sensors and Power is compact and well-suited for direct integration into a product, e.g. in medical devices. Internally, the sensor is based on a MEMS chip that works according to the calorimetric principle and can therefore detect not only the flow rate but (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
that are used to properly package the resulting biopharmaceuticals. Combining superior physics, high reliability and unparalleled flexibility, RedySmart stands apart from competitive offerings. The RedySmart thermal mass flow meters & mass controllers are MEMS-based (Micro (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
To meet specific application needs, a wide range of flow sensing technologies are now available for use in various industries. Commercially available MEMS flow sensors, for instance, are used for thermal mass flow sensing (calorimetric, energy dissipative, or thermal time-of-flight). In the past (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
The new Angst+Pfister Sensors and Power (APSP) PFLOW2001 flow sensors are based on MEMS technology and measure according to the thermal principle (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
The effort for real-time collaboration creates high levels of complexity in data exchange. Advanced sensors, surveillance systems and communications equipment generate an unprecedented flow of data, requiring high data rates, low latency and high-security systems. This is driving an exploding (read more)
Browse Oscillators Datasheets for SiTime Corporation -
Clippard's Cordis CFC Series delivers precise, stable flow control by combining fast MEMs sensing with integrated proportional valve technology in a compact, easy-to-integrate package. • Fast-response MEMs sensors with <1 minute warm-up for quick startup (read more)
Browse Flow Controllers Datasheets for Clippard -
providing heat and chemical resistance, improved insulation and electrical characteristics and reduced transmission loss in antennas and sensors. It also enables strong adhesion and lamination to other materials such as smooth copper foils. Transparent Amorphous Fluoropolymer (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
In industrial automation, photoelectric sensors are small, but indispensable tools. They drive innovation and optimization across many industries, precisely detect objects, and ensure that everything runs smoothly. So, whether it's maintaining (read more)
Browse Proximity Sensors Datasheets for SICK -
Photoelectric Sensor - Small Size Diffused Fargo Controls announces two Diffused Photoelectric Proximity Sensors. These models have a smaller size and an increased (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc. is proud to offer our Miniature Inductive Proximity Sensors with extended sensing distance. Their small size and increased sensing range allows them to be used in applications (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc.
Conduct Research Top
-
Micro-Optical Sensors for Boundary Layer Flow Studies (.pdf)
This manuscript describes optical MEMS (or MOEMS)-based microsensors for near wall boundary layer flow and particle field analysis. The sensors have been developed to measure a variety of parameters including flow velocity, surface speed, skin friction, and particle sizing. The surface mounted
-
Micro Fluidic Flow and Pressure
The footprint of mass flow and pressure sensors can be substantially. reduced using MST/MEMS. Equipment manufacturers are looking for compact. solutions to monitor or control the gas flow or pressure. within their systems. As these systems are getting smaller. and smaller, the incorporated flow
-
Medical Pressure Sensor Applications
The "Medical Sensors Market by Sensor Type" report estimates that the global market for sensors in healthcare applications will reach $15.01 billion by 2022. This analysis includes the use of pressure as well as temperature, chemical, flow, level, position, image and biosensors. In fact, low cost
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
More Information Top
-
Omron 682250351 Flow Sensors | Mouser
MEMS Flow Sensor .
-
Encyclopedia of Microfluidics and Nanofluidics
2001) MEMS flow sensors for nano-fluidic applications.
-
Flow Sensors | Mouser
MEMS Flow Sensor .
-
Performance assessment of bio-inspired systems: flow sensing MEMS hairs
We applied the ubiquitous engineering concept of a figure of merit (FoM) to MEMS flow sensors inspired by cricket filiform hairs.
-
MEMS-based gas flow sensors
2007) Smart MEMS flow sensor : theoretical analysis and experimental characterization.
-
Flow Sensors | Mouser
MEMS Flow Sensor .
-
Omron D6F Series Flow Sensors | Mouser
MEMS Flow Sensor .
-
Intelligent diagnosis of mechanical-pneumatic systems using miniaturized sensors
In this paper, we present research results on intelligent FDD and characterization of MEMS flow sensor .
-
Hair flow sensors: from bio-inspiration to bio-mimicking—a review
MEMS flow sensors with high spatial and temporal resolutions have also been designed and fabricated, however, without mimicking the high-aspect-ratio hair-like structures.
-
A MEMS-Based Coriolis Mass Flow Sensor for Industrial Applications
At the core of the MEMS flow sensor covered in this paper is a resonating silicon microtube shown in Fig. 1.
Indicates content that may require registration and/or purchase.