Products/Services for Masking Wax

  • Waxes and Wax Compounds-Image
    Waxes and Wax Compounds - (147 companies)
    Waxes and wax compounds are high molecular weight organic materials similar to fats and oils, except waxes are solid at room temperature (melting point above 45 C). Waxes are used in sealers, polishes, inks, lubricants, binders and investment...
  • Masking Tapes-Image
    Masking Tapes - (263 companies)
    Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come...
  • Solid and Dry Film Lubricants-Image
    Solid and Dry Film Lubricants - (192 companies)
    ...in powder, sprayable coating, and solid machinable forms. Products that are based on halogenated hydrocarbons include chlorofluorcarbon (CFC), halogenated fluorocarbon (HFC), halogenated chlorofluorocarbon (HCFC), and perfluorocarbon (PFC). Wax...
  •  
    Stop Off Coatings and Masking Compounds - (48 companies)
    Stopoffs and masking compounds are used to prevent coatings, braze, solder, adhesive or paint from sticking to a region of a part such as threaded areas, seal surfaces or areas not part of the joint or not requiring environmental protection. How...
  • Mask and Stencil Fabrication Services-Image
    Mask and Stencil Fabrication Services - (35 companies)
    Business can be employed for mask and stencil fabrication to prepare metal, plastic, fiberglass, fluoropolymer or elastomer masks that fit over areas or a part for masking purposes, which allows patterned coating, printed designs and lettering...
  •  
    Respirators and Dust Masks - (432 companies)
    Respirators and Dust Masks protect the wearer from inhalation of harmful contaminants. Respirators protect the wearer from inhalation of harmful contaminants, such as gases, vapors, or fumes. There are three different types of respirators...
  •  
    MASK ROM (MROM) - (22 companies)
    MASK ROM (MROM) chips contain software (a mask) that is burned onto the chip during the semiconductor manufacturing process. Mask ROM (MROM) chips contain a software mask that is burned onto the chip during the design phase of the semiconductor...
  •  
    Adhesive Tapes - (931 companies)
    ...in a variety of manufacturing processes, including bookbinding, woodworking, construction, product assembly and box and carton heat sealing. Hot melt adhesive technology stems from the previous use of molten wax for bonding. Thermoplastic systems were...
  •  
    Paper and Paperboard Materials - (563 companies)
    Paper and paperboard materials are available in rolls or sheets and are used for writing, printing, packaging, and many other applications. Categories include commercial paper, industrial paper, and paperboard.
  •  
    Wipes and Wipers - (230 companies)
    Wipes and wipers include wet, dry, and biocide-saturated microfiber cloth, paper, foam, and nonwoven sheets for medical, fiber optic, laboratory, electronic, and other critical cleaning applications.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Competition Chemicals, Inc.
Competition Chemicals, Inc.
MacDermid Alpha Electronics Solutions
AGC Chemicals Americas, Inc.