-
Supplier: HDT Global
Description: Portable, lightweight and versatile in design, HDT's F100-60K, a commercially available Environmental Control Unit (ECU), produces 60,000 BTU/hr of cooled or heated air for larger military tents or shelters. 60,000 BTU/hr cooling at an outside ambient temperature of 125°F
- Cooling Capacity: 59,999.99999999999 BTU/hr
- Frequency: 60 Hz
- Features: Condensate Evaporator, Other, Trailer Mounted
- Application: Industrial, Military
-
Supplier: HDT Global
Description: Advantages: Environments don’t get any harsher than this. Nordic Air’s Military ECUs are designed to take the most severe abuse. Heavy duty, but lightweight aluminum construction. This ECU is designed for quick, easy transport and hook-up. Designed for the U.S Military around
- Cooling Capacity: 9,000 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Air Innovations LLC
Description: can also have an impact on humidification. If your application is physically located in a desert area, or other drier parts of the world, it is possible more humidity will be needed for that application. In the military industry, a laser in a dry environment may succumb to static discharge
- Type: Central, Precision Cooling
- Application: Commercial, Industrial, Military
-
-
Supplier: Air Rover, Inc.
Description: 460 VAC, 3-phase, 60 Hz, 10 kW electric heat ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than typical ECUs. Built exclusively with COTS components, the UL series ECUs are capable of operating in ambient temperatures from
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Air Rover, Inc.
Description: ruggedized, 208~230 VAC, 1-phase, 60 Hz ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a capable of multiple fast deployments from one system, and are designed to operate in ambient temperatures from -30°F to 150°F.
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Air Rover, Inc.
Description: High temperature portable air conditioner, 208~230VAC, 3-phase, 60Hz, 36,000BTU/Hr The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants,
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Air Rover, Inc.
Description: Portable air conditioner, 208~230VAC, 1 phase, 60Hz, 24,000BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: HDT Global
Description: The 5-Ton Basic ECU provides an efficient 60,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector switch. Modes of operation include ON-VENT-COOL-HEAT-AUTO. This unit is the 50Hz variant of
- Cooling Capacity: 59,999.99999999999 BTU/hr
- Voltage: 380/400 VAC
- Frequency: 50 Hz
- Features: Condensate Evaporator
Find Suppliers by Category Top
Featured Products Top
-
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
military, FieldLab “M” series success resulted in multi-year supply contracts with the US Marine Corps for $8.7m, followed by a $39.9m contract to supply FieldLab 58MA to the US Air Force. FieldLab’s (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
industrial user's and original equipment manufacturers in the medical, commercial, packaging, instrumentation, aviation, transportation, refrigeration/air conditioning and military fields. (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
room air conditioning and air handling (CRAC/CRAH), energy recovery ventilation (ERV), energy recovery units (ERUs), box- and roof-fans. E-Series impellers have the same external dimensions as existing impellers and a similar airflow/pressure mix, but system energy (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
. About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
-5, and EN 14986. Applications for Rosenberg USA products can be found in HVAC systems (evaporator and condenser fans), chillers and data center cooling, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/42200/230817676-MIT.pdf?sequence=2
Most applications for these military air conditioners are for portable shelters such as tents , vehicle mounted and transportable enclosures (buildings use the much more economical commercial units).
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… natural_resources_N|1 assist_N|2 privately_R|4 financed_J|1 skeet_N|1 grassroots_J|1 promotional_J|2 man_hour_N|1 exploding_J|1 primed_J|2 camp_V|6 seagull_N|1 bluefish_N|1 campground_N|4 umbrella_tent_N|1 wall_tent_N|1 cottage_tent_N|1 pup_tent_N|1 pop_ tent _N|1 camper_trailer_N|1 parachute_N|2 sunshade_N|2 … … resort_N|1 tow_N|1 spice_V|1 logger_N|1 air _mattress_N|1 sleeping_bag_N|1 marriage_bed_N|1 unselfish_J|1 … … retired_person_N|1 spare_time_N|4 white-collar_J|2 conditioner _N|1 speculative_J|2 year-round_J|1 … … crofter_N|1 red_river_N|10 empire_N|3 grant_N|11 southward_R|3 headwaters_N|2 pacify_V|3 aborigine_N|1 anglo-saxon_J|1 settlement_N|14 winnipeg_N|1 mercenary_N|2 military _force_N|3 settler_N|10 fur_N|9 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… sunday_N|26 louisville_N|2 kentucky_derby_N|4 can_opener_N|1 subcontinent_N|9 kameez_N|2 kurta_N|1 butterfat_N|6 buttermilk_N|4 mill_N|25 cider_N|7 roll_of_tobacco_N|1 tagamet_N|1 building_block_N|3 cinder_N|3 pave_V|13 cipro_N|1 rotating_mechanism_N|4 opera_house_N|1 printed_circuit_N|2 expansion_slot_N|1 overload_V|2 periphery_N|5 antiquity_N|14 open- air _J|3 chariot_race_N|1 gladiatorial_J|1 canvas_ tent _N|4 reservoir_N|14 rainwater_N|6 soundbox_N|3 municipal_government_N|2 civilian_garb_N|1 military _uniform_N|11 clerical_J|11 garb_N|1 hinge_on_V|1 … … time_V|6 quilt_N|6 down_N|5 wrought_iron_N|4 pool_ball_N|1 stretchable_J|1 elbow_joint_N|2 hockey_player_N|11 power_station_N|2 vice_versa_R|11 ignite_V|28 windshield_wiper_N|2 air_ conditioner _N|1 instrument_of_execution_N|6 electrocution_N|2 …
-
Globalization and Environmental Challenges
… use hundreds of private contractors to supply the DoD and the troops stationed abroad, with support serv- ices ranging from food services to latrine cleaning, trucks to cots and tents , gymnasiums and showers, to generators and air conditioners , transportation, hous- ing, construction … … questionable clan- destine and security operations that would not fall un- der the military code or the …
-
noun.artifact (finlayson-gwc2014.zip)
which air is forced through the reeds by bellows) } { [ harness, verb.social:harness,+ verb.contact:harness,+ ] stable_gear … … barn,#p (a loft in a barn where hay is stored) } { haymaker, hay_ conditioner , farm_machine,@ (a … … or locomotive) } { headpiece, helmet,@ (a protective helmet for the head) } { headpin, kingpin1, bowling_pin,@ (the front bowling pin in the triangular arrangement of ten pins) } { headquarters, HQ, military _headquarters, military_installation,@ noun … … a couple of large tents ") } { headquarters1, central_office, main_office …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… the status of women'),(27612,'commission plan'),(27613,'commissionaire'),(27614,'commissioned'),(27615,'commissioned military officer'),(27616,'commissioned … … 28171,'comprehended'),(28172,'comprehendible'),(28173,'comprehensibility'),(28174,'comprehensible'),(28175,'comprehension'),(28176,'comprehensive'),(28177,'comprehensive examination'),(28178,'comprehensive school'),(28179,'comprehensively'),(28180,'comprehensiveness'),(28181,'compress'),(28182,'compressed'),(28183,'compressed air '),(28184,'compressed gas' … … 'conditioned stimulus'),(28495,' conditioner '),(28496,'conditioning'),(28497 … … 'cottage dweller'),(30416,'cottage industry'),(30417,'cottage pie'),(30418,'cottage pink'),(30419,'cottage tent '),(30420,'cottage …
-
Iraq orders vehicles, weapons and electronics from US
The Iraqi government has placed a Foreign Military Sale (FMS) request with the US government for vehicles … … aiming posts; 140,000 M16A4 magazines; 100,000 M4 weapons; 65 5K generators; 5,400 hand-held VHF radio sets; 3,500 vehicular VHF radio sets; 32 air conditioner charger kits; 32 air … … 600 large general-purpose tents ; 700 small command general …
-
data.noun (finlayson-gwc2014.zip)
n 0000 | a large tent shaped like a pyramid; can hold half a dozen people 04036017 … … 08215965 n 0000 + 02659254 v 0101 | living accommodations (especially those assigned to military personnel) 04038525 06 … … 01 radiator 2 002 @ 03513245 n 0000 #p 03514169 n 0000 | heater consisting of a series of pipes for circulating steam or hot water to heat rooms or buildings 04047719 06 n 03 air _ conditioner 1 A/C 0 air …
-
data.noun (edu.mit.mwe2011.zip)
… | the mechanical, magnetic, electronic, and electrical, devices making up a computer system 02798996 06 n 01 hardware 2 001 @ 03601456 n 0000 | major items of military equipment (as tanks or … … reeds set back in air holes and played by … … | a loft for storing hay 02804938 06 n 02 haymaker 0 hay_ conditioner 0 001 @ … … commander performs the functions of command; "his headquarters were a couple of large tents " 02808632 06 …
-
data.noun (finlayson-gwc2014.zip)
… a barn where hay is stored 04778986 99 n 02 haymaker e hay_ conditioner 4 001 @ … … 4 kingpin b 001 @ 03898642 n 0000 | the front bowling pin in the triangular arrangement of ten pins 04782707 63 n 03 headquarters 2 HQ 2 military _headquarters 2 005 @ … … a couple of large tents " 04783010 68 n … … as a lever (as in twisting rope) 04788870 28 n 01 heavier-than- air _craft e 008 …
Indicates content that may require registration and/or purchase.