-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Single Mode Multi Channel Fiber Optic Rotary Joint For Radar, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Application Filed Wind Turbines Tethered Drones ROVs (Remotely Operated Vehicles) Vehicle
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Platforms Packaging Machines Semi-conductor industry Our advantage 1. Product advantage: Multimode fiber optic rotary joint (FORJ) is passive and bidirectional, and allows the transfer of optical signals on two separate optical fibers across rotational interfaces.
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Single Mode Multi Channel Fiber Optic Rotary Joint For Radar, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Application Filed The Fiberoptic Rotary Joint (FORJ) is the optical
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: sensing systems, medical devices (OCTs), broadcasting and many other field applications where a twist-free fiber cable is essential. Our advantage 1. Product advantage: A single-channel multimode fiber optic rotary joint (FORJ), is passive and bidirectional,
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Fiber optic rotary joint provides the best solution for the data transmitting for rotary connections systems. It is suitable for application which needs transmitting large datas or signals from static device to rotary position when continuous or intermittent
- Number of Channels: 1 to 48
- Diameter: 0.26771668 to 3.6220492 inch
- Length: 0.8661422 to 9.7244147 inch
- Fiber Connector: FC
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: 726mm. In CENO company Multi-channel slip ring is meaning the slip ring with more than 50 channels, the kind of multi-channel slip ring can reach more than 500 channels. It could integrate small or big current, analog signal, digital signal, radio frequency
- Number of Channels: 158
- Maximum Speed: 0 to 50 rpm
- Insertion Loss: 0.7 to 0.1 dB
- Return Loss: 17 dB
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: used for the SR-4260 provide extended lifetime, a critical advantage in this type of application. The SR-4260 features high-current channels of up to 8A or 15A. A built-in encoder and a fiber-optic rotary joint are optional.
- Number of Circuits: 42
- Operating Speed: 40 rpm
- Maximum Current: 60 amps
- Operating Temperature: -67 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
Customizable Solutions: Support for various fiber sizes, jumper lengths, and custom fiber types, standard 1.1m fiber length available Product Overview Our fiber optic rotary joints (FORJs) are high-precision, high-reliability rotary transmission (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Main Application Field Cable Reel & Wire Winding Equipment Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Key identification terms: IP65 fiber optic hybrid slip ring, 4 channel fiber optic rotary joint, photoelectric slip ring, FORJ with electrical slip ring, military grade fiber optic slip ring. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Custom Single-Mode Multichannel Fiber Optic Rotary Joint (FORJ) for Radar Systems Overview Our custom single-mode fiber optic rotary joint (FORJ) is a high-performance non-contact optoelectronic connector engineered for critical radar applications. It (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
/ RF cable 1 Optional Fiber optic rotary joint / fiber cable 1 Optional Load mounting bracket 1 (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
2 channels (50A, customizable) Optical Channels 1 channel (supports single-mode/multi-mode fiber) Rated Voltage 0~240 VAC (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
rotary joints, or fiber optic rotary joints for uninterrupted signal transmission during rotation. Modular & Customizable Design: Modular structure allows for tailored configurations, including rotation speed, control interfaces, and accessories, to adapt to specific (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
environments Supports optional slip rings, RF rotary joints, and fiber optic joints for signal transmission Customizable specifications to meet specific application requirements Technical Specifications (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
?precision bearings support 24/7 continuous operation with extended service life. 360° Unlimited Rotation – Eliminates the need for drag chains or rotary joints (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Fiber Optic Rotary Joints-A Review
A brief summary will be presented of the design techniques utilized in these multichannel fiber optic rotary joints to transfer an optical signal acrossa rotary interface.
-
Gantry specifications for a dual modality imaging system for small animals
Data transmission will be handled by a multichannel fiber optic rotary joint that cross the rotating slip ring.
-
Patent Abstracts
Passive, Multi - Channel Fiber - optic Rotary Joint Assembly .
-
Bidirectional dynamic data transmission through a rotary interface
W. W. Koth and S. K. Nauman, ‘‘Proof-of-concept model of a multi- channel off-axis passive bidirectional fiber optic rotary joint ,’’ Proc. SPIE 931, 94–97 1988 .
-
Design of a multi-channel free space optical interconnection component
A multi - channel free space optical interconnection component, fiber optic rotary joint , was designed using a Dove prism.
-
Video / Data Transmission and Distribution in Turreted Vehicles with Situational Awareness Systems
Simple, robust Fiber Optic Rotary Joint (FORJ): The two channel FORJ is significantly simpler, lighter, and smaller than the typical multichannel FORJ (i.e., greater than two).
-
The Diversity Of Fiber Optic Rotary Connectors (Slip Rings)
Multiple channel fiber optic slip rings Interest in a multichannel optical slip ring results from the need for more than one channel to allow (1) the transmission of more data with or without wavelength multiplexing, (2) the option of replacing the … Conventional electrical slip rings are often composite devices where the rotational axis is occupied by a microwave, hydraulic, or pneumatic rotary joint .
-
Enabling Technologies Armored Vehicle Slip Ring
Multichannel On-axis FORJ Off-axis FORJ MCG began its development work on off-axis fiber optic rotary joints in the 1980s.
-
Aerospace grade fiberoptic components of bendable fiber and multi-channel fiber rotary joint
One example is that unlike electrical wire, conventional fiber optic cables can not be bent tightly without stress induced degradation in data signal and mechanical integrity. Another example is the lack of high reliability fiberoptic rotary joint that can transmit multi- channel data streams.
-
2004 IEEE MTT-S Exhibition guide
Fuerstenfeldbruck, Ik~aria,Gennany H. Koscbe, 7:7brtlqJ.E Rice Multi - channel micro- optic rotary joint (4-21 channels); non-contacting rotary joints for high data rate wanmission; innowtive slip ring so- lutions R-irh integrdtd RF rotary joints. Couplers, Optoela.mmic Components/ Fiber Optics, Printed CircuitBoar&, Signal Processing Conrponents,Swtemdsubsvstents, WuquidUViuveguide Components .
Indicates content that may require registration and/or purchase.