Products/Services for NDT Drying Oven
-
Ovens (industrial) - (487 companies)Industrial ovens are batch or continuous process enclosures or tunnels that are insulated and used for thermal processing. Ovens are lower temperature (usually < 1400 F) thermal processing units, usually without refractory insulation. Industrial...ApplicationCleanroomExternal Configuration -
Laboratory Ovens - (267 companies)Laboratory ovens are thermal convection appliances for use in laboratory, scientific, and industrial settings. Uniform heat distribution is often achieved by internal blowers which heat, dry, and cure substrates. Laboratory ovens are convection... -
Vacuum Ovens - (71 companies)...baking, brazing and soldering, burn-off, curing, drying, firing and sintering, foundry and melting, heat treating, hot pressing, industrial, and laboratory. Features common to vacuum ovens include a cooling system, shelving, racks, and carts, air... -
Reflow Ovens - (19 companies)Reflow ovens are used to perform reflow soldering of surface mount electronic components to printed circuit boards (PCB). Reflow ovens are electronic heating devices used to mount electronic components to printed circuit boards (PCB) using surface...
-
Nondestructive Testing (NDT) Equipment - (1158 companies)Non-destructive testing (NDT) equipment is used to detect, inspect, and measure flaws, bond integrity, and other material conditions without permanently altering or destroying the examined part or product. NDT equipment includes a wide variety... -
Solid and Dry Film Lubricants - (192 companies)Solid and dry film lubricants form a dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors. Extra pressure (EP) additives include...
-
Nondestructive Testing (NDT) Supplies and Accessories - (195 companies)How to Select Nondestructive Testing (NDT) Supplies. Image Credit: SENTINELTM. What are NDT Supplies and Accessories?. NDT supplies and accessories are components, ancillary equipment, standards, and consumable materials used in non-destructive...
-
Dry Material (Powders) Level Switches - (62 companies)Dry material (powders) level switches are used to measure levels of dry, solid materials via an electrical switching action. Dry material level switches are used to detect the level of dry materials along process lines, or in tanks or vessels...
-
Dry Material (Powders) Level Sensors - (133 companies)Dry material (powders) level sensors are used to measure levels of solid, dry materials in either continuous or point values represented with various output options. Image Credit: Carlton-Bates Company | First Sensor AG | CARLO GAVAZZI Automtation...
-
Nondestructive Testing (NDT) Probes - (106 companies)Nondestructive testing (NDT) probes and sensors include eddy current, ultrasonic, induction, hall effect and EMAT and other specialized transducers. They enable materials, components, systems and parts to be tested without limiting future usability...
Product News
-
Cincinnati Sub-Zero Products
Industrial Heating and Drying Ovens Advanced solutions for all of your heating and drying oven needs. Our complete industrial oven product portfolio consists of heating and drying ovens, tempering ovens, conveyor ovens, tempering ovens, vacuum ovens, sterilizing ovens, explosion resistant ovens, conveyor ovens and IR Infrared ovens provide the technology for your testing and production processes needs. With advanced user and product safety features, our ovens meet many safety and industry requirements including EN 1539, and AMS... (read more)Browse Ovens (industrial) Datasheets for Cincinnati Sub-Zero Products -
Guangdong Atmars Industry Co., Limited
Desktop oven Main classifications. Ordinary hot air tabletop oven. Single air duct hot air circulation, basic drying, dehumidification, and baking, with high cost performance. Precision tabletop oven. Double air duct uniform air supply, high temperature control accuracy, suitable for electronic component aging, glue curing, and precision sample testing. Dust-free tabletop oven (clean model). Built-in high-efficiency filter, suitable for clean rooms, semiconductors, and optical components. Nitrogen-filled... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Weiss Technik North America, Inc.
Heat Technology & Production Ovens Advanced Solutions for your Heat Technology & Production requirements. Weiss Technik 's complete portfolio of heating and drying ovens, tempering ovens, continuous ovens, production ovens and IR Infrared technology ovens provides advanced technology for your testing and production requirements. With advanced user and product safety features, our ovens meet many safety and industry requirements including EN 1539, and AMS 2750E or CQI-9. We have both pre-engineered and custom solutions. CONTACT (read more)Browse Ovens (industrial) Datasheets for Weiss Technik North America, Inc. -
Cincinnati Sub-Zero Products
Industrial Ovens with Superior Uniformity Our industrial heating and drying ovens are designed to test the limits of products or components under various degrees of heat, and in some cases, drying. HeatEvent ovens are designed for a variety of heating, drying, curing, sterilization and thermal testing applications across multiple industries. Some of these industries include rubber and plastics, compounds, electronics, medical, automotive, aerospace, pharmaceutical and optical. Features & Benefits. Smallest footprint with the large... (read more)Browse Ovens (industrial) Datasheets for Cincinnati Sub-Zero Products -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Industrial Oven Handling solvent-rich materials involves serious safety risks, as traditional ovens may trigger explosions or excessive internal pressure, endangering operators and disrupting production. This explosion-proof oven provides superior safety and performance: Triple explosion-proof design: explosion-proof port, reinforced door locks, and pressure leakage valves. Accurate temperature control: RT+20 C to 200 C, fluctuation +-0.3 -0.4 C, uniformity <= +-1.5 C, heat-up time <= 40?min. Durable... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Oven Core Advantages of Explosion-Proof Oven. 1. Strict Explosion-Proof Design for Absolute Safety. Adopting a full-set explosion-proof structure, including explosion-proof door, explosion-proof electrical components (heater, fan, controller), and built-in pressure relief device. All parts are strictly tested and certified to meet national and international explosion-proof standards, which can effectively prevent sparks, high temperature and static electricity from igniting flammable and explosive... (read more)Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Control Instruments Corp.
Reducing Fuel Costs in Process Ovens and Dryers Hot Air Ventilation. Reducing Fuel Costs in Process Ovens and Dryers white paper from Control Instruments. Many manufacturing processes must use chemical solvents in the production of their products. As a result, hot air dryers are frequently used as a means of evaporating those solvents. Moving and heating large amounts of air can be extremely expensive. Most think the first approach to cost control is reducing ventilation air to the point which just assures complete drying at the desired... (read more)Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
Harper International Corporation
Custom Ovens (Industrial) Harper International Corporation manufactures custom ovens to match your specifications. (read more)Browse Ovens (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Custom Laboratory Ovens Harper International Corporation manufactures custom laboratory ovens to match your specifications. (read more) -
Harper International Corporation
Custom Industrial Oxidation Ovens Harper's instrumentation improvements include a two-tier balancing methodology, responsive quench system and rapid cool down system, emissions monitoring, and inherently safer pressure relief system. Additionally, Harper's modular construction design is another advancement that sets us apart from the competition. Our ovens have shown a 90% reduction in labor versus similar field erection times into a full line pilot system (300mm). Additionally, Harper's proprietary research oven technology... (read more)Browse Ovens (industrial) Datasheets for Harper International Corporation
-
http://dspace.mit.edu/bitstream/handle/1721.1/49985/39055866-MIT.pdf?sequence=2
Conductivity of oven dried concrete stays close to zero over the entire measurement frequency range while air dried concrete shows a slight increase with increasing frequency. … GHz, which is more than four times the typical frequency range currently used in NDT of concrete.
-
http://www.ndt.net/article/dgzfp2011/papers/p29.pdf
Extended- NDT methods shall be able to detect quantitatively the moisture rate in the CFRP panels which … To design specimens with a reference dry state, specimens were also stored over days in an oven with air circulation at 60 °C.
-
http://www.ndt.net/article/ewgae2012/content/papers/12_Mahmoud_Rev6.pdf
A good correlation between attenuation factors ( NDT ) values and flexural strength values (DT). For moisture content, good correlation between AE count parameter with different moisture content cases (i.e. oven dry , air dry and saturated).
-
http://www.ndt.net/article/ndtce2009/papers/147.pdf
The SENSO program has provided an extensive NDT measurement database for many techniques, among which we have … Data concern eight different concrete mixes (with w/c ranging from 0.35 to 0.90) at different saturation rates, between dry (after having kept specimens at 105°C in oven until mass stabilization) and saturated.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43749/263936545-MIT.pdf?sequence=2
6-31 Curve-fitting results of the oven - dried hcp in the frequency range of 3 7-1 Overview of the FAR NDT . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.