Products/Services for NVH Matting
-
Noise, Vibration, and Harshness (NVH) Test Equipment - (48 companies)Noise, vibration, and harshness test equipment are equipment used to test and monitor noise, vibration, and harshness in mechanical and electrical systems. How to Select Noise, Vibration, and Harshness (NVH) Test Equipment. Noise, vibration... -
Industrial Floor Mats - (476 companies)Industrial floor mats include rubber mats and matting, modular floor mat systems, and other matting for traction, impact protection, worker ergonomics and comfort. They can include functional features such as ESD protection. Image Credit: U.S. -
Industrial Fabrics - (649 companies)Industrial fabrics consist of woven or non-woven cloth made from natural or synthetic materials. -
Synthetic Fibers and Fabrics - (485 companies)Synthetic fibers and synthetic fabrics consist of bulk fibers, yarns, woven cloth or other textile products manufactured from polymer-based materials such as polyamide (nylon), polyester, aramid, or other spun thermoplastics. -
Safety Mats - (159 companies)Safety mats are presence-sensing devices used to guard a floor area around a machine or robot. -
Anechoic Chambers - (39 companies)Anechoic chambers are specialized chambers designed for electromagnetic or sound waves.
-
Specialty Fibers, Fabrics, and Textiles - (523 companies)Specialty fibers, fabrics and textiles are based upon a unique composition, weave, or technology, and are designed for specialized applications.
-
Soundproofing and Acoustic Materials - (381 companies)Soundproofing and acoustic materials are used to attenuate, deaden, or control sound and noise levels from machinery and other sources for environmental amelioration and regulatory compliance.
-
Electrical Insulation and Dielectric Materials - (401 companies)Electrical insulation and dielectric materials includes various forms of materials that surround and protect electrical conductors and prevent unwanted current flow, leakage or crosstalk.
-
Refractory Services - (132 companies)Refractory services for manufacturing, installing and repairing refractory shapes or monolithic refractories.
Product News
-
Marposs Corp
NVH G-EAR—Noise Testing of Individual Gears Marposs showcases the latest evolution of its NVH G-EAR machine, a cutting-edge solution for gear measurement and testing. This recent development reflects the company 's ongoing commitment to improving the quality and performance of transmission components. With the now firmly established technology of hybrid (HEV) and full electric vehicles (EV), the noise of the drivetrain has become one of the major issues that every car manufacturer has to deal with. In BEVs, a silent gearbox not only... (read more)Browse Force and Torque Instruments Datasheets for Marposs Corp -
Marposs Corp
Leading-edge technology for gear NVH analysis The leading-edge technology for gear NVH analysis. Marposs NVH G-EAR tester offers what today gear manufacturers really need to complete their internal production quality inspection. With its solid and robust structure, the machine, which works on the Single Flank rolling action principle, is capable to test gears under high speed and torque conditions to evaluate surface defects, machining distortions and noise behavior on the individual component prior to the assembly into the gearbox. follow... (read more)Browse Nondestructive Testing (NDT) Equipment Datasheets for Marposs Corp -
Hottinger Brüel & Kjær A/S
Smarter NVH End-of-Line Testing from One source To help automotive manufacturers improve their acoustic, vibration and mechanical performance processes, Hottinger Br uel & Kj aer (HBK) has combined its NVH end-of-line (EoL) testing tool - Discom NVH production testing systems - with its torque measurement technology. EoL NVH testing plays a critical role in modern automotive manufacturing, verifying the acoustic and dynamic behaviour of every unit in production. To support this function, HBK 's NVH EoL solutions have been designed to detect... (read more)Browse Vibration Sensors Datasheets for Hottinger Brüel & Kjær A/S -
Ommatidia LiDAR
Experience the Future of Measurement! Q2 Laser RADAR: Integrated 3D Metrology and Vibration Analysis for Industrial Precision. This massively parallel laser technology revolutionizes non-contact, high-speed scanning across multiple industrial applications, including structural health monitoring (SHM), noise, vibration, and harshness (NVH) analysis, aerospace, and energy sectors. (read more) -
Zhejiang Lisheng Spring Co., Ltd.
Wave Springs for Electric Drive Systems Motor Bearing Preload & Reliability. Multi-layer wave springs provide precise axial preload between motor bearings and end caps, reducing axial play and preventing NVH (Noise, Vibration, Harshness) issues. Ensures stable rotor support, minimizes friction, and extends bearing service life under high-speed operation. Gearbox Vibration Reduction. Flexible wave springs absorb gear meshing vibrations, converting energy into elastic potential and offering damping effects. Reduces noise and enhances... (read more)Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Ommatidia LiDAR
The Game-Changer in 3D Vibrometry & Acoustics Massively Parallel FMCW Laser. NVH (Noise, Vibration, and Harshness) in Automotive Engineering. In the automotive industry, laser doppler vibrometry (LDV) is used to analyze how structural components vibrate and contribute to overall vehicle noise. It helps in detecting resonance frequencies and structural-borne noise sources from panels, dashboards, doors, and engine compartments. LDV assists engineers in optimizing materials and design, ensuring vehicles are quieter, more comfortable... (read more)Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
Ommatidia LiDAR
Understanding the Doppler Effect invaluable for vibration testing in fields like: Aerospace: For non-destructive testing of complete aircraft as well as critical components, ensuring structural integrity. Automotive: To evaluate NVH (noise, vibration, and harshness) characteristics. Rotary Machinery: To asses... (read more)Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
GGB
Bearing & Coating Solutions for Crane Applications Bearing & Coating Solutions for Crane Applications. In industrial industries where crane applications are being utilized, crane design engineers must manage a multitude of unique challenges from greasing systems, to sealing issues, to managing NVH. All these challenges pose big impacts on the operations bottom line. No matter the challenge, we 're committed to working alongside our partners to incorporate innovative and cost-effective tribological solutions. In this video, we review a seaport... (read more)Browse Industrial Coatings Datasheets for GGB -
Chengdu Leno Machinery Co., Ltd.
C45 Steel Gears: 55HRC Hardness, 98% Efficiency improved pitting resistance. Dynamic Balancing: Reduces vibration in high-speed applications up to 3000 RPM. Performance Advantages: High Efficiency: Maintains 98%+ mechanical efficiency at rated loads. Noise Reduction: 30% lower NVH compared to standard spur gears. Extended Service Life: 3x longer operational life in continuous duty cycles. Load Capacity: 15% higher torque transmission through optimized tooth design. Application Scenarios: Industrial Robotics: Precision motion control in articulated... (read more)Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Ommatidia LiDAR
Max-Speed Vibration Tests: Go Beyond Limits! range of Q-Series Laser Radar by over 10x --from 15.5 mm/s to 155 mm/s. This game-changing technology : ? Enhanced NVH (Noise, Vibration, and Harshness) testing. ? Precision analysis of reciprocating machines. ? Real-time monitoring of high-speed dynamic systems. ? Measurement of complex non-linear vibration problems... (read more)Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
-
Suppliers to the Ford Focus
… Gentex Interior Auto-Dimming Mirror Grupo Antolin Headliner Logistic services, Headliner Substrate, Lighting Consoles Hella Interior Lighting KSR International Brake Pedal Leggett & Platt Front Seat Back Suspension Mat, Front Seat Cushion Suspension Mat Over Mold Metaldyne NVH Control Components Rieter Carpets …
-
Strategies for Managing Vehicle Mass throughout the Development Process and Vehicle Lifecycle
… of removing features that customers may not be aware of but will miss if they have grown accustomed to them, such as under-the-seat heating ducts for rear seat passengers and insulation mats for reducing vehicle NVH (noise, vibration and harshness …
-
Supplying Hyundai Kia
Due to its ties with General Motors, in 2012, floor mat manufacturer AFS America (a subsidiary of NVH Korea) elected to open a facility in Columbus, Ohio, although its other major customers are Hyundai and Kia in Alabama and Georgia.
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Elastomeric Materials and Processes
… and cushioning components, sandal and slipper bottoms, sockliners and midsoles, swim fins, and winter and work boots; TPO bumpers, interior trim and rub strips, automotive interior air ducts, mats and liners, extruded hose and tube, interior trim, NVH applications, primary covering for …
-
NVH Product Development Process in the Indian Automotive Industry
To reduce the interior noise, Indian OEMs consider automotive interiors (such as seat covers, carpets, floor mats , dash board covers, and headliners) also as a part of NVH product.
-
Lirias: Normal-incidence sound absorption measurements by means of a small cabin
Exploiting an innovative test setup, designed and built at KU Leuven, full characterization of the NVH performance of lightweight constructions (as well composites, sandwich panels as trim multi-layered mats ) is possible, allowing for the identification of acoustic Insertion Loss, coupled vibro …
-
Daehan Solution
Bumper Stoppers, Carpets, Dash Inners, Dash Outers, Engine Cover, Fender Insulator, Floor Carpets, Headliners, Hood Insulators, Insulation Tunnel, Luggage Boards, Luggage Compartment Trim, NVH Products, Rear Package Tray, Rear Window Trim, Sun Visor, Trunk Lid, Trunk Mats , UnderCover, Wheel Housings .
-
Daehan Solution
Bumper Stoppers, Carpets, Carpets, Dash Inners, Dash Outers, Engine Cover, Fender Insulator, Headliners, Hood Insulators, Insulation Tunnel, Luggage Boards, Luggage Compartment Trim, NVH Products, Rear Package Tray, Rear Window Trim, Sun Visor, Trunk Lid, Trunk Mats , UnderCover, Wheel Housings .
-
The Feasibility of Downsizing a 1.25 Liter Normally Aspirated Engine to a 0.43 Liter Highly Turbocharged Engine
… EVO exhaust valve open HC hydrocarbon IVC inlet valve closed IVO inlet valve open K Kei KA knock amplitude KL knock limit L liter MAP manifold absolute pressure MAT manifold air temperature MBT … … NOX oxides of nitrogen NVH noise, vibration and harshness …
-
Advanced Engineering Materials III
The process: firstly preforme epidermis, place glass mat in the mold, and then injected polyurethane resin cured molding; polyurethane foam for sealing … … foam used as car and floor damping pad, is unique and sound insulation, vibration ( NVH ) innovative materials; rigid polyurethane …
Indicates content that may require registration and/or purchase.