Products/Services for NVH Microphone

  • Noise, Vibration, and Harshness (NVH) Test Equipment-Image
    Noise, Vibration, and Harshness (NVH) Test Equipment - (47 companies)
    Noise, vibration, and harshness test equipment are equipment used to test and monitor noise, vibration, and harshness in mechanical and electrical systems. How to Select Noise, Vibration, and Harshness (NVH) Test Equipment. Noise, vibration...
  • Measurement Microphones-Image
    Measurement Microphones - (73 companies)
    Measurement microphones are most commonly condenser microphones, which convert sound pressure to an output that is then converted into a reading such as sound pressure level (SPL). Measurement microphones are most commonly condenser microphones...
  •  
    Microphone Chips - (39 companies)
    Microphone Chips are integrated circuits (IC) microphones. Microphone chips are integrated circuits (IC) microphones and are usually mounted directly to a circuit board. A pressure-sensitive diaphragm is etched directly into a silicon chip...
  • Audio Microphones-Image
    Audio Microphones - (458 companies)
    Audio microphones are designed for sound reception and recording applications (speech and music). How to Select Audio Microphones. Image Credit: PCB Piezotronics, Inc. and RDI. Audio microphones are designed for sound reception and recording...
  • Foams and Foam Materials-Image
    Foams and Foam Materials - (581 companies)
    Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities.
  •  
    Headsets - (250 companies)
    Often, headsets are bundled with microphones for two-way communication. The main benefit of headsets is that they let users listen privately, and make it easier to hear in noisy environments. How to Select Headsets. Headsets are designed to hold...
  •  
    Audio Cables - (375 companies)
    Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output...
  •  
    Audio Mixers and Consoles - (195 companies)
    Audio mixers and audio consoles are units that combine signals from microphones and/or line level sources to produce a combined signal or signals. Audio mixers and audio consoles combine signals from microphones and/or line level sources to produce...
  •  
    Intercoms - (238 companies)
    Intercoms are an electronic communications system generally composed of fixed microphone/speaker units connected to a central control device. Intercoms are electronic communications systems that consist of fixed microphone/speaker units that connect...
  •  
    Audio Amplifiers and Preamplifiers - (395 companies)
    Audio amplifiers and audio preamplifiers are used to increase the amplitude of sound signals. Preamplifiers or preamps are designed to amplify low-level signal from a high-impedance device such as a microphone or instrument pick-up. After...

Product News

Conduct Research

DATS smoothing PROTOR runup vibration microphone Fourier aliasing P8000 strain gauge de-spike ENBW despike muffler gearbox strain gage engineering acoustic phaseless spikes Butterworth fatigue tachometer engine orders noise hammer accelerometer overall level suspension exhaust strain GPS torsional...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire