-
Supplier: PackLine West
Description: The NBM is a technologically advanced line of the Pack Line Fully Automatic Rotary Filling and Sealing machines with smooth indexor driven movement of 12-positions rotary platform. It makes the NBM machines the best solution for liquids, as well as for paste, granulated and powdered products.
- Machine Type: Filling / Packer Machines, Sealing Machines
-
Supplier: TriStar Plastics Corp.
Description: CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of
- Inside Diameter: 1 inch
- Outside Diameter: 1.25 inch
- Length: 0.625 inch
- Extreme Environment: Extreme Environment
-
Supplier: TriStar Plastics Corp.
Description: CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of
- Inside Diameter: 1 inch
- Outside Diameter: 1.25 inch
- Length: 0.625 inch
- Extreme Environment: Extreme Environment
-
-
Supplier: Matexcel
Description: Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Nuclear
- Type: Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Matexcel
Description: Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Nuclear
- Type: Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Matexcel
Description: Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Nuclear
- Type: Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Matexcel
Description: Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Nuclear
- Type: Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
Find Suppliers by Category Top
More Information Top
-
Fabrication and morphology of NbCx -C composite three-dimensinal netted fibers
The raw materials were commercial powders of Nb205 (99.95%),reactive carbon (99.99%),NaCl (99.95%) and sucrose (99.94%).
-
The Crystal Structure of NNb 2 O 5 , prepared in the presence of small amounts of LiF
The powder pattern contained only sharp lines and the positions of these were identical with the positionsof the correspondinglinesof the N- Nb205 powder patterns, obtain- ed from the material prepared in the different ways described above.
-
Idaho chemical programs annual technical report, fiscal year 1974
Powdered material such as 325-mesh Nb205 , became quickly suspended and was very effectively sparged.
-
Dielectric properties of Sr(Mg1/3 Nb2/3 )O3 -Ba(Mg1/3 Nb2/3 )O3 solid solution
The starting materials were BaCO3, SrCO3, MgO and Nb205 powders of high purity (> 99.9%).
-
Synthesis of Pb(Mg1/3 Nb2/3 ) O3 perovskite by an alkoxide method
The particle size of the starting materials , i.e. PbO, MgO and Nb205 powders , in the mixed-oxide process .
-
Growth and properties of doped stoichiometric Eu:Fe:LiNbO3 crystal
To grow the Eu:Fe:LiNbO3 crystals, Fe203 (75ppm) and Eu203 (0.lOwt%) were mixed into the mixing raw materials of 99.99% purity Li2CO3, Nb205 , K2C03 powders .
-
Growth and holographic storage properties of stoichiometric Ce:LiNbO3 crystals
To grow the Ce:LiNbO3 crystals, Ce201 (0.l0wt%) were mixed into the mixing raw materials of 99.99% purity Li2CO3, Nb205 , K2C03 powders .
-
Morphology and defect structures of novel relaxor ferroelectric single crystals Pb(Mg1/3 Nb2/3 )O3 −PbTiO3
Starting materials , in- cluding pure powders of PbO, MgO, Nb205 and TiO2, were synthesized to PMNT powders under about 1 200~C and then put in cylindrical platinum crucibles.
-
Properties of Molten Potassium Niobate System
Our experimental material was consisted of powders of KzC03 (spectral pure), Nb205 (purity 99.99%) and KNb03 crystal which was grown from the same purity.
-
Effect of buffer layer on the voltage responsivity of the pyroelectric thermal sensors prepared with PZT ceramics
Pyroelectric ceramics PSN-PT-PZ (1/47/52) were prepared by mixed—oxide technique, where PbO, Sb203, Nb205 , Ti02, and Zr02 powders were used as raw materials .
Indicates content that may require registration and/or purchase.