-
Description: General Digital offers optical bonding and optical film laminating services to enhance the optical performance of an LCD, OLED or Plasma display. Optically bonding an LCD, OLED or Plasma display improves both optical performance and durability. Optical Bonding is the affixing of two
- Coating: Antireflection, Filter, ITO, Protective
- Materials: Glass, Polymer
- Wavelength Range: IR, Visible
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Arnold Magnetic Technologies
Description: Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux
- Overall Width / OD: 4 to 12.5 inch
- Overall Thickness: 0.00008 to 0.01 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Battery / Fuel Cell, Biocompatible / Biomaterial, Oil and Gas
-
Supplier: Dontech Incorporated
Description: Displays (FED) • Light Emitting Diodes (LED) • Organic Light Emitting Diodes (OLED) • Liquid Crystal Displays (LCD)* • Plasma Displays *Circular polarizers are only typically used on LCDs when also using resistive touch screens. They must be properly oriented as the display’s output is
- Optical Polarizer: Circular Polarizer
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: laminating equipment, electronic semiconductor industry automation equipment; optoelectronic flat panel display (LCD/LCM/TP/OLED/PDP) industrial automation equipment, testing equipment, other non-standard automation professional equipment, etc. Product Naming Description 1.Product type:
-
Slip Rings - Ingiant gas-electric hybrid slip ring combination 4 channels 2A and 4 pneumatic channelSupplier: JiuJiang Ingiant Technology Co., Ltd.
Description: batteries, bonding equipment, laminating equipment, electronic semiconductors Industrial automation equipment; photoelectric flat panel display (LCD/LCM/TP/OLED/PDP) industrial automation equipment, testing equipment, other automated non-standard professional equipment, etc. Our advantage:
- Number of Circuits: 4
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: (LCD/LCM/TP/OLED/PDP) industrial automation equipment, testing equipment, other non-standard automation professional equipment, etc. Product Naming Description (1) Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: phone equipment, various laser equipment, coating machines, diaphragm coating equipment, packaging film equipment for soft-pack batteries, laminating equipment, electronic semiconductor industrial automation equipment; optoelectronic flat panel display (LCD/LCM/TP/OLED/PDP) industrial
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
Find Suppliers by Category Top
Conduct Research Top
-
Optical Bonding of LCDs, OLEDs and Plasma Displays
for use with elements which are rigid and may be substantial in size, while lamination is suitable for affixing a thin membrane, such as an antireflective-coated plastic film, to a more or less rigid substrate, such as an LCD, OLED, Plasma display, touch sensor or anti-vandal shield.
More Information Top
-
Low-cost organic light-emitting devices for general illumination
Why OLED lamination .
-
Energy‐recycling high‐contrast organic light‐emitting devices
luminous reflectance is even superior to that (~5–6%) of the conventional OLED laminated with the polarizer.
-
Microcavity Top-Emitting OLEDs Integrated with Microlens Arrays for Simultaneous Enhancement of Efficiencies, Color Performances and Reduction of Pixel Blurring
Fig. 6(a) and 6(b) show the pixel EL images of the top-emitting microcavity OLED and conventional bottom-emitting OLED laminated with microlens arrays.
-
18.1: Invited Paper : Roll‐to‐Roll Manufacturing of Printed OLEDs
In TEKES (the Finnish Funding Agency for Technology and Innovation) funded project IDOLED OLED lamination techniques into the smart cards were developed together with Gemalto, Tesa and University of Oulu.
-
P‐186: OLEDs Integrated with Solar Cells: High Contrast and Energy Recycling
Indeed such a SEIR reflectance is even superior to that (~5-6%) of the conventional OLED laminated with the polarizer, as can be seen from Fig. 2.
-
full scale ( Page 16 ) - offers from full scale manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : lcd repair machine, touch screen attaching machine, CTP LCM OLED laminating , lcd screen laminating ] .
-
Solution-Processed Organic Light-Emitting Diodes for Lighting
The n-doped EIL solution (PF:K) was utilized as an EIL to create a laminated OLED with the device structure and lamina- tion interface depicted in Fig. 5(b).
-
White organic light-emitting diodes: Status and perspective
The latter is seen in Figure 49 c), where the spectral outcoupling en- hancement factor is plotted as derived between reference and microlens laminated OLED .
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/81398
The latter is seen in Fig. 49(c), where the spectral outcoupling enhancement factor is plotted as derived between reference and microlens laminated OLED .
-
Thermoplastic packaging and embedding technology for ID-cards
Figure 9: Polyurethane Laminated OLED Smart Card on Contactless Reader.
Indicates content that may require registration and/or purchase.