-
Supplier: R. S. Hughes Company, Inc.
Description: The North respirator is packaged 1 per pack.
-
Supplier: Princess Auto Limited
Description: P100 Asbestos/Lead Respirator
-
Supplier: State Safety & Compliance
Description: "Uses a patented coaxial valving system. With this system, rather than exhaling hot, moist air through the same medium used to inhale, the worker breathes through separate intake and outflow channels."
-
-
Supplier: Wiper Master, Inc.
Description: The N99 is for a higher level of protection. Workers stay cooler with an exhale valve that reduces breathing resistance and hot air build up. Exclusive Dura-Mesh® shell protects filter media so it stays cleaner looking longer. Resists collapsing in heat and humidity so respirator holds its
-
Supplier: Wiper Master, Inc.
Description: The N99 is for a higher level of protection. Workers stay cooler with an exhale valve that reduces breathing resistance and hot air build up. Exclusive Dura-Mesh® shell protects filter media so it stays cleaner looking longer. Resists collapsing in heat and humidity so respirator holds its
-
Supplier: RS Components, Ltd.
Description: RS PRO P351 Disposable Respirator
- Features: Disposable
-
Supplier: RS Components, Ltd.
Description: Portwest P351 Respirator Mask
-
Supplier: Wiper Master, Inc.
Description: Uses a patented coaxial valving system for comfort and low maintenance. With this system, rather than exhaling hot, moist air through the same medium used to inhale, the worker breathes through separate intake and outflow channels.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Jackson Safety respirator is packaged 10 per box, 8 boxes per case, comes in red and meets NIOSH 42 CFR 84 standards.
-
Supplier: Wiper Master, Inc.
Description: Workplace applications including select OSHA substance-specific particle exposures in concentrations up to 10x the OSHA PEL (Lead, Cadmium, Arsenic, MDA). Features the 3M™ Cool Flow™ Exhalation Valve, comfortable foam faceseal and adjustable straps. Respirators are individually packaged. Do
-
Supplier: RS Components, Ltd.
Description: P2SL 2125 filter for respirator
-
Supplier: State Safety & Compliance
Description: respirator holds its shape longer. Suitable for most welding applications. Meets heat and flame resistance in accordance with ANSI/ISEA 110-2003 Section 7.11.1. If used for welding, wear appropriate eye and face protection."
-
Supplier: Newark, An Avnet Company
Description: RESPIRATOR, VALVED, P95; Safety Category:NIOSH; Protection Class:P95; Respirator Type:Valved; Product Range:Cool Flow 8000 Series RoHS Compliant: NA
-
Supplier: R. S. Hughes Company, Inc.
Description: The Jackson Safety respirator is packaged 10 per box, 8 boxes per case, comes in yellow and meets NIOSH 42 CFR 84 standards.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Jackson Safety respirator is packaged 10 per box, 8 boxes per case, comes in yellow and meets NIOSH 42 CFR 84 standards.
-
Supplier: State Safety & Compliance
Description: respirator holds its shape longer. Suitable for most welding applications. Meets heat and flame resistance in accordance with ANSI/ISEA 110-2003 Section 7.11.1. If used for welding, wear appropriate eye and face protection."
-
Supplier: State Safety & Compliance
Description: "Workplace applications include OSHA substance specific particle exposure in concentrations up to 10 x the OSHA PEL (Lead, Cadmium, Arsenic, MDA). Features the 3MÃ- Cool FlowÃ- Exhalation Valve, comfortable foam faceseal and adjustable straps. Respirators are individually packaged. Do not use
-
Supplier: TSI Incorporated
Description: The PortaCount® Pro+ Respirator Fit Tester can fit test SCBAs, respirators, N95, P1 and P2 respirators. The Best Fit Test is now the Fastest PortaCount® Respirator Fit Tester complies with new OSHA Modified CNC Protocols. LEARN MORE No other respirator fit tester
-
Supplier: RS Components, Ltd.
Description: A1 P3 P SL R Combined filter
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: 3M Particulate Respirator 8271, P95 80 EA/Case
-
Supplier: TSI Incorporated
Description: The PortaCount® Pro Respirator Fit Tester is the easy way to reliably fit test any tight-fitting respirators. The Best Fit Test is now the Fastest PortaCount® Respirator Fit Tester complies with new OSHA Modified CNC Protocols. LEARN MORE The PortaCount® Pro Respirator
-
Supplier: ENMET Corporation
Description: P/N 03462-001, AFS-50 Air Filtration System for Supplied-Air Respirators The AFS-50 Air Filtration System by ENMET is designed to provide workers with high quality breathing air from a compressor, when equipped with an optional CO monitor. The AFS-50 system incorporates a two-stage
- Maximum Air Volume: 50 SCFM
- Maximum Inlet Pressure: 150 psi
- Connection: 1/2" NPT
- Filter Type: Coalescing
-
Supplier: Newark, An Avnet Company
Description: 3M Performance Paint Prep Respirator N95 Particulate, 8210P2-DC, 2 eaches/pack, 12 packs/case
-
Supplier: Cole-Parmer
Description: • Protect your workers by clearly displaying areas that a respirator is required ANSI-style signs include a visual alert symbol (triangle with an exclamation point), a large symbol, and a hazard message. The large symbol gives a quick and easily understand indication of the potential hazard.
- Safety / Warning Type: Personal Protection (e.g., Hard Hat Required)
- Materials of Construction: Plastic / Film
-
Safety Labels and Signs - ANSI Sign, Danger-Wear Your Respirator, 14" x 10", Aluminum -- GO-50712-44Supplier: Cole-Parmer
Description: • Protect your workers by clearly displaying areas that a respirator is required ANSI-style signs include a visual alert symbol (triangle with an exclamation point), a large symbol, and a hazard message. The large symbol gives a quick and easily understand indication of the potential hazard.
- Materials of Construction: Metal
- Safety / Warning Type: Personal Protection (e.g., Hard Hat Required)
-
Supplier: Powell Electronics, Inc.
Description: 3M Half Facepiece Disposable Respirator
-
Supplier: Cole-Parmer
Description: Respirator Cartridges
-
Filter Elements - T105310 - Filter cartridge with P100 filter; Organic vapor/acid gas -- GO-81661-63Supplier: Cole-Parmer
Description: Respirator Cartridges
-
Supplier: DigiKey
Description: RESPIRATOR REPLACEMENT P100 FILT
-
Supplier: DigiKey
Description: P100 HALF-MASK RESPIRATOR, S/M
-
Supplier: Newark, An Avnet Company
Description: PARTICULATE FILTER, P95, 100/ CASE; For Use With:3M Half & Full Facepieces 6000, 7000 & FF-400 Series Reusable & 5000 Series Disposable Respirators; Product Range:2000 Series RoHS Compliant: Yes
-
Supplier: Liberty Glove & Safety, Inc.
Description: Dupont Proshield® 2 - Coverall, Zipper Front, Respirator Fit Attached Hood, Elastic Wrists, Ankles, And Waist, Storm Flap, White, Serged Seams
- Clothing Type: Coveralls/Body Suit
-
Supplier: 80 - 20 Marketing, Inc.
Description: Latex Free - 99% PFE Kimberly-Clark Fluidshield Mask With Splash Guard: Latex Free.These unique masks meet the industry's highest standard for facial protection against the penetration of blood and body fluids. Optically clear visor provides extra coverage and peripheral protection. A layer of
- Industry: Medical
- Features: Specialty / Other
-
Supplier: ENMET Corporation
Description: in most commercial or industrial processes which utilize supplied-air respirators. Features Compact Design Digital Display User Programmable Alarms and Relays 4-20 mA Output RS-485 Digital Communication Capability 100-240 VAC, 24 VDC Power Options "Intelli-Cal" Push-Button Calibration
- Operating Temperature: 32 to 122 F
- Display: Digital
- Instrument Type: Monitor
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Masks for Swine Flu
However, for a healthy person to keep from catching the virus, one would need to have a fit tested PAPR full face respirator with NIOSH particulate filter such P99 or P100.
-
Personal Protective Equipment for Chemical, Biological, and Radiological Hazards: Design, Evaluation, and Selection
… Determination of Particle Filter Penetration Determination of Particulate Filter Penetration (PAPR) Determination of Particulate Filter Efficiency Level for P100 Series Filters Against Liquid Particulates for Non-powered, Air Purifying Respirators Determination of Particulate Filter Efficiency Level for P99 Series Filters Against Liquid …
-
http://aaqr.org/VOL4_No1_July2004/5_AAQR-04-07-OA-0005_56-73.pdf
The National Institute for Occupational Safety and Health (NIOSH) lists nine categories of respirators (N95, N99, N100, P95, P99 , P100, R95, R99, and R100).
-
Code of Federal Regulations > Title 42 - Public Health > Public Health Service > [42 CFR Part 84] Approval of Respiratory Protective Devices
TEB-APR-STP-0052-Determination of particulate filter efficiency level for P99 series filters against liquid particulates for non-powered, air-purifying respirators .
-
Federal Register > Monday, January 26, 2015 > [80 FR 3891] Respirator Certification Fees
TEB-APR-STP-0052-Determination of particulate filter efficiency level for P99 series filters against liquid particulates for non-powered, air-purifying respirators .
-
Respirator
Respirator air filters for particle removal fall into three general certification classes of efficiency, as certified in the United States by CDC-NIOSH [solid particles (N95, N99, N100) and oil particles (P95, P99 , P100)] and internationally by the European Committee for Standardization …
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Guidance Documents > [FDBKF2010071312082348194 ] Pandemic ...
Particulate Respirator FilterType N95 N99 N100 R95 R99 R100 P95 P99 P100 .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Guidance Documents > [FDBKF2010071312080648188 ] Guidance ...
e.g., P95, P99 , P100) This rating is important in work settings where oils may be present … … filter efficiencies combined with the three oil designations lead to nine types of particulate respirator filter materials.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Pesticide Programs > Label Review Manual > [FDBKF2005011913383893954] Chapter 10 - W...
… Limitation section within PR Notice 98-9 for guidance on determining whether a respirator filter can still … P95/ P99 / P100 .
Indicates content that may require registration and/or purchase.