-
Supplier: Advantech
Description: 20-slot 7 ISA, 11 PCI, 1 PICMG/PCI,1 PICMG Backplanes Segments: 1 Slots: 7 ISA, 11 PCI, 1 PICMG/PCI,1 PICMG Size: 417 x 260 mm (16.42" x 10.24") PCI bridge: Pericom PI7C8150BMAE Primary PCI: 3 slots; Secondary PCI: 9 slots
- Features: Passive Backplane
-
Supplier: Advantech
Description: 20-slot 1 ISA, 17 PCI, 1 PICMG/PCI, 1 PICMG Backplanes Segments: 1 Slots: 1 ISA, 17 PCI, 1 PICMG/PCI,1 PICMG Size: 417x 260 mm (16.42" x 10.24") PCI bridge: Three Pericom PI7C8150BMAE Secondary: 6 slot/6 slot/6 slot Ordering Information:
- Features: Passive Backplane
-
Supplier: Advantech
Description: 14-slot 1 ISA, 11 PCI, 1 PICMG/PCI, 1 PICMG Backplane Segments: 1 Slots: 1 ISA, 11 PCI, 1 PICMG/PCI, 1 PICMG Size: 315 x 300 mm (12.4" x 11.8") PCI bridge: Pericom PI7C8150BMAE Primary PCI: 3 slots; Secondary PCI: 9 slots Ordering
- Features: Passive Backplane
-
-
Supplier: Advantech
Description: 14-slot 2 ISA, 10 PCI, 2 PICMG Backplanes Segments: 1 Slots: 2 ISA, 10 PCI, 2 PICMG Size: 315 x 260 mm (12.4" x 10.24") PCI bridge: Pericom PI7C8150BMAE Primary PCI: 3 slots;Secondary PCI: 7 slots Ordering Information: PCA-6114P10-0B2E
- Features: Passive Backplane
-
Supplier: Broadcom Inc.
Description: The PCI 9052 PCI I/O Accelerator provides low cost connectivity for PCI slave designs. It is specifically targeted at easing the transition of existing ISA designs to the more feature rich and performance oriented PCI bus. The PCI 9052 provides direct slave
- Pin Count: 160 #
- Device Type: Line / Bus Driver
- Technology: PCI
- Package Type: QFN
-
Supplier: Trenton Systems, Inc.
Description: 2 ISA slots plus 16 PCI slots, 1 CPU slot
- ISA Slots: 2
- PCI Slots: 16
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
-
Supplier: Trenton Systems, Inc.
Description: 2 ISA slots plus 16x64bit PCI slots and 1 CPU slot
- ISA Slots: 2
- PCI Slots: 16
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
-
Supplier: Rochester Electronics
Description: 82371 PCI-ISA Bridge
-
Description: 82371 PCI-ISA BRIDGE
- Device Type: Sensor Interface
-
Supplier: Lingto Electronic Limited
Description: 82371 PCI-ISA BRIDGE
- Device Type: Sensor Interface
-
Supplier: Trenton Systems, Inc.
Description: 6 ISA slots, 1 CPU slot, plus 6 PCI slots
- ISA Slots: 6
- PCI Slots: 6
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
-
Supplier: Trenton Systems, Inc.
Description: 12 ISA slots plus 6 PCI slots, 1 CPU slot
- ISA Slots: 12
- PCI Slots: 6
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
-
Supplier: Radwell International
Description: BRIDGE MODULE IN FRAME, PCI TO ISA, STACKABLE BUS STRUCTURE, ALUMINUM ALLOY / 6061 /TEMPER-T6, POLYURETHANE TOPCOAT FINISH, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: NEXCOM USA
Description: 14 Slot 64-bit backplane, support 64-bit/66MHz PCI x6 & 64-bit/33MHz PCI x6
- ISA Slots: 15
- PCI Slots: 4
- Power Connectors: ATX Power Connector
- Board Function: Active Backplane
-
Supplier: VAST STOCK CO., LIMITED
Description: Computer-On-Modules - COM ETX-module with AMD LX 800 with onboard 128 MB RAM and LVDS-graphics interface with 500 MHz, 128 kB L2-Cache, Companion Chip CS5536AD, ISA-bus via PCI to ISA-Bridge.
-
Supplier: AAEON Electronics, Inc.
Description: PC/104 Board Main Feature ISA Bridge (PCI-104 to PC/104) for PFM-800P USB 2.0 x 4 COM x 4 Application Vehicle Computer Industrial Control Box Transportation Aviation
- Features: Other
-
Supplier: Computer Express L.L.C.
Description: • Intel Core 2 Quad/Core 2 Duo LGA775 Processor FSB800/1066/1333MHz • DDRII DIMM 667/800MHz up to 4GB • 2 x SATA Ports, 1 x PATA Port, 1 x GbE LAN Port • PICMG 1.0 Specification • Support ISA from PCI Bridge IT8888G • 1 x RS-232 Port, 1 x RS-232/422/485 Port, 12 x
- RAM: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 95 %
- Removable Storage: Floppy Drive Support
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PCI TO ISA BRIDGE SET Product overview: W83629D from Winbond Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Device Type: Transceiver
-
Supplier: SIE Computing Solutions, Inc.
Description: Internal 2.5” HD Bays 150W AC or 250W DC Power Supply Celeron™ or Pentium® III SBCs 64MB to 512MB SDRAM 10/100 Ethernet, USB and Legacy PC Connectors Supports PCI cards with a maximum clock frequency of 33 MHz Supports +5 VDC and universal signaling environments Utilizes Intel® 21150
- Speed: 850 MHz
- RAM: 0.064 GB
- Operating System: Linux, Microsoft®
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES Eight channels of AC LVDT conditioning Full-bridge and Half-bridge LVDTs supported Offset and wide-range gain calibration pots Removable screw terminal blocks for easy connection and serviceability Use easily with PLC or PC-based Data Acquisition Non-multiplexed, simultaneous
- Operating Temperature: 32 to 149 F
- Features: Direct Backplane Interface, LVDT and RVDT Signal Conditioners
- Application: General Lab and Industrial
- Form Factor: Printed Circuit Board (PCB)
Find Suppliers by Category Top
Featured Products Top
-
computer standards including the latest versions plus PCI, EISA and ISA Learn More about EDAC’s Card Edge Connector offering at Heilind! (read more)
Browse PC Card Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
MSC expands its ETX module family with Atom CPU version
The board has a 32bit PCI bus interface and an enhanced ISA Bridge ( PCI / ISA Bridge ITE8888).
-
http://www-us-east.intel.com/assets/pdf/whitepaper/318244.pdf
PCI / ISA Bridge .......................................................................................7 2.1.1 .
-
http://www-useast.intel.com/design/chipsets/datashts/29061601.pdf
Typically, these blocks are mapped through the Primary PCI bridge to ISA space.
-
did you readme?
REMFDMA.INF - DISABLES FDMA ON PCI - ISA BRIDGE DEVICES .
-
http://www-cs.intel.com/design/chipsets/applnots/29220803.pdf
• Intel 82371AB/EB PCI to ISA bridge .
-
What is VIA Tech 82C586B (PIPC) PCI to ISA Bridge?
• What is VIA Tech 82C586B (PIPC) PCI to ISA Bridge ?
-
Low Fps - Techist - All Things Tech
VIA Standard PCI to ISA Bridge 5.1.0.190 .
-
http://www-us-east.intel.com/content/dam/doc/datasheet/82801ba-i-o-controller-hub-2-82801bam-i-o-controller-hub-2-mobile-datasheet.pdf
… processor to communicate via SM Bus — Slave interface allows an external Microcontroller to access system resources — Compatible with most 2-Wire components that are also I2C compatible I Supports ISA bus via external PCI - ISA Bridge I 360-pin EBGA …
-
The implementation of PCI Expansion ROM for raid controller card
PCI - ISA Bridge and PCI-PCI Bridge are commonly used bridges.
-
troubles with Toshiba and PCI/ISA bridge
• troubles with Toshiba and PCI / ISA bridge .
Indicates content that may require registration and/or purchase.