-
Supplier: Aitech Defense Systems, Inc.
Description: Flash Memory Hardware EDAC: Single-bit error correction and multiple-bit error correction, FPGA implementation based on modified hamming code Interrupt capabilities through a programmable CompactPCI interrupt pin 33 MHz, 32-bit PCI Slave only CompactPCI Interface Nominal power
-
Supplier: Aitech Defense Systems, Inc.
Description: Up to 128 GB NAND flash memory in two (2) banks. Up to 128 GB NAND Flash Memory in Two (2) Arrays Transfer rate of up to 130 MB/s High Performance Flash Controller Low Power Consumption PCI Rev. 2.3 Compliant Supporting 64-bit @ 66 MHz Wind River VxWorks &
-
Description: well as Microsoft Windows drivers Technical Specs Processor Intel® Xeon® D-1700 series (formerly Ice Lake-D) processors SKUs available with native extended temperature support Memory 48 GB of DDR4 ECC SDRAM in three channels 32 GB of SLC NAND flash 64 MB NOR boot flash 64
- RAM: 48,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
-
-
Description: PCI interface to J1 and J2 PICMG 2.1 (Hot Swap support) PICMG 2.3 (PMC I/O to J3 and J5) PICMG 2.9 (dedicated IPMI controller) PICMG 2.16 (two 10/100/1000BASE-T Ethernet ports) XMC/PMC 33/66 MHz 32-bit PCI interface to PMC connectors x4 PCI Express Gen4-capable interface to J15
- RAM: 64,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
- Features: Other
-
Supplier: AAEON Electronics, Inc.
Description: 10/100/10000Base-TX Ethernet x 2 (Gigabit Ethernet Optional) Integrated AGP 4X 2D/3D Graphics Accelerator AC97 Codec Audio Daughter Board (Optional) Ultra ATA100 x 2, CompactFlash Type 2 x 1 USB2.0 x 5, COM x 2, Parallel x 1, IrDA x 1 ISA, PCI, PCI-Express Expansions ATX 2.1 ISA
- Operating Temperature: 32 to 140 F
- Communication Networks: Ethernet
- Hard Drive: IDE Interface
- Computer Bus: ISA / EISA, MULTIBUS® (I & II), PCI
-
Description: in four 32-bit channels x8 PCI Express Gen3 interface to P15 x8 PCI Express Gen3 interface or up to eight High-Speed Serial (HSS) ports to P16 19 LVDS to P16 26 LVDS to P14 (optional) 12 LVCMOS (1.8 V) to P14 (optional) Dual-QSPI FPGA configuration flash FPGA Development Kit
- Other Products: FPGA Module
- Technology: XMC
-
Description: and Valleyview processor. Features Intel® Atom™ E3800 family processors (formerly Bay Trail-I) XMC (VITA 42) module Conduction or air cooling Up to 8 GB of DDR3L-1333 ECC SDRAM Up to 32 GB of SLC NAND flash One x1 PCI Express Gen2-capable P15 XMC interface One x1 PCI Express
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® AtomTM
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: Accelerator AC97 Codec Audio Daughter Board (Optional) Ultra ATA100 x 2, CompactFlash Type 2 x 1 USB2.0 x 5, COM x 2, Parallel x 1, IrDA x 1 ISA, PCI, PCI-Express Expansions ATX 2.1 ISA High-driver Supports Up To 20 Slots 64mA Fan-out PICMG 1.0
- RAM: 32 MB
- Operating Temperature: 32 to 140 F
- Chipset: Intel® Chipset
- Ports: Parallel Ports, Serial Ports, USB
-
Supplier: ACCES I/O Products, Inc.
Description: supporting up to 288 MB flash memory for local OS and application programming. Fully adequate for most Ethernet I/O applications without limiting throughput. Advanced and Custom Systems Every application is different, and ACCES can easily tailor a system to a users specific needs.
Find Suppliers by Category Top
Featured Products Top
-
purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 128kB of embedded FLASH and 32kB of SRAM memory, a high-speed 12-bit 2.5MSPS analog-to-digital converter (read more)
Browse Motor Controllers Datasheets for Qorvo -
End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog (read more)
Browse Motor Controllers Datasheets for Qorvo -
. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
microcontroller-based power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 3.3 V I/Os, flexible clock sources, timers, a versatile 15-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
Flash memory. Before using it as a replacement for another SPI NOR device, engineers should verify the supply voltage, package dimensions, pin functions, command compatibility, Quad Enable behavior, device identification, protection-bit definitions, and firmware driver support. Matching capacity and pinout alone does not guarantee complete drop-in compatibility. (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 12-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
to 128kB of embedded FLASH and 32kB of SRAM memory, a high-speed 12-bit 2.5MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 3.3V I/Os, flexible clock sources, timers, a versatile 15-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32 kB of embedded FLASH and 8 kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (read more)
Browse Motor Controllers Datasheets for Qorvo -
-based motor control and drive SOC supporting a wide range of general purpose applications where cost and space are key. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo
More Information Top
-
Bios / Motherboard Request Board - Page 17 - DriverGuide - Support Forums. Windows 8 Drivers, Windows 7 Drivers, Windows XP Drivers, Driver Downloads and Drive...
DRIVER NEEDED: Intel pci flash memory HEL81I (Windows Vista) [IDE] .
-
Bios / Motherboard Request Board - Page 28 - DriverGuide - Support Forums. Windows 8 Drivers, Windows 7 Drivers, Windows XP Drivers, Driver Downloads and Drive...
DRIVER NEEDED: Intel pci flash memory HEL81I (Windows Vista) [IDE] .
-
Bios / Motherboard Request Board - Page 14 - DriverGuide - Support Forums. Windows 8 Drivers, Windows 7 Drivers, Windows XP Drivers, Driver Downloads and Drive...
DRIVER NEEDED: Intel pci flash memory HEL81I (Windows Vista) [IDE] .
-
Handbook of Data Intensive Computing
Certain manufacturers of PCI -e based flash drives developed special drivers that work around these limitations by using main memory as a buffer to write operations, but this could take significant amounts of valuable main memory which otherwise could be used to...
-
Booth 1123-FPGA-Based PCI Board Processes Real-Time Streaming Data - Nasa Tech Briefs
The development kit also includes Linux PCI device drivers and host utilities for loading FPGA bit streams and PPC405 elf files into SOE-4 flash memory .
-
Booth 1123-FPGA-Based PCI Board Processes Real-Time Streaming Data :: Aerospace & Defense Technology
The development kit also includes Linux PCI device drivers and host utilities for loading FPGA bit streams and PPC405 elf files into SOE-4 flash memory .
-
Booth 1123-FPGA-Based PCI Board Processes Real-Time Streaming Data
The development kit also includes Linux PCI device drivers and host utilities for loading FPGA bit streams and PPC405 elf files into SOE-4 flash memory .
-
Developing hardware-based applications using PRESENCE-2
The flash memory is programmed across the PCI bus, under host driver /API control, with a PROM (bit stream) file generated by the Xilinx ISE implementation tools.
-
A flexible COTS-based serial communications solution with high density memory storage
Power is converted from the 5 Volts DC input obtained from the compact PCI backplane to the voltages needed by the FPGA, flash memory , serial drivers and receivers, and other integrated circuits.
-
http://www-useast.intel.com/Assets/PDF/prodbrief/319615.pdf
•Development board •Memory (see Order Information) •HDMI and display port extension card • PCI extension card •80 GB SATA hard drive and DVD... ...•Power supply •Pre-installed jumpers •BIOS pre-installed in flash memory on the SPI interface • Drivers CD .
Indicates content that may require registration and/or purchase.