-
Supplier: Magma
Description: appear transparent to the host computer. Optimal method to enhancing your PCI Express I/O capabilities ExpressBox2 is an expansion chassis in 1U in height that provides 2 full-length PCI Express slots to the host. These chasses can be daisy-chained to provide as many
- Number of ports: 2
- Technology: PCI Express 1.1
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
-
Supplier: Magma
Description: The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server’s total I/O capability and limit the
- Number of ports: 4
- Technology: PCI Express 1.1
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
-
Supplier: Data Device Corporation (DDC)
Description: 106 Chapter 10 and Tx Inhibit Ideal for Flight Data Recorders On Board DMA Engine Reduces Host CPU Utilization Applications: Mission Computers Radios/Modems Displays and LRU's Digital Data Recorders Radar Systems/Situational Awareness
- Number of ports: 16
- Technology: PCI Express 1.1
- Standard Type: PCIe Bridge
- Form Factor: PCIe Standard Card
-
-
Supplier: Broadcom Inc.
Description: functions (VF)* + 1 physical function (PF) per ASIC vEngine™—I/O offload lowers CPU burden on host server, enabling support for more VMs vPath™—supports emerging I/O standards including Single Root I/O Virtualization (SR-IOV), Virtual Ethernet Port Aggregator (VEPA) and Virtual
- Supply Voltage: 1.2 V, 1.8 V
- Package Type: FCBGA
- Technology: Fibre Channel
- Device Type: Line / Bus Controller
Find Suppliers by Category Top
Featured Products Top
-
platform, the first model, Xtium3-CLHS PX8 supports the Camera Link HS® (CLHS) standard over the PCI Express™ Gen 4.0 interface. This single-slot, single (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
CPU core Arm Cortex-M3 Maximum CPU frequency (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Techist - All Things Tech - Really high CPU Temp, not overclocking, help!
PCI standard host CPU bridge 5.1.2600.0 .
-
USB Mass Storage Device Not Recognized (XP)
PCI Adapter Name: PCI standard host CPU bridge .
-
Computer Blackout after playing games | Techie7 - Free Technical Help
PCI standard host CPU bridge 5.1.2600.0 .
-
Techist - All Things Tech - Video Files
Name: PCI standard host CPU bridge .
-
Techist - All Things Tech - PCI System Managment Bus (Win98se)
PCI standard host CPU bridge .
-
AMD/Via/Cyrix Geode GX1 driver problems
PCI standard host CPU bridge .
-
No sound after formatting and restoring win98se.
Details: PCI standard host CPU bridge .
-
Eisystems 4431 Notebook/Laptop information - Free Drivers Download | Request and Support Forums
PCI standard host CPU bridge .
-
Audio Drive And resolution prob. | Techie7 - Free Technical Help
PCI standard host CPU bridge .
-
[RESOLVED] failed to initalize 3D audio. Emachines/ Rome total war game
Name: PCI standard host CPU bridge .
Indicates content that may require registration and/or purchase.