-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte FIFO Buffer. Compatible w/ MS-DOS,
- Data Rate: 920 kbps
- Number of Ports: 4
- Operating System: Linux, MS-DOS, Windows 2000, Windows NT, Windows? 95 and Windows? 98
- Host Bus: PCI
-
Supplier: Moxa Inc.
Description: Over 800 Kbps data throughput for top performance 921.6 Kbps maximum baudrate for super fast data transmission ADDC® provides automatic data direction control for RS-485 signals Transmit data up to 1.2 km with RS-422/485 128-byte FIFO and on-chip H/W, S/W flow control Compatible with 3.3/5V
- Number of ports: 2
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Standard Type: Networking Module, Serial Communication Module
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Eight-Port, RS-422 or RS-485 protocols Speeds up to 921Kbps Include type 16550 UARTs (optional 16850) Meets MD2 Low Profile PCI Bus Specification Breakout cable
- Number of ports: 8
- Form Factor: Full-Size PCI
- Technology: PCI
- Standard Type: Serial Communication Module
-
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Eight-Port, RS-422 or RS-485 protocols Speeds up to 921Kbps Include type 16550 UARTs (optional 16850) Meets MD2 Low Profile PCI Bus Specification Breakout cable
- Number of ports: 8
- Form Factor: Full-Size PCI
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Dual-port serial communications card for PCI bus Supports RS-232(PCI-COM2S only), RS-422, and RS-485 protocols Automatic control of RS-485 driver under
- Number of ports: 2
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
- Technology: PCI
-
Supplier: Cable Depot Inc.
Description: connected to the latest generation of PCs. USB behaves in a similar fashion to conventional bus ports (i.e., serial, parallel, PS/2), but since it does not require any IRQs, more devices can be attached to the system, and the problem of IRQ conflict is eliminated. The ADP3162 is a
- Network Equipment: Hub
Find Suppliers by Category Top
More Information Top
-
[RESOLVED] PCI Universal Serial Port
pci communications device is often a modem. try inserting your modem driver disk. the other may be your universal serial bus . if you have win98 or me install your motherboard dirvers, in win95(osr2 or higher) install the file usbsupp.exe. hope…
-
I challenge anybody to fix THIS problem.......!!!
PCI Universal Serial Bus = USB, not supported by Win95 unless you install a patch. .... Use Win98 with USB.
-
usb keyboard not workin in win98?
to your Win98 SE system. .... The second step is to disable the USB error detection function: start Control Panel -> System -> Device Manager -> " Universal Serial Bus controllers" -> "[Intel 82371AB/EB] PCI to USB Universal Host Controller" (using an Intel 440BX Pentium II/III/Celeron motherboard…
-
Compaq Laptop Modem Troubles
…spoke with Compaq support and they claimed that laptop is not compatible with Win98 and I need .... Although now when it boots up it also can't find the drivers for the PCI Bridge and the Universal Serial Bus .
-
Compaq Laptop Modem Troubles
…spoke with Compaq support and they claimed that laptop is not compatible with Win98 and I need .... Although now when it boots up it also can't find the drivers for the PCI Bridge and the Universal Serial Bus .
-
Multiplex Temperature Collecting System Based on Dual MCUs and USB 2.0
Currently, data acquiring system is connected with computer by PCI card or RS-232 serial communication bus . .... Since the criterion of the Universal Serial Bus was put forward by Compaq, DEC, IBM, Intel, NEC .... After Microsoft enhanced support on USB in WIN98 , the technology developed faster.
-
stack-dump problems(how to stop?)
are on this computer; PCI Bridge, PCI Universal Serial . .... Bus , PCI Multimedia Audio Device, and PCI Communication. .... it when I had another OS (i.e., win98 ) on this computer .
-
PCI Universal Serial Bus
"The PCI Universal Serial Bus device listed under the Unnamed Device section of the Device Manager has a problem". .... Do you even need usb (may want to upgrade to Win98 )?
-
FIC 503+ MB, Win95C, and USB????
I should probably upgrade to Win98 but I don't have the money, and I wouldn't want to .... Does it show up in DEVICE MANAGER under Universal Serial Bus Controller. .... PCI to USB Host .
-
Problems with KRNL386.EXE
(gets off milkcrate, heads back to Win98 forum). .... 3 PCI Universal Serial Bus .
Indicates content that may require registration and/or purchase.