Products/Services for PCMCIA HDMI Output Card
-
PCMCIA Cards and Accessories - (127 companies)PCMCIA cards and accessories follow standards developed by the Personal Computer Memory Card International Association (PCMCIA), an international standards body and trade organization. PCMCIA cards, or PC cards as they are commonly known, were...PCMCIA ProductTechnology StandardCard Form Factor -
Sound Cards - (47 companies)...interconnect (PCI), PCI Express (PCIe), IEEE 1394 or FireWire (Apple Computer, Inc.), or universal serial bus (USD). PCMCIA sound cards are also available. An acronym for Personal Computer Memory Card International Association, PCMCIA is a standard...
-
PCMCIA Card Readers and Writers - (23 companies)PCMCIA card readers and PCMCIA card writers allow a user to transfer data from or to a host computer to or from a PCMCIA card. These products derive their names from the Personal Computer Memory Card Association (PCMCIA), the organization... -
Video Cards - (186 companies)...model computers may accept a graphics card or video card as an expansion card that slides into a specific port on the computer. Video cards come with their own CPUs, which are designed to handle the graphical calculations necessary to run video... -
Frame Grabbers - (111 companies)...region or interest, strobe output, and acceptance or generation of video timing signals. Computer bus interface choices for frame grabbers include PCSI bus, ISA/EISA bus, VESA/Local bus, PC card/PCMCIA, Mac-Nubus, Mac-PCI, Sun-Sbus, STD bus, Multibus... -
Device Drivers - (88 companies)Device drivers are programs that provide the interface between general use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), drivers are often packaged as dynamic link library (DLL) files.
-
PCMCIA Modems and PCMCIA Fax Modems - (8 companies)...to data modems, but are designed to transmit and receive documents to and from a fax machine, or another fax modem. Both PCMCIA modems and PCMCIA fax modems take their name from the Personal Computer Memory Card Association (PCMCIA), the organization...
-
PCMCIA Serial Adapter Cards - (14 companies)PCMCIA serial adapter cards provide one or more serial ports to a host computer. They use a PCMCIA card bus to interface with the host, and add RS232, RS422, RS485, or other types of serial ports. PCMCIA is an acronym for the Personal Computer...
-
Serial Adapters - (142 companies)Differential. Differential. Drivers / receivers on one line. 1 / 1. 1 / 10. 32 / 32. Max. cable length (ft.). 50. 4000. 4000. Max. data rate. 20 kbps. 10 Mbps. 35 Mbps. Max. driver output voltage. +-25V. -0.25V to +6V. -7V to +12V. Table Credit: rs485.com...
-
PCMCIA Bus Interface Cards - (29 companies)PCMCIA bus interface cards translate the data from the PCMCIA bus to another bus, and vice versa. They are used to connect two otherwise incompatible buses. PCMCIA is an acronym for the Personal Computer Memory Card Association, the organization...
Product News
-
Shenzhen QH Industrial Co., Ltd
Display-port To HDMI 4K Converter Adapter Cable Specification. 1- Product: Display-port Male To HDMI Female 4K Converter. 2- Input: Display-port. 3- Output: HDMI. 4- Length: 23 CM/1 m~5 m. 5- Material: Plastic Molding. Feature. 1- Compliant with DisplayPort 1.2 specification. 2- Supports full DisplayPort link training. 3- Compliant to HDMI 1.4b specification up to 3.0Gbps. 4- Supports 4K x 2K and 1080p Stereo 3D HDMI formats. 5- Supports video resolutions up to 3840*2160@30HZ. 6- Supports Audio. 7- Auto Detect Monitor EDID. 8- Plug and play... (read more)Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Pleora Technologies Inc.
Display GigE Vision Video over HDMI or DVI Pleora's vDisplay HDI-Pro External Frame Grabbers are compact, solid-state products that eliminate PCs at display monitors in applications where size, weight, power, or reliability are critical considerations. The vDisplay HDI-Pro receives video data from GigE Vision compliant cameras and outputs it in real time with low, consistent latency over an HDMI/DVI interface. The external frame grabber consumes approximately 3.2 Watts (W), which dramatically reduces electricity costs in 24/7... (read more)Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Rego Electronics Inc.
DisplayPort & HDMI Combo Connectors DisplayPort & HDMI Combo Connector fits your compact idea perfectly~. In order to satisfy more and more demands by progressive innovative ideas to make things more compact fitting the market trend, we 've launched another combo type connector as more options to ensure more designers & engineers could be supported and assisted by our solutions, especially while they 've got space concern or limitation in their designs. Product Series -. - 2x1 port DisplayPort (Upper) & HDMI (Lower) combo type... (read more)Browse Audio and Video Connectors Datasheets for Rego Electronics Inc. -
Amphenol Communications Solutions
MiniDisplay Port & HDMI connectors These new connectors are designed and built to last to ensure a reliable transmission between display screens, cameras, computers. The new Rugged Display Solutions range covers protocols including: DisplayPort, HDMI. Implementing these new connectors is really quick and easy. Any standard DisplayPort or HDMI plugs or cordsets can be converted into a military-grade solution for harsh environments with high level of sealing and durability. More details regarding the technical features of each... (read more)Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
Unigraf
HDMI 2.1 10K Generator & Analyzer - UCD-422 Gen2 delivers advanced validation for HDMI 2.1 with dynamic, real-time features including: Variable Refresh Rate (VRR). Quick Media Switching (QMS). Auto Low Latency Mode (ALLM). Forward Error Correction (FEC). Display Stream Compression (DSC). Enhanced Audio Return Channel (eARC). Consumer Electronics Control (CEC 1.4b & 2.x). High-bandwidth Digital Content Protection (HDCP 1.4 / 2.3). Versatile HDMI 2.1b Test Tool. UCD-422 Gen2 provides two GPIOs via SMA connectors, one for input and one for output... (read more)Browse Automated Test Equipment Datasheets for Unigraf -
Rego Electronics Inc.
SD Card & Micro SD Card Sockets SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards. Our portfolio contains both the standard type and reverse type with push-push, push-pull and hinge versions. If you are unable to locate the product you're looking for, please contact us for assistance. SD... (read more)Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
Shenzhen QH Industrial Co., Ltd
High-Speed HDMI Cable Solutions Professional HDMI Cable Manufacturer. QH Industrial specializes in the manufacturing of HDMI cables, connector assemblies, and customized cable solutions for industrial and commercial applications. Key Feature. 1- High-Speed Transmission. 2- Excellent Shielding Performance. 3- Durable Cable Design. 4- OEM & ODM Customization. 5- Certified Manufacturing. Typical Applications. Our HDMI cable solutions are widely used in: 1. Industrial control equipment. 2. Medical device. 3. Security monitoring... (read more)Browse HDMI Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Qualtek Electronics Corp.
Elite 8K HDMI. Zero Compromise. Elite 8K HDMI - No Compromise. Experience ultra-fast, crystal-clear 8K video with Qualtek HDMI 2.1 Active Optical Cables -- reliable, lightweight, and future-proof connectivity designed for seamless high-speed data and immersive entertainment. Follow us on: Facebook. YouTube. LinkedIn. Qualtek Electronics Corp. Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies... (read more)Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Rego Electronics Inc.
CFexpress Card Host Connectors Product Series -. CFexpress card host connectors. Features & Benefits -. Available for right angle top mount. Save PCB space. Well-designed card locking mechanism - work under industrial shock and vibration conditions. High quality, high reliability. Target Market - Digital Still Camera, Consumer Products, Personal Computer, Server, Industrial Based Computers. More product announcements from REGO ELECTRONICS INC. (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Ellsworth Adhesives
Ellsworth Adhesives Line Card The Ellsworth Adhesives Line Card offers information on our company, technical distribution centers, value-added services offered, the divisions of Ellsworth Adhesives, ePlus Inventory Solutions, and a list of material manufactureres and equipment and accessories manufacturers. (read more)Browse Uncategorized Products Datasheets for Ellsworth Adhesives
-
ARMOR tablet computers
Type I/II PCMCIA available. .... I/O ports: 1 × serial, 1 × analogue RGB output (UXGA: 1600 × 1200), 3 × USB 2.0, 1 × MIC input … 3 × USB 2.0, RS-232 Port Audio Port, RJ-45 LAN, HDMI Display Port, Enhanced legacy .... Intel 802.11 b/g/n with Wi-Fi Direct Wireless carrier cards via ExpressCard/34 Slot (option) Bluetooth: v2…
-
vga card - offers from vga card manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : pcmcia wireless lan card, pcmcia ethernet card, pcmcia network card ]. .... Sell led lcd projector with AV/ HDMI /VGA/SD card/USB interefaces. .... CARD/VGA/HDMI Output terminal: stereo earphone, RV power source Menu Lanuguage:As per customer's requirment Power ...
-
1GB SD - 1GB SD Manufacturers, Suppliers
Kingston 128GB Class 10 SD XC Memory Card pcmcia memory card ,card usb,psp memory stick,memory cards for digital cameras,cheap memory cards,mmc memory card,sdxc memory cards,phone memory card,secure digital card... .... CPU Amlogic S905 Quad Core ARM Cortex A53 2GHz GPU Penta-core Mali-450MP GPU 750MHz, Memory DDR3:1GB Flash Nand Flash:8GB WiFi IEEE 802.11 b/g/n Moudle Aluminium: Black Color I/O 1* HDMI 4K*2K UHD Output , HDMI...
-
Application guide
HDMI . .... PCMCIA . .... IC card or CI module. .... AV outputs .
-
PCI Express / Interfaces / Development
Supported on PCI, CompactPCI, PMC, PCI Express, PC/104, PC/AT, PCMCIA and ExpressCard platforms, this flexible application software .... Variable voltage output is optionally available. .... ETX/XTX Development BoardATX form factorDisplay type: LVDS, DVI, VGA, TV outExpansion: 2 Express Card , 3 PCI, 1 .... VGA, HDMI , 24-bit LVDS1 SATA/SATA-DOM, 1 RJ-45, 2 USB 2.0, 2 CAN bus…
-
Ainol Novo 7 Tornados 16GB Tablet PC from Wetech Global LTD, China
PCMCIA Expansion:. .... Micro SD card /T-FLASH(Support 16G MAX). .... HDMI :. .... Input/ Output Connectors .
-
Mini Usb Connector - Mini Usb Connector Manufacturers, Suppliers (Page 21)
Connectors Analog audio output ; mini DVI Speakers Built-in stereo PCMCIA Slots None USB 2.0 Ports 1 IEEE 1394 FireWire Ports None Parallel Ports None Game Ports None Laptop Weight Ultraportable (5.5 lbs. or less) Battery LifeNot available Pointing Device .... Picture: JPG Frame Rate: 10/20/30 FPS Storage: SD/MMC card up to 64 GB Record Mode: Cycle Cycle .... Mini HDMI TO VGA Adapter Female To Male Adapter .
-
Malaysia Networking Device, Malaysia Networking Device Manufacturers
[ Related Keywords : cpu, graphics card , computer processor, hard drive ]. .... Networking None Wireless Networking Wirelss-A+B+G+N Bluetooth-Enabled Yes S-Video Outputs None Additional Audio/Video Connectors Analog audio output; mini DVI Speakers Built-in stereo PCMCIA Slots None USB 2.0 Ports 1 IEEE 1394 FireWire Ports None Parallel … LED Backlit - 50 inch - High Definition - Smart TV - 1080p - 1920 x 1080 - 3 HDMI port - 45.2…
-
Extender
PC ExtenderCard⢠- PCMCIA Extender Card . .... ST-C6HD-HDBT - HDMI HDBase-T Extender with IR. .... The 6623A Series consists of a family of range extenders, with available current outputs from 3 Amps…
-
Engine / Windows
PCCD-A429 and ECD54-A429 - ARINC PCMCIA /PCCARD & PCI ExpressCard 54mm Cards . .... By simulating the magneto's high output voltage, the E5 instantly identifies both good and defective cables. .... 720p video encode hardware engineLCD, Touch, UART, I2C, I2S, SPI, GPIO, USB, VGA, HDMI I/O interfaceSupports SATA…
Indicates content that may require registration and/or purchase.