-
Supplier: M&H Plastics
Description: PETG/PCTG/PVC Bottles Neck Finish: 24/410
- Height: 5.71 inch
- Materials: Plastic
- Type: Bottle / Jar
- Volume Capacity: 0.0563 gallons
-
Supplier: M&H Plastics
Description: PETG/PCTG/PVC Bottles Neck Finish: 24/415
- Height: 7.2 inch
- Materials: Plastic
- Type: Bottle / Jar
- Volume Capacity: 0.0708 gallons
-
Supplier: M&H Plastics
Description: PETG/PCTG/PVC Bottles Neck Finish: 24/410
- Height: 5.35 inch
- Materials: Plastic
- Type: Bottle / Jar
- Volume Capacity: 0.0568 gallons
-
-
Supplier: M&H Plastics
Description: PETG/PCTG/PVC Bottles Neck Finish: 24/410
- Height: 4.76 inch
- Materials: Plastic
- Type: Bottle / Jar
- Volume Capacity: 0.0568 gallons
-
Supplier: MCG - Performance Polymers Division
Description: -sourced solutions, and is also proposed including up to 70% PIR/PCR (post industrial recycling / post consumer recycling). EXTENSIVE DESIGN POSSIBILITIES TEFABLOC™ offers chemical compatibility with many polymers including ABS, SAN, ASA, PC, PS, PP, PE, PCTA, PCTG, PET, PBT, PMMA
- Compound Type: Extrusion Grade Resin, Molding Resin
- Features: Flame Retardant (e.g. UL 94 Rated)
- Industry: Automotive, Electronics, Electric Power, Medical / Food (FDA)
- Material Type / Grade: Thermoplastic
Find Suppliers by Category Top
More Information Top
-
Work of Fracture and Strain-induced Cold Crystallization Behavior of Amorphous Copolyester Sheets
MDSC results It was demonstrated also by MDSC that the plastic zone in PCTG was formed by cold drawing [6].
-
Styrene-Acrylonitrile (SAN) Resins
SAN is also used for IV parts, although most IV connectors and valves are made from other plastics , including clear ABS, polycarbonate, acrylic and polyester (PETG and 1,4-cyclohexane dimethanol polyethylene terephthalate, glycol-modified [ PCTG ]).
-
Polymer Blends Handbook
The vast majority of blends of PC with engineer- ing resins involve PET or PBT (BCT 4201, from Toray, Dialoy™ P from Mitsubishi Rayon, Ektar™ MB (with PCTG ) from Eastman, Mak- roblend™ … … BASF, Valox™ from GE Plastics , Xenoy™ 1000 from GE …
-
Nomenclature of Polymers
… LLDPE MCLCP MDPE MEC MEKP MHEC M-PVC NHFR NHT OPP OPS PA 6 PA 6.6 PAAM PAC PAES PAMS PANI PAS PASA PASU PBI PBO PBZT PCTG PCU PDMS PEDT PEG … … Polymer Acrylonitrile-styrene-acrylate plastic (ISO 1043-1: ASA …
-
ZASMHBA0003281
Plastic (a) PC PC + PET PCTG + 30% GF PET + 30% GF PET + 30% GF + mica PC + 10% aramid PA …
-
On the plane-strain essential work of fracture of polymer sheets
Fig. 1 Broken halves of a DDEN-T specimen of PCTG with 1≈10 mm after tensile impact The plastic zone formed owing to tensile impact is highly constrained, as expected.
-
Acrylic Resins and Plastics
… in selected applications include styrene-acrylonitrile (SAN), thermoplastic copolyesters (i.e., PETG and PCTG , which are glycol … Methyl methacrylate (MMA) is the primary monomer used in acrylic plastics .
-
Bill Of Materials - imagotag G1 2.0
Plastics and Elastomers 1, > PCTG < .
-
Dimethyl Terephthalate (DMT) and Terephthalic Acid (TPA)
Eastman also markets copolyesters based on PCT, such as PCTA (DurastarTM ) and PCTG (EastarTM ). For additional information on regenerated solid-state resins see the CEH Plastics Recycling marketing research report.
-
D5927 TPES112G30 ASTM
PCTG Plastics , thermoplasts .
Indicates content that may require registration and/or purchase.