-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this standard wall extruded PTFE Heat Shrink? It's high continuous temperature range make it perfect for military applications in electrical sheath insulation Super lubricious, it offers extreme chemical resistance and the lowest coefficient of friction of any
- Sleeving: Shrink Tubing
-
Supplier: Conax Technologies
Description: Designed for immersion in corrosive fluids, this thermocouple or RTD assembly features a PTFE-coated sheath for increased corrosion protection. Leadwires are mechanically protected by a stainless steel braid (T4). The assembly is normally terminated with a Conax Technologies PJ male
- Probe Features: Available as an Assembly
- Sensor Termination Type: Plug or Quick Connect
- Features: RTD, Thermocouple
- Probe Configuration: Straight Probe
-
Supplier: National Wire & Cable Corporation
Description: Single Conductors with Polytetrafluoroethylene (PTFE) Insulation National Wire & Cable Corp., manufactures a standard line of INSULATED multi-conductor signal and control cables designed for extreme environments and rough usage. Construction is widely used in aerospace and industrial
- Number of Conductors: 7 to 60 #
- Operating Temperature: 55 to 75 C
- North American (AWG): 16 to 24 AWG
- Product Category: Bulk Cable
-
-
Supplier: National Wire & Cable Corporation
Description: National Wire & Cable Corp., manufactures a standard line of Polytetrafluoroethylene (PTFE)INSULATED multi-conductor signal and control cables designed for extreme environments and rough usage. Construction is widely used in aerospace and industrial applications requiring a near-ultimate in
- Number of Conductors: 7 to 60 #
- Rated Voltage: 3.4 kilovolts
- Operating Temperature: 55 to 75 C
- North American (AWG): 16 to 24 AWG
-
Supplier: Cole-Parmer
Description: Applications: Chemical; Industrial.| Characteristics: Ultra-violet (UV) stabilized polypropylene braided sheath covers a convoluted Chemfluor
PTFE tube. Easy-to-bend, chemical resistant, and won't conduct internal heat as readily as meallic braided hoses. The tightly - Inside Diameter: 0.5 inch
- Outside Diameter: 0.84 inch
- Working Pressure: 250 psi
- Maximum Vacuum: 29.9 in Hg vac
-
Industrial Hose - Polypropylene-Braided Convoluted Chemfluor PTFE Hose; 6 ft L; 1" ID -- GO-95752-22Supplier: Cole-Parmer
Description: Applications: Chemical; Industrial.| Characteristics: Ultra-violet (UV) stabilized polypropylene braided sheath covers a convoluted Chemfluor
PTFE tube. Easy-to-bend, chemical resistant, and won't conduct internal heat as readily as meallic braided hoses. The tightly - Inside Diameter: 1 inch
- Outside Diameter: 1.45 inch
- Working Pressure: 250 psi
- Maximum Vacuum: 29.9 in Hg vac
-
Supplier: Cole-Parmer
Description: Applications: Chemical; Industrial.| Characteristics: Ultra-violet (UV) stabilized polypropylene braided sheath covers a convoluted Chemfluor
PTFE tube. Easy-to-bend, chemical resistant, and won't conduct internal heat as readily as meallic braided hoses. The tightly - Inside Diameter: 0.5 inch
- Outside Diameter: 0.84 inch
- Working Pressure: 250 psi
- Maximum Vacuum: 29.9 in Hg vac
-
Supplier: Cole-Parmer
Description: Applications: Pharmaceutical, chemical; food and beverage handling.| Characteristics: Stainless steel braided sheath covers a smooth Chemfluor
PTFE static dissipating conductive tube. This smooth inner tube is up to 33% thicker than most manufacturers, which yields - Inside Diameter: 0.5 inch
- Outside Diameter: 0.666667 inch
- Working Pressure: 2,000 psi
- Maximum Vacuum: 29.9 in Hg vac
-
Supplier: TE Connectivity
Description: Sheath Style : Standard Stainless Steel Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Copper Tip / SS Sheath Lead Wire Style : PTFE Insulated RTD Sensor Type : Bearing Probe Resistance Tolerance @ Reference
- Element Material: Platinum
- Features: RTD
-
Supplier: Newark, An Avnet Company
Description: CABLE STRIPPER, DISMANTLING, 19MM-40MM; Stripping Capacity AWG:-; Stripping Capacity Metric:19mm to 40mm; For Use With:19mm to 40mm Round PVC Cable , Rubber, Silicone & PTFE Sheaths; Product Range:-; SVHC:No SVHC (27-Jun RoHS Compliant: NA
-
Supplier: RS Components, Ltd.
Description: type K thermocouples with shrunken active zone. Hot solder insulated from the earth. Inconel 600 sheath. Junction ∅ 5 mm, length 35 mm. Extension cable PTFE- / copper braid / PTFE- insulated, length 1 metre. Thermocouple Type = K Probe Length = 500mm Probe Diameter = 1mm Probe
- Length: 19.68505 inch
- Thermocouple Type: K
-
Supplier: ValueTronics International, Inc.
Description: PTFE encapsulated tip that is just 3 mm (0.12 in) in diameter and a PTFE coating that makes it impervious to most liquids, the PTFE Probe is handy for measuring in a wide variety of applications, including bio-pharmaceuticals. It's even immersible to nearly 20 feet and flexible
-
Supplier: Conax Technologies
Description: Conax Technologies’ wirewound platinum RTD assemblies feature a wirewound element encased in either a stainless steel or Inconel 600 sheath. The RTD’s nickel leadwires are supported and insulated throughout the sheath with densely compacted high-purity magnesium oxide. This allows the
- Sensed Temperature: -328 to 1,472 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Reference Resistance: 10 Ohms, 100 Ohms (Most Common), 1000 Ohms, 120 Ohms, 200 Ohms
- Probe Features: Available as an Assembly
-
Supplier: Process Technology
Description: Compatible with many aggressive chemistries. FEATURES Heavy wall fluoropolymer sheath (PTFE) covered stainless steel element reduces permeation. Low watt densities of 10 watts/square inch (1.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m)
- AC Voltage Required: 120 to 480 volts
- kWatts: 1 to 6 kW
- Watt Density: 10 W/in²
- Immersion (Heated) Length: 9 to 34 inch
-
Supplier: Freudenberg Sealing Technologies
Description: Upon request, the Simmerring® Oil Seal with an elastomer outer sheath is provided to the customer with an additional dust lip seal (SL) against moderate to average accumulation of external dirt. In addition, the Simmerring® Oil Seal is available as a registered trademark of Freudenberg
- Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Seal Orientation: Internal / Rod Seal
- Features: Oil / Grease Seal
-
Supplier: OMEGA Engineering, Inc.
Description: with stainless steel ferrules. A stainless steel ferrule deforms and becomes permanent. If it is required that the probes be installed several times at different depths in the feedthrough, PTFE ferrules should be used. PTFE ® ferrules will not deform the probe sheath, allowing
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation
- Feedthrough Mount: Threaded Mount
-
Supplier: Process Technology
Description: Alerts operators to identify and remedy the cause of overtemp conditions. FEATURES The Protector 1 overtemperature control system utilizes a heat sensitive fuse to detect overheat conditions. The protector, placed inside a thermowell, positioned in contact with the heater sheath, will cut
- Cutoff Temperature: 82 to 150 C
- Thermal Cutoff Style: Radial Leads
-
Supplier: Tradeport Electronics Group
Description: to ITS-90 up to max temp 660.323°C (F.P.Aluminium). R(Ga)/R(tp): Ratio not less than 1.11807. R(Me)/R(tp): Ratio not greater than 0.844235. Gas Filling: Dry air at 1/3 atmosphere. Dimensions: Sheath - diameter 6.5 to 7.5 length 480 mm / Head - diameter 23 mm length 60 mm Overall length: 540
- Display: Digital Readouts
- Mounting Options: Portable or Hand Held
-
Supplier: Process Technology
Description: Element Purge: Small amount of clean dry air (CDA) or N2 gas flows between the metal grounded element and the PTFE sheath. Purge minimizes potential for ionic contamination. Removes chemical permeation for longer service life OPTIONS AVAILABLE (CONSULT FACTORY) Horizontally mounted
- Maximum Operating Temperature: 410 F
- Heating Capacity: 1 to 18 kW
- AC Voltage Required: 200 to 600 volts
- Watt Density: 10 W/in²
Find Suppliers by Category Top
Featured Products Top
-
feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
pressures combine to create challenging environments. Employing PEEK® as a sealant material, the HPG fitting offers unique properties, such as chemical resistance rivaling PTFE, higher operating temperatures, a lower expansion rate, and little to no cold flow. Element diameters range (read more)
Browse Sealing Glands Datasheets for Conax Technologies
More Information Top
-
A possible role of initial cell death due to mechanical stretch in the regulation of subsequent cell proliferation in experimental vein grafts
The length of the PTFE sheath was designed to match that of the jugular vein under in vivo venous blood pressure.
-
JAMA Network | JAMA Surgery | Pedicled Bone Flap Formation Using Transplanted Bone Marrow Stromal Cells
It was encircled by 2 concentric layers of lamellar cortical bone; the first of these sat immediately adjacent to the pedicle, whereas the second lay further out against the inner wall of the PTFE sheath .
-
Development of interventional whole body hyperthermia system: Part I: Device fabrication and performance
evaluation
For this purpose, the surface of the needle is en- tirely coated with a polytetrafluoroethylene ( PTFE ) sheath (diameter/thickness, 2.3 mm/0.2 mm), which is an ideal bio-compatible material for medical application.
-
Selected abstracts from the eighth annual meeting of the society of microsurgical specialists, September 12–14, 1991, medical college of Wisconsin, Milwaukee, ...
Direct coaptation was per- formed followed by coverage of the repair site with 10 mm vein or PTFE sheaths , or no sheath.
-
E-PTFE in rabbit knee-joints
Ftgure 1 (a) Scanning electron micrograph of an e- PTFE sheath .
-
Control valves
Soft material with a PTFE sheath .
-
Magnetic air capsule robotic system: proof of concept of a novel approach for painless colonoscopy
The channel for lens rinsing is a polytetrafluoro- ethylene ( PTFE ) sheath with inner diameter of 0.8 mm and external diameter of 1.2 mm.
-
Pressure cutaneous ulcer over a pacemaker successfully treated with left subcostal transplantation in an extremely thin patient
The new implanted pacemaker was not wrapped in a polytetrafluoroethylene ( PTFE ) sheath prior to implantation to guard against allergic contact dermatitis because the expanded volume by the wrapping could cause recurrence of the pressure ulcer.
-
A general method for the design and fabrication of shape memory alloy active spring actuators
A first approach to the problem was by covering the wire with a commercially available 50 µm thermo-restrictive PTFE sheath that provides thermal insulation during heating.
-
Production of high voltage unconfined linear spark discharges
PTFE sheath .
Indicates content that may require registration and/or purchase.