-
Supplier: PVA - Precision Valve & Automation
Description: The FCM100 is ideal for any low viscosity underfill, encapsulant, conformal coating, and micro dot or bead dispensing project. The FCM100 "propels" precise shots of fluid onto a substrate resulting in accurate patterns at a high robot speed as no in process z-axis adjustments are required.
- Applications: Adhesive / Silicone
- Dispensing Application Type: Bead, Dot, Fill ("Potting")
- Media Viscosity: 1 to 20000 cps
- Number of Components: Single Component Dispensing
-
Supplier: PVA - Precision Valve & Automation
Description: PVA's MX4000 Series Gear Pump Systems are an ideal choice for most non-abrasive meter-mix dispensing applications. Gear pump designs feature continuous material flow with no recharging necessary. PVA pumps are designed specifically for processing a wide range of adhesives and
- Applications: Adhesive / Silicone
- Dispensing Application Type: Bead, Fill ("Potting")
- Media Viscosity: 100 to 1.00E6 cps
- Number of Components: Multiple Component Dispensing
-
Supplier: PVA - Precision Valve & Automation
Description: The PC200 is ideal for any plural component bead, dot, potting, or encapsulation project. The PC200R-SS can be integrated with a PVA automated meter-mix process or used in a handheld dispensing operation. The PC200R-SS is compatible with standard bell inlet disposable static mixers.
- Applications: Adhesive / Silicone
- Dispensing Application Type: Bead, Fill ("Potting")
- Media Viscosity: 1000 to 500000 cps
- Number of Components: Multiple Component Dispensing
-
-
Supplier: PVA - Precision Valve & Automation
Description: PVA's MX1000 and MX1500 series rod displacement systems are ideal choices for meter-mix dispensing applications using heavily filled, abrasive materials. The rod displacement design eliminates metal to metal contact and does not contain wearable dynamic seals.
- Applications: Adhesive / Silicone
- Dispensing Application Type: Bead, Fill ("Potting")
- Media Viscosity: 10 to 1.00E6 cps
- Number of Components: Multiple Component Dispensing
Find Suppliers by Category Top
More Information Top
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2010-05-833/CALDORERA-MOORE-DISSERTATION.pdf?sequence=1
~5,000 µL polyvinyl alcohol solution ( PVA ) was dispensed onto the enter surface of the wafer.
-
Vestibular ganglion neurons survive hair cell defects in jerker, shaker, and varitint‐waddler mutants and downregulate calretinin expression
These findings further substantiate that the granule cell target of PVA is dispensable for the mainte- nance of BNs.
-
Professional qualifications
And the quantitative (Niewerth / Mühge 2012) as well as the qualitative Daten3 (Mühge 2011a/2011b) show combined, that the transmission power of the PVA of the distribution of power resources between abbey .
-
A thermally actuated organic display device using thermo-chromatic polymer composite film with self-aligned patterns
100µl of PCDA- PVA solution was dispensed onto a 2.1cm by 1.1cm patterned glass using a spoid.
-
The structure and properties of polymer composite fibers based on poly(vinyl alcohol) and nanodiamond of detonation synthesis
This means that, under the introduction of NS into PVA , it dispenses in the matrix in a highly dispersed condition.
-
Review
BUS of the BestHndigkeit of tosylates can be determined Jedcch everything exists distributed received Athylenoxyd in form of individual Oxyithyl groups on the PVA -Geriist and thus keinc is installed Polyiithylenglycol side chains daB.
-
Polymeric micro-filter manufactured by a dissolving mold technique
An SEM image of a dissolvable polymer pillar mold. . ratio of 70:20:10) and then dispensed onto the PVA mold.
-
Inkjet‐Printed Multicolor Arrays of Highly Luminescent Nanocrystal‐Based Nanocomposites
… microelectronic components at low temperature, such as metal lines and microcontacts onto polymeric substrates,[12] as well as the fabrication of organic field effect transistors (OFETs).[13] Moreover, functionalized CdTe NC–poly(vinyl alcohol) ( PVA ) composites have been dispensed in microstructures in which …
-
Product News
choose the best combination of DYMAX adhesives, coat- ings, sealants, and curing systems for their manufacturing process, and offers assistance with the integration of Asymtek/EFD, PVA , and Tridak dispensing systems into the manufacturing process.
-
Effect of Cultural Conditions and Media Constituents on Production of Penicillin V Acylase and CTAB Treatment to Enhance Whole-Cell Enzyme Activity of Rhodotor...
Fig. 1 a Optimum incubation period for the production of penicillin V acylases from R. aurantiaca. b Temperature optimization for the production of PVA . c Optimum dispensing volume of media for the production of PVA. d Optimum initial pH of medium for …