-
Supplier: Powell Electronics, Inc.
Description: PVC orifice plate flowmeter, 2 line siz
-
Supplier: Powell Electronics, Inc.
Description: PVC orifice plate flowmeter, 12 line si
-
Supplier: Transcat, Inc.
Description: Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 16" line size 10.700" bore 0.7 Beta water capacity: 320" d.p. W/C, 8007.74 GPM flow air capacity: 20179.85 SCFM
- Pipe Diameter: 16 inch
- Operating Pressure: 11.56064 psi
- Meter Technology: Orifice Plate
-
-
Supplier: Transcat, Inc.
Description: Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 14" line size 9.300" bore 0.7 Beta water capacity: 320" d.p. W/C, 6052.57 GPM flow air capacity: 15251.50 SCFM @
- Pipe Diameter: 14 inch
- Operating Pressure: 11.56064 psi
- Meter Technology: Orifice Plate
-
Supplier: Transcat, Inc.
Description: Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 16" line size 4.500" bore 0.3 Beta water capacity: 20" d.p. W/C, 308.76 GPM flow air capacity: 1172.63 SCFM @
- Pipe Diameter: 16 inch
- Operating Pressure: 0.72254 psi
- Meter Technology: Orifice Plate
-
Supplier: Transcat, Inc.
Description: Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 12" line size 8.400" bore 0.7 Beta water capacity: 320" d.p. W/C, 4930.86 GPM flow air capacity: 12430 SCFM @
- Pipe Diameter: 12 inch
- Operating Pressure: 11.56064 psi
- Meter Technology: Orifice Plate
-
Supplier: DigiKey
Description: "PVC ORIFICE PLATE FLOWMETER, 4"""
-
Supplier: Orange Research, Inc.
Description: rounded leading face reduces turbulence and backpressure. Sharp-edged orifice plates often change readings over time due to wear, even with non-abrasive fluids. Venturis are great, but their cost is often prohibitive. A flow nozzle offers the best of both worlds: a low-cost solution
- Pipe Diameter: 0.5 to 2 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0 to 50 GPM
- Operating Pressure: 100 to 500 psi
Flow Meters
(1,708 Companies)
Pipe Flanges
(478 Companies)
Rotameters
(100 Companies)
Flow Orifices and Flow Restrictors
(133 Companies)
Check Valves
(1,955 Companies)