-
Supplier: GF Piping Systems
Description: pre-set value. By using the differential pressure, the pressure reducing valve adjusts itself to the set working pressure. The outlet pressure (working pressure) is not directly related to the inlet pressure. If the outlet pressure
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 150 psi
- Port Size: 0.375 to 2 inch
- Controlled Pressure Range: 4 to 130 psi
-
Supplier: U.S. Plastic Corporation
Description: Specifically for water applications, the Type 563 Aqua butterfly valve from Georg Fischer operates at pressures of up to 150 psi and can handle temperatures from 32F to 142F. The wetted inner body is made of PVC with EPDM seals. Because of the plastic body, the Aqua valve
- Valve Type: Butterfly Valves
-
Supplier: U.S. Plastic Corporation
Description: valve life, smooth operation, and bubble-tight shutoff. 100% factory tested. In open position, full-bore provides optimum flow with pressure drop equal to that of an equivalent length of Schedule 80 pipe. NSF certified for use with potable water. Full 235 psi pressure rating @
- Valve Size: 0.75 inch
- Valve Type: Ball Valves
- Features: Threaded
-
-
Supplier: U.S. Plastic Corporation
Description: GF 561 & 562 valves feature a unique check cone element design that optimizes flow geometry and minimizes flow resistance and pressure loss. The valve closes when vertically mounted with (561) 2.9 psi or (562) 1.45 psi. The check valve Type 562 (horizontal) closes
- Valve Size: 1.5 inch
- Features: Ball / Disk Check Valves, Socket Weld / Solder, Union
- Valve Type: Check Valves
- Primary Material: PVC
-
Supplier: American Cast Iron Pipe Company
Description: the Series 2500 more durable and rated at 250 psig. This strength and higher pressure rating is provided in a compact, lightweight and easy-to-handle ductile iron valve. Fusion-Bonded Epoxy The Series 2500 valve is epoxy coated on the interior and the exterior. The fusion-bonded
- Valve Size: 2 to 8 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified
- Primary Material: Ductile Iron
-
Supplier: Cole-Parmer
Description: • Provides security and safety where most needed • Smooth flow path reduces pressure loss • Corrosion-resistant thermoplastic ensures long life • PTFE shaft bearing and seats eliminate friction and wear These lockout/tagout ball valves ensure safety and control in your process lines.
- Pressure Rating: 180 psi
- Flow (Cv): 120
- Valve Type: Ball Valves
-
Supplier: Cole-Parmer
Description: • Provides security and safety where most needed • Smooth flow path reduces pressure loss • Corrosion-resistant thermoplastic ensures long life • PTFE shaft bearing and seats eliminate friction and wear These lockout/tagout ball valves ensure safety and control in your process lines.
- Pressure Rating: 180 psi
- Flow (Cv): 40
- Valve Type: Ball Valves
-
Supplier: Cole-Parmer
Description: • Provides security and safety where most needed • Smooth flow path reduces pressure loss • Corrosion-resistant thermoplastic ensures long life • PTFE shaft bearing and seats eliminate friction and wear These lockout/tagout ball valves ensure safety and control in your process lines.
- Pressure Rating: 180 psi
- Flow (Cv): 10
- Valve Type: Ball Valves
-
Supplier: Cole-Parmer
Description: • Provides security and safety where most needed • Smooth flow path reduces pressure loss • Corrosion-resistant thermoplastic ensures long life • PTFE shaft bearing and seats eliminate friction and wear These lockout/tagout ball valves ensure safety and control in your process lines.
- Pressure Rating: 180 psi
- Flow (Cv): 20
- Valve Type: Ball Valves
-
Supplier: U.S. Plastic Corporation
Description: Automatically controls line pressure and compensates for variations in inlet pressure. If there is a pressure surge, the regulator will close down, lowering the flow and pressure; if the flow is reduced because of a drop in the system pressure, the regulator will
- Valve Size: 1.5 inch
- Port Size: 1.5 inch
- Primary Material: PVC
-
Supplier: Asahi/America, Inc.
Description: Wafer check valves have a solid thermoplastic body with a very thin "wafer" profile that makes them an ideal check valve for applications that require valves with short takeout lengths. Similar in operation to a swing check valve, the wafer check has a solid thermoplastic
- Valve Size: 3 to 12 inch
- Valve Type: Check Valves
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PR/PRH/PRHM Downstream pressure reducing valve features large area rolling diaphragm, ultra-smooth operation and isolated spring control. Molded and machined valves in 1/4″ through 4″ and metric pipe sizes in popular thermoplastic materials with a wide range of
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.25 to 3 inch
-
Supplier: GF Piping Systems
Description: The new Generation Diaphragm Valve of GF Piping System sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws, it has a central union nut. This non-corrosive connection is characterized by homogeneous temperature behavior, even surface
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 240 psi
- Features: Bolt Flange, Butt Weld, Socket Weld / Solder, Union
- Primary Material: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: Gemu Valves
Description: and corrosive liquid and gaseous media Valve body and diaphragm available in various materials and designs Insensitive to particulate media Various connections available Advantages Optional flow direction, will seal in either flow direction up to full working pressure Optional mounting
- Pressure Rating: 87.02262 to 145.0377 psi
- Media Temperature: 41 to 140 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: DeZURIK, Inc.
Description: process. Standard diaphragm seals are vulnerable to plugging by debris or deposits and only give a pressure reading from one small area. With the Series 48 Pressure Sensor these problems are eliminated. The principle of operation is simple - line pressure is sensed through a
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Asahi/America, Inc.
Description: Swing check valves have the option to install an external spring assist assembly. This spring is made from 316SS and is mounted external to the valve. When fluid pressure starts to drop, the spring retracts the swing arm and brings the disc back into the seat position. This
- Valve Size: 0.75 to 8 inch
- Valve Type: Check Valves
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Mueller Company
Description: The MUELLER 300 Ball Valve is an optimized design combining a strong, reliable ball/stem connection with other desired features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. The design offers true bi-directional (two way) flow. BLOW-OUT-PROOF
- Pressure Rating: 300 psi
- Features: ANSI, AWWA, Threaded
- Valve Type: Ball Valves
- Media: Potable Water, Water
-
Supplier: Mueller Company
Description: The MUELLER 300 Ball Angle Meter Valve is an optimized design combining a strong, reliable ball/ stem connection with other desirable features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. These valves are also available on MUELLER
- Pressure Rating: 300 psi
- Features: ANSI, AWWA, Threaded
- Valve Type: Ball Valves
- Media: Potable Water, Water
-
Supplier: Qualitrol Company, LLC
Description: Mechanical over pressure protection device provides pressure relief on transformers during over pressure conditions, automatically resealing once pressure has fallen. Available with a stainless steel pull ring to allow for manual operation. Optional port protection with
- Media: Gas
-
Supplier: Mueller Company
Description: DUCTILE IRON CONSTRUCTION – valve body, bonnet and the Aqua-Grip System components. • PLUS ALL THE OTHER FEATURES OF THE 2300 SERIES VALVES • 250 PSIG MAX WORKING PRESSURE
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: ASTM International
Description: friction losses, flow velocity, outlets, check valves, pressure-relief valves, and air-release and vacuum-relief valves. The procedures for trench and joints preparation, thrust block construction, line charging, and backfilling are also detailed thoroughly.
-
Supplier: Waterman Industries, Inc.
Description: CRP-9 Contiuous Acting Air Vent & Vacum Relief Valve Ideal for use with Low Pressure Drip Systems Continuous Acting Operation Full Flow Capabilities Rugged, Corrosion Resistant PVC Construction Available in 2" Diameter Uses The CRP-9 Continuous Acting, Combination Air Vent and
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Custom VMB Valve Manifold Boxes for Enhanced Tool Isolation and Maximum Uptime in Complex Chemical Distribution Networks Custom Valve Manifold Boxes (VMB) serve as the critical distribution hubs within complex chemical delivery networks. In high-stakes environments like semiconductor
- Body Material: Stainless Steel
-
Supplier: Plast-O-Matic Valves, Inc.
Description: vibrations • Water Hammer Arrestor eliminates dangerous pressure spikes caused by quick closing valves • Inlet Stabilizer enhances pump performance and longevity • Accumulator releases stored fluid during unwanted pressure drops • Expansion Tank protects system from thermal
- Maximum Pressure: 150 psi
- Capacity / Volume: 180 cubic inches
- Inlet Size: 1 to 3 inch
- Type: Chargeable Dampener, Threaded Inlet
-
Supplier: Serfilco, Ltd.
Description: precision CNC machined base and cover. The innovative base design has 3" inlet and outlet ports providing low pressure differential. Base includes a 1" plugged drain port for ease of maintenance. Cover includes vent valve, 0-60 psi pressure gauge with guard assembly, and SS
-
Supplier: CECOR
Description: rinsing. All Sump Sharks come equipped with a pressure gauge and two-step pressure safety system. Push Sump Shark easily around shop, empty or full, with tricyle wheel configuration on smooth rolling poly tires.. Pintle-eye hitch accomodates towing with plant tug or tractor. CECOR’s
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: – up to 110 gpm. Efficient overhead cam and valve design and pressure lubrication proved maximum power and torque. Dependable electronic ignition ensures fast, easy starts. This propane sump cleaner is the largest in the fleet at 600 gallon capacity. Machining operations across the
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: pintle-eye hitch for easy towing through plant. The SP50 Propane Sump Shark sump cleaner is the most powerful in the fleet. Twenty horsepower engine turns the pumps faster for higher pumping power – up to 110 gpm. Efficient overhead cam and valve design and pressure lubrication proved
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: pintle-eye hitch for easy towing through plant. The SP50 Propane Sump Shark sump cleaner is the most powerful in the fleet. Twenty horsepower engine turns the pumps faster for higher pumping power – up to 110 gpm. Efficient overhead cam and valve design and pressure lubrication proved
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging,
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Planarization (CMP), where even minor impurities can cause catastrophic yield loss. Efficiency is driven by PLC automation and non-contact sensors, which provide real-time data on flow and pressure. Furthermore, the integration of Valve Manifold Boxes (VMB) allows for seamless tool
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
This guide explains how to select and specify Plast-O-Matic pressure regulators aka pressure reducing valves. It outlines required application data, provides sizing charts, and details the four-step engineering specification process. For step by step instructions and (read more)
Browse Pressure Relief Valves Datasheets for Plast-O-Matic Valves, Inc. -
Reducing valve provides constant inlet pressure for booster pump As water flows through purification equipment, dropping pressure varies and must (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor emissions. Available in gravity and spring-loaded configurations, these valves support different (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Parker’s CK1 check valves provide safe and effective backflow prevention for a variety of refrigeration applications. The gravity closing feature makes these valves ideal for systems that use a VFD or compressor unloading feature to reduce capacity as they can tolerate load (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks are frequently exposed to pressure fluctuations caused by filling operations, temperature changes, and product movement. Excessive pressure or vacuum conditions can damage tanks, increase emissions, and create significant safety risks. THINKTANK Breather Valves with Flame Arrestors (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Reducing valve provides constant inlet pressure for booster pump During the water treatment/purification process at a small municipal (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Perfluoroelastomers Series UPRS Downstream pressure reducing valve features full shutoff design (pressure will not equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots standard; flare, sanitary, and other connection types available. 20 (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
The P-Series Solenoids and Pressure Regulators are a weld-in, the valves reduce the potential for connection leaks and can be entirely serviced from the top. This improved design has a higher working pressure, greater working temperature range and higher flow capacities than competitive (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division -
Ultrapure Regulators/Full Shutoff with Kalrez Perfluoroelastomers Series UPRS Downstream pressure reducing valve features full shutoff design (pressure will not equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots standard (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Grainger.com
• Water Pressure Reducing Valve , PVC , 3/4 InWater Pressure Reducing Valve, PVC, 7 to 135 psi .
-
Plumbing - Grainger Industrial Supply
• Water Pressure Reducing Valve , PVC , 7 to 135 psiWater Pressure Reducing Valve, PVC, 7 to 135 psi .
-
New Developments To Improve Continuous-Flow Gas Lift Utilizing Personal Computers
The same effect can also be achieved by a gas-lift valve in which the dome pressure is re- duced to Pvc == Pinj(l-Ap/Ab) at the valve temperature so that it can operate in the orifice flow region.
-
States > Wyoming > State > Regulations > Environmental Quality‚ Dept. of > Water Quality > [WY Regs deq/wq - 12] 12 - Design and Construction Standards f...
Gas piping between the chlorine pressure reducing valve of the chlorinator and the ejector shall be PVC or polyethylene.
-
States > Wyoming > State > Regulations > Environmental Quality‚ Dept. of > Water Quality > [WY Regs deq/wq - 11] 11 - Design and Construction Standards f...
Gas piping between the chlorine pressure reducing valve of the chlorinator and the ejector shall be PVC or polyethylene.
-
Impact of pipes networks simplification on water hammer phenomenon
It was found that the pipe friction factor and the closing time of the valve have a significant effect on the transient pressure reduction and the elastic pipes such as PVC are better than rigid pipes in pressure damping.
-
Temporal variability of in situ methane concentrations in gas hydrate‐bearing sediments near Bullseye Vent, Northern Cascadia Margin
[13] The mPFA is essentially a polyvinyl chloride ( PVC ) box (45 cm  60 cm  60 cm) that con- tains three OsmoSamplers, a high- pressure valve submerged in oil to reduce corrosion, and three 300 m long coils of 0.16 …
Indicates content that may require registration and/or purchase.