Products/Services for Patterned ITO Coated Film

  • Metallized and Coated Films-Image
    Metallized and Coated Films - (123 companies)
    Metallized and coated films have a coating or thin metal film for decorative or functional applications. There are several basic types of products. Metallized films have a metallized layer, metallic appearance or thin-film coating. Laminated films...
    Types
    ITO
    Hard Coat / Thin Film
  • Display Filters and Films-Image
    Display Filters and Films - (73 companies)
    ...and films with anti-glare, clear hard coats provide excellent display resolution and are suitable for medium to bright light applications. Differences Among Manufacturers. Suppliers of display filters and films use a wide range of adhesives for gasketing...
  • Plastic Sheet and Plastic Film-Image
    Plastic Sheet and Plastic Film - (851 companies)
    Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions. How to Select Plastic Sheet and Plastic Film. Plastic...
  •  
    Glass Sheets and Plate Glass - (115 companies)
    ...into small fragments rather than shards, minimizing the likelihood of injury. Textured or patterned glass can obscure images behind the glass, while still allowing light through, providing a measure of privacy. Manufacturing. Glass sheets and plate...
  • Web and Roll Coaters-Image
    Web and Roll Coaters - (99 companies)
    Web coaters and roll coaters are used to rapidly apply controlled layers of paint, protective films, adhesives and other types of coatings onto the moving surface of paper, plastic film, coil stock, metal foils and other sheet materials. Web coaters...
  •  
    Curtain Coaters - (20 companies)
    ...prim Curtain coaters are used in coating curtains (or substrates) with a film as they pass on a conveyor belt below a holding tank. The tank releases fluid through an opening at its base onto the substrate. The coating 's thickness is determined...
  •  
    Coated Abrasives - (181 companies)
    Coated abrasives are used for abrading, smoothing, or polishing. Coated abrasives contain abrasive grains held together in a matrix of glass, resin, rubber, or other binders. They are used to remove surface materials such as metal, ceramics, glass...
  •  
    Dip Coaters - (28 companies)
    Dip coaters are systems where the entire part is immersed or dipped into a tank filled with the paint or coating media and then excess coating drips off the part falling back into the tank. Dip coaters operate by immersing a substrate (substance...
  •  
    Film Cameras - (14 companies)
    Film Cameras use photographic film, usually a plastic coated with a light-sensitive emulsion, that when exposed to light, forms a latent image. A chemical process called film developing is later applied to the film to produce visible images.. Film...
  •  
    Photographic Films - (21 companies)
    How to Select Photographic Film. Photographic films are plastic sheets used to capture images by exposing the layers of plastic to light for specific periods of time, depending on the quality. They consist of sheets of plastic coated...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire