-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PANEL METER, 2-1/2 INCH, ANALOG, SELF-CONTAINED, 45-400 HZ, IRON VANE, PIVOT AND JEWEL, 0-1 AMP AC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PANEL METER, ANALOG, CENTURY SERIES, 0-250MAAC, 2.5 INCHES, SELF CONTAINED, MODEL 2152, IRON VANE, -4 TO 149 DEGREES FAHRENHEIT, PIVOT AND JEWEL SUSPENSION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Hoyt 250° meters utilize a highly damped, spring loaded pivot and jewel movement; mechanically interlocked, negating the use of adhesives and develops a very high torque. The meters are desirable for the following applications: Emergency Vehicles Marine
- Analog Input Channels: 1
- Depth: 38.1 mm
- Scale: Zero-Left
-
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt Model 3135/36-2 series offers such advantages as viscosity damping to control overshoot and aosillation, with a small barrell it is excellent for tight space applications. Pivot and jewel movement, AC iron vane replusion movement and special ranges and
- Analog Input Channels: 1
- Analog Input Type: AC Voltage, AC Current
- Height: 73.41 mm
- Scale: Zero-Left
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt Model 3135/36-2 series offers such advantages as viscosity damping to control overshoot and aosillation, with a small barrell it is excellent for tight space applications. Pivot and jewel movement, AC iron vane replusion movement and special ranges and
- Analog Input Channels: 1
- Analog Input Type: DC Voltage, DC Current
- Height: 73.41 mm
- Scale: Zero-Left
-
Supplier: RS Components, Ltd.
Description: Surface or flush mounted behind a panel through a rectangular cut-out. 90° deflection, pivot and jewel moving coil movement. Pre-printed, easy-to-fit scales (available separately). Accuracy, ±2% of Full Scale Reading (Class II). Depth 44.5mm, depth behind panel
- Measurement Type: DC
-
Supplier: RS Components, Ltd.
Description: Surface or flush mounted behind a panel through a rectangular cut-out. 90° deflection, pivot and jewel moving coil movement. Pre-printed, easy-to-fit scales (available separately). Accuracy, ±2% of Full Scale Reading (Class II). Depth 44.5mm, depth behind panel
- Measurement Type: DC
-
Supplier: RS Components, Ltd.
Description: Surface or flush mounted behind a panel through a rectangular cut-out. 90° deflection, pivot and jewel moving coil movement. Pre-printed, easy-to-fit scales (available separately). Accuracy, ±2% of Full Scale Reading (Class II). Depth 44.5mm, depth behind panel
- Measurement Type: DC
-
Supplier: RS Components, Ltd.
Description: Surface or flush mounted behind a panel through a rectangular cut-out. 90° deflection, pivot and jewel moving coil movement. Pre-printed, easy-to-fit scales (available separately). Accuracy, ±2% of Full Scale Reading (Class II). Depth 44.5mm, depth behind panel
- Measurement Type: DC
Find Suppliers by Category Top
More Information Top
-
Arcolectric - NL67H2G - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Analog Panel Meters > Analog Voltmeters AC Voltmeter;Self-Contained;IronVane/ Pivot & Jewel ;60Hz;Stylist;Surface;2.5in;600V .
-
Simpson - 01298 - Transformers - Transformer - Allied Electronics
Analog Panel Meters > Analog Ammeters AC Ammeter;Transformer Rtd;IronVane/ Pivot & Jewel ;25-500Hz;New Big Look;2.5in;150A .
-
Simpson - 37021 - Transformers - Transformer - Allied Electronics
Analog Panel Meters > Analog Ammeters AC Ammeter;Transformer Rtd;IronVane/ Pivot & Jewel ;25-500Hz;New Big Look;3.5in;150A .
-
Meters / Analog / DC
811 Series - Analog Panel Meters Standard features include pivot and jewel movement, DC and AC rectified meters, self shielded and high impact plastic front and back.
-
New Products
The ToughMeter™ se- ries of analog panel meters is designed to operate in harsh environments. Either pivot and jewel or taut band suspension is available.
-
250-424-ECRL - Yokogawa - Analog Panel Meters | Galco Industrial Electronics
Analog Panel Meters , New Big Look Series • Taut Band, Pivot , Jewel Types .
-
17806 - Simpson - Analog Panel Meters | Galco Industrial Electronics
These century style analog panel meters have a black knife‑edge pointer for precision reading and each dial arc is calibrated to track specific type of movement used. • Pivot and jewel suspension .
-
Panel Meter 6 12 pH 1 5 VDC Input from Cole-Parmer
Designed specifically for temperature and electrochemistry applications, these analog panel meters offers a modern, clear acrylic front lens and a clean, open scale to update your panel design. The annular movement with rugged spring-backed pivot -and- jewel suspensions is self-shielded from stray magnetic fields.
-
Panel Meter 0 14 pH 4 20 mA Input from Cole-Parmer
Designed specifically for temperature and electrochemistry applications, these analog panel meters offers a modern, clear acrylic front lens and a clean, open scale to update your panel design. The annular movement with rugged spring-backed pivot -and- jewel suspensions is self-shielded from stray magnetic fields.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… jaunt jazzy jeans jeeps jeers jells jelly jenny jerks jerky jests jesus jetty jewel jewry jibes jibed … … meows mercy meres merge merit merle merry mesas meson messy metal metes meted meter metro mewed mewls … … oxeye oxide oxlip ozone paces paced packs pacts paddy padre paean pagan pages paged pails pains paint pairs pales paled paler palls palms palmy palsy panda panes paned panel pangs panic pansy pants … … pique pitch pithy piton pivot pixel pizza place plaid … … amidst amigos amines amnion amoral amount amours ampere ampler amtrak amulet amuses amused analog anchor ancien anemia …
Indicates content that may require registration and/or purchase.