Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Polyethersulfone
-
Supplier: Accuris
Description: Polyethersulfone with Glass Fibres
-
Supplier: Eaton
Description: This disposable Eaton membrane filter cartridge is designed using absolute rated polypropylene and polyethersulfone components that are both hydrophilic and asymmetric. Engineered specifically for economic overall filtration, the LOFMEM-W offers superior flow rates and throughputs.
- Filtration Grade (Micron Rating): 0.05 to 0.65 µm
- Maximum Pressure: 60 psi
- Additional Features: FDA Compliant
- Filter Medium Material: Polyethersulfone (PES)
-
-
Supplier: Accuris
Description: Polyethersulfone - Glass Fiber Reinforced
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius Stedim Biotech offers a wide range of ultrafiltration membrane discs for sample concentration in stirred cells. Membrane disc diameters range from 13 mm to 293 mm, molecular weight cut-offs from 1 to 300 kDa. Three different membrane materials are available depending on the application:
- Filter Shape: Disc (Circular)
- Configuration: Filter Element Only
- Sample Type: Liquid
- Filter Type: Membrane Filter
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: PESU Polyethersulfone membranes are membrane polymers that are well established in the biotechnological and pharmaceutical industries. The PESU membrane is a stable polymer that features a broad pH and temperature range. Its wide temperature range makes it possible to sterilize the membrane
- Filtration Area: 700,000 mm²
- Pressure: 58.01508 psi
- Operating Temperature: 122 F
- Configuration: Filter Element Only
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: PESU polyethersulfone membranes are membrane polymers that are well established in the biotechnological and pharmaceutical industries. The PESU membrane is a stable polymer that features a broad pH and temperature range. Its wide temperature range makes it possible to sterilize some of the
- Pressure: 58.01508 psi
- Operating Temperature: 122 F
- Configuration: Filter Element Only
- Sample Type: Liquid
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: PESU Polyethersulfone membranes are membrane polymers that are well established in the biotechnological and pharmaceutical industries. The PESU membrane is a stable polymer that features a broad pH and temperature range. Its wide temperature range makes it possible to sterilize the membrane
- Pressure: 58.01508 psi
- Operating Temperature: 122 F
- Configuration: Filter Element Only
- Sample Type: Liquid
-
Supplier: Accuris
Description: Polyethersulfone - 30% Glass Fiber Reinforced
-
Supplier: Membrane Solutions
Description: The highly asymmetrical pore structure of our Micro PES flat membrane offers a high dirt loading capacity, increasing the filtration performance to give higher throughputs and higher flow rates than symmetrical membranes.
- Filtration Grade (Micron Rating): 0.45 µm
- Features: Other
- Filter Medium Material: Polyethersulfone (PES)
-
Supplier: Membrane Solutions
Description: MS® Syringe filters are purpose-built with features designed to bring the highest levels of performance and purity to your research. We incorporate a variety of membranes to offer separation and purification solutions for the majority of your laboratory needs. PES(Polyethersulfone) – low
- Filtration Grade (Micron Rating): 0.1 µm
- Maximum Pressure: 95 psi
- Features: Other
- Filter Medium Material: Polyethersulfone (PES)
-
Supplier: Membrane Solutions
Description: PES membrane sheet
- Filtration Grade (Micron Rating): 0.22 µm
- Features: Other
- Filter Medium Material: Polyethersulfone (PES)
-
Supplier: Cole-Parmer
Description: • Improved wetability for critical processes The capsule contains two layers of polyethersulfone (PES) membrane, which is inherently hydrophilic, low in extractables, and has excellent flow rates. The membrane also exhibits low protein binding characteristics making it ideal for use with
- Filter Medium Material: Polyethersulfone (PES)
- Housing Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Improved wetability for critical processes The capsule contains two layers of polyethersulfone (PES) membrane, which is inherently hydrophilic, low in extractables, and has excellent flow rates. The membrane also exhibits low protein binding characteristics making it ideal for use with
- Filter Medium Material: Polyethersulfone (PES)
- Housing Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Save time with presterilized disposable filtration units • Individually wrapped for sterility • Easy-pouring large cap on reservoir • Graduations on funnel and reservoir for improved accuracy Disposable bottletop aspirators provide a complete vacuum filtration solution for your separation and
- Filter Medium Material: Polyethersulfone (PES)
- Housing Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Improved wetability for critical processes The capsule contains two layers of polyethersulfone (PES) membrane, which is inherently hydrophilic, low in extractables, and has excellent flow rates. The membrane also exhibits low protein binding characteristics making it ideal for use with
- Filter Medium Material: Polyethersulfone (PES)
- Housing Material: Polypropylene (PP)
-
Supplier: diaago
Description: CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for
- Pore Size: 0.1 µm
- Filter Shape: Disc (Circular)
- Filter Medium Material: Polyethersulfone (PES)
- Features: Sterile
-
Supplier: diaago
Description: CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for
- Pore Size: 0.22 µm
- Filter Shape: Disc (Circular)
- Filter Medium Material: Polyethersulfone (PES)
- Features: Sterile
-
Supplier: diaago
Description: CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for
- Pore Size: 0.45 µm
- Filter Shape: Disc (Circular)
- Filter Medium Material: Polyethersulfone (PES)
- Features: Sterile
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Sterilizing Grade Polyethersulfone Membrane Filter Cartridge 0.2 micron absolute dual layered polyethersulfone (PES) membrane 100% integrity tested Optimized for retention and excellent flow rates Biologically inert and low protein binding Heavy-duty components protects pleated media
- Filtration Grade (Micron Rating): 0.2 µm
- Type: Cartridge
- Application / Industry: Medical
- Features: Other
-
Supplier: diaago
Description: CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for
- Pore Size: 0.45 µm
- Filter Shape: Disc (Circular)
- Filter Medium Material: Polyethersulfone (PES)
- Features: Sterile
-
Supplier: Thermon, Inc
Description: Hydrophilic Polyethersulfone (PES) membrane for aqueous liquid filtration applications. Clariflow® General Grade cartridges are designed for general-purpose use in the filtration of high-purity liquids and aqueous chemicals. The mirrored-anisotropic Polyethersulfone (PES) membrane is
- Filtration Grade (Micron Rating): 0.04 to 0.8 µm
- Maximum Pressure: 80 psi
- Maximum Temperature: 180 F
- Type: Cartridge
-
Supplier: ITW Medical
Description: MediPure I.V. Filter, Housing Integrity Test TM202108 and TM721
- Pore Size: 1.2 µm
- Housing Material: Acrylic, Other
- Configuration: Filter Element Only
- Filter Medium Material: Polyethersulfone (PES)
-
Supplier: ITW Medical
Description: Micro-infusion Filter Pediatric Filter
- Pore Size: 0.2 µm
- Housing Material: Acrylic, Other
- Filter Shape: Disc (Circular)
- Configuration: Filter Element Only
-
Supplier: Eaton
Description: The asymmetric polyethersulfone membrane provides high microbiological retention and can be integrity tested The high filter area and asymmetric membrane structure of polyethersulfone offers exceptionally high flow rates and outstanding service life The special design allows for 72.5
- Filtration Grade (Micron Rating): 0.2 to 1 µm
- Maximum Pressure: 72.5 psi
- Type: Cartridge
- Application / Industry: Food and Beverage
-
Supplier: SOLBERG Manufacturing, Inc.
Description: Severe duty, multibarrel filters, carbon steel with SS option
- Filtration Grade (Micron Rating): 2 µm
- Maximum Temperature: 6,800 SCFM
- Application / Industry: Food and Beverage, Power Generation, Waste Treatment
- Range: Micro Filtration
-
Supplier: Harbory Filtration
Description: 83HF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 100L/min. 83HF liquid filter cartridge features high throughput, high dirt holding resistance and wide
- Filtration Grade (Micron Rating): 0.02 to 80 µm
- Maximum Liquid Flow: 26.4 GPM
- Maximum Pressure: 34.80884144572728 to 58.0147357428788 psi
- Maximum Temperature: 176 F
-
Supplier: Harbory Filtration
Description: 130SHF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 200L/min. Liquid filter cartridge features ultra-high throughput, ultra-large filtration area and wide
- Filtration Grade (Micron Rating): 0.02 to 80 µm
- Maximum Liquid Flow: 52.8 GPM
- Maximum Pressure: 34.80884144572728 to 58.0147357428788 psi
- Maximum Temperature: 176 F
-
Supplier: Purolator Liquid Process
Description: AQUA-CLEAR CV™ Filter Cartridges High Purity Water Filters Utilizing Polyethersulfone Membranes AQUA-CLEAR CV pleated cartridges are manufactured with advanced hydrophilic polyethersulfone membranes and all polypropylene components. The PES membrane provides sharp particle cut-offs and
-
Description: applications in clinical areas, such as infusion therapy or artificial nutrition. They are available as rolls. MicroPES is a Polyethersulfone (PES) membrane that is produced usingSIPS technology.
-
Description: applications in clinical areas, such as infusion therapy or artificial nutrition. They are available as rolls. MicroPES is a Polyethersulfone (PES) membrane that is produced usingSIPS technology.
- Geometry: Hollow Fiber
-
Description: SYNPHAN products. The range covers all fluxes, with SYNPHAN LF100 (low-flux), SYNPHAN LP (low-flux plus) and SYNPHAN HF600T (high-flux). SYNPHAN is produced in a SIPS process from Polyethersulfone (PES) with Polyvinylpyrrolidone (PVP) added for ideal balance between wettability and
- Geometry: Flat Sheet, Hollow Fiber
-
Description: SYNPHAN products. The range covers all fluxes, with SYNPHAN LF100 (low-flux), SYNPHAN LP (low-flux plus) and SYNPHAN HF600T (high-flux). SYNPHAN is produced in a SIPS process from Polyethersulfone (PES) with Polyvinylpyrrolidone (PVP) added for ideal balance between wettability and
-
Supplier: Purolator Liquid Process
Description: OMNI-CLEAR™ Filter Cartridges High Surface Area Pleated Filter Cartridges Utilizing Polyethersulfone Membrane OMNI-CLEAR pleated cartridges are manufactured with advanced hydrophilic polyethersulfone membranes and all polypropylene components. The low protein binding nature of the
-
Supplier: Win Source Electronics
Description: Standard Package: 1 Body Material: Polyethersulfone (PES), Glass Filled Mode: Multimode Simplex/Duplex: Simplex Fiber Cladding Diameter: 125µm Cable Diameter: 2.5mm Ferrule Material: Ceramic Mounting Type: Free Hanging (In-Line) Boot Color: Beige ECCN: EAR99 Fake Threat In the Open Market: 63
- Connector Type: Fibre Channel Connector
Find Suppliers by Category Top
Featured Products Top
-
Micron Rating and Filtration Efficiency Precision Range: Select cartridges with micron ratings tailored to your needs. For example: Ultra-fine filtration (0.05–45 µm): Use polyethersulfone (PES) pleated (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
. PES Filter Cartridges (Polyethersulfone): Offer high flow rates and low protein adsorption; acid and alkali resistant; ideal for pharmaceutical and biotechnology fields (read more)
Browse Filter Housings Datasheets for Harbory Filtration
Conduct Research Top
-
Resistance of Unfilled Engineering Polymers to Prolonged Hot Water Exposure (.pdf)
in a controlled hot water environment for prolonged periods of time. Such a study has been conducted and is reported here. The following unfilled materials were evaluated: 1) UDEL (R) P-1700 polysulfone (PSU). 2) RADEL (R) A-200 polyethersulfone (PES). 3) ACUDEL TM 22000 modified polyphenylsulfone
More Information Top
-
Plastics
Polyethersulfone (PESU).
-
Plastics
Polyethersulfone (PESU).
-
Preparation of organic extract phases by means of ultrafiltration by the heavy metal extraction
1 listed ultrafiltration membranes of regenerated cellulose and polyethersulfone on its suitability for separation of different extraction middle components and metal concentrations in the base material system n-Dodecan / D2EHPA investigates.
-
Membrantechnolgie in the process industry, Polymeric membrane materials
Ionic polymer chain modules of) sulfonated a and) chlormethyliertem b polyethersulfone with anschlieûender Aminolyse.
-
Stability of antielektrostatischer coatings on the base of Polyethylendioxithiophenen
For technical plastics polyamide 6 and the high temperature thermoplastic polyethersulfone , was shown that is to achieve a conductivity answering for antielektrostatische applications through the coating with Polyethylendioxithiophen.
-
Membrane method
REM receivings of the porous membrane filter Puron® of polyethersulfone produced after the phase inversion principle (source: Koch membrane of system .
-
Too acidly? - Not for membranes!
Under extreme operating conditions, the membranes on polyethersulfone base have proved themselves in the practice particularly for the Ultra- and nanofiltration.
-
Practice knowledge of chemical engineering
Polyethersulfone .
-
Plastics in the engineer application
Image 1.84 structural formula of polyethersulfone (PES) and polyether ether ketone (PEEK .
-
Material customer
Table 9.21: properties of polyphenylene sulfide PPS, polyethersulfone PES and polyimides PI .
Indicates content that may require registration and/or purchase.