Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mitsui Chemicals America, Inc.
Description: TPX®, a 4-methyl pentene-1 based polyolefin manufactured and marketed solely by Mitsui Chemicals, Inc, is available in pellet form. This lightweight, functional polymer displays a unique combination of physical properties and characteristics due to its distinctive molecular structure, which
-
Supplier: U.S. Plastic Corporation
Description: The accuracy of standard glass flasks combined with the break resistance of plastic. Gravimetrically calibrated individually TC/TD at 20C. Printing is durable; wont wear off. Guaranteed to meet the class B accuracy requirements of ASTM E288 and ISO Standard 384. No meniscus to confuse readings.
- Volume: 100 cc
- Plastic Material: Polyethylene (PE)
- Type: Volumetric Flask
-
Supplier: U.S. Plastic Corporation
Description: Beakers are glass clear and autoclavable. They have excellent chemical resistance for many types of chemicals. They have a special no-drip pouring spout and are shatter resistant for reduced breakage and incident of injury. Griffin style beaker set consisting of one each: 50ml, 100ml, 250ml, 500ml
-
-
Supplier: Accuris
Description: CYLINDER, GRADUATED POLYMETHYLPENTENE PLASTIC
-
Supplier: U.S. Plastic Corporation
Description: Cap Size: 48mm, Neck ID: 38mm, Dimensions: 71mm Diameter x 155mm High
-
Supplier: U.S. Plastic Corporation
Description: Good clarity with excellent chemical resistance. Excellent museum jars; only 2% loss of formaldehyde per year. Lighter in weight than glass, these jars protect against breakage and contamination. Not liquid leakproof. 125ml size fits Osterizer* and other blenders that have Mason Jar threads. Jars
- Container Type: Bottle / Jar
-
Supplier: Cole-Parmer
Description: Polymethylpentene beakers offer the transparency of glass. Chemical resistant; can be used continuously to 302
F (150 C) and intermittently to 347 F (175 C). Graduated with silk-screened markings. Autoclavable. Nalgene. - Volume: 250.00000000000003 cc
- Features: Other
-
Supplier: Cole-Parmer
Description: Polymethylpentene beakers offer the transparency of glass. Chemical resistant; can be used continuously to 302
F (150 C) and intermittently to 347 F (175 C). Graduated with silk-screened markings. Autoclavable. Nalgene. - Volume: 50 cc
- Features: Other
-
Supplier: Cole-Parmer
Description: Polymethylpentene beakers offer the transparency of glass. Chemical resistant; can be used continuously to 302
F (150 C) and intermittently to 347 F (175 C). Graduated with silk-screened markings. Autoclavable. Nalgene. - Volume: 600 cc
- Features: Other
-
Supplier: Cole-Parmer
Description: Polymethylpentene beakers offer the transparency of glass. Chemical resistant; can be used continuously to 302
F (150 C) and intermittently to 347 F (175 C). Graduated with silk-screened markings. Autoclavable. Nalgene. - Volume: 400 cc
- Features: Other
-
Supplier: Sigma-Aldrich
Description: Transparent polymethylpentene, low form, silk-screened graduations
- Volume: 150 cc
- Features: Other
-
Supplier: SKS Science Products
Description: These PMP plastic volumetric flasks come with screw closures and are made of transparent polymethylpentene with class B individually calibrated ring markings. Supplied with polypropylene screw closure. Autoclavable. Maximum use temperature 180 C
- Plastic Material: Polypropylene (PP)
- Type: Volumetric Flask
-
Supplier: SKS Science Products
Description: These polymethylpentene (PMP) plastic beakers are intended for general laboratory use and will withstand temperatures up to 180°C. Graduations are molded in milliliters with a special no-drip pouring spout. Chemically resistant to most acids, bases and many common solvents. Beakers are
- Features: Other
-
Supplier: Gilson Company, Inc.
Description: single unit or package quantity. Plastic Beakers & Graduated Cylinders Plastic cylinders and beakers are quality polymethylpentene (PMP). PMP is highly transparent, rigid, resists impact, and handles temperatures of 200°C (180°C continuous). Not recommended for use with chlorinated solvents
- Features: Graduated
-
Supplier: Gilson Company, Inc.
Description: single unit or package quantity. Plastic Beakers & Graduated Cylinders Plastic cylinders and beakers are quality polymethylpentene (PMP). PMP is highly transparent, rigid, resists impact, and handles temperatures of 200°C (180°C continuous). Not recommended for use with chlorinated solvents
- Features: Graduated
-
Supplier: TE Connectivity
Description: Contact Features Contact Mating Area Plating Material : Gold Contact Mating Retention : With Contact Orientation : Right Angle Contact Type : Pin Operation/Application Circuit Application : Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Loose Piece
- Type: Electrical Contact
- Applications: Motor
-
Supplier: Gilson Company, Inc.
Description: single unit or package quantity. Plastic Beakers & Graduated Cylinders Plastic cylinders and beakers are quality polymethylpentene (PMP). PMP is highly transparent, rigid, resists impact, and handles temperatures of 200°C (180°C continuous). Not recommended for use with chlorinated solvents
- Features: Graduated
-
Supplier: Gilson Company, Inc.
Description: single unit or package quantity. Plastic Beakers & Graduated Cylinders Plastic cylinders and beakers are quality polymethylpentene (PMP). PMP is highly transparent, rigid, resists impact, and handles temperatures of 200°C (180°C continuous). Not recommended for use with chlorinated solvents
- Features: Graduated
-
Supplier: Allied Electronics, Inc.
Description: Materials: Body — Zinc or brass, nickel plating except where noted; Crimp Sleeve — Nickel-plated brass; Contact — Beryllium copper or phosphor bronze, gold plated; Insulator — Delrin® or TPX polymethylpentene. Frequency Range: 50 Ω — 0-4 GHz; 75 Ω — 0-2 GHz. Working Voltage: 500 V at sea
-
Supplier: Allied Electronics, Inc.
Description: Materials: Body — Zinc or brass, nickel plating except where noted; Crimp Sleeve — Nickel-plated brass; Contact — Beryllium copper or phosphor bronze, gold plated; Insulator — Delrin® or TPX polymethylpentene. Frequency Range: 50 Ω — 0-4 GHz; 75 Ω — 0-2 GHz. Working Voltage: 500 V at sea
-
Supplier: Allied Electronics, Inc.
Description: Materials: Body — Zinc or brass, nickel plating except where noted; Crimp Sleeve — Nickel-plated brass; Contact — Beryllium copper or phosphor bronze, gold plated; Insulator — Delrin® or TPX polymethylpentene. Frequency Range: 50 Ω — 0-4 GHz; 75 Ω — 0-2 GHz. Working Voltage: 500 V at sea
-
Supplier: Allied Electronics, Inc.
Description: Materials: Body — Zinc or brass, nickel plating except where noted; Crimp Sleeve — Nickel-plated brass; Contact — Beryllium copper or phosphor bronze, gold plated; Insulator — Delrin® or TPX polymethylpentene. Frequency Range: 50 Ω — 0-4 GHz; 75 Ω — 0-2 GHz. Working Voltage: 500 V at sea
-
Description: equivalent to that of the microporous membranes OXYPAN. The production process of OXYPLUS uses TIPS technology. The membrane is made from Polymethylpentene (PMP). As the outer skin is very thin the membrane has excellent permeability for oxygen and carbon dioxide, the gas exchange performance
-
Description: equivalent to that of the microporous membranes OXYPAN. The production process of OXYPLUS uses TIPS technology. The membrane is made from Polymethylpentene (PMP). As the outer skin is very thin the membrane has excellent permeability for oxygen and carbon dioxide, the gas exchange performance
- Geometry: Hollow Fiber
-
Supplier: TE Connectivity
Description: Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Mount Feature Type : Bulkhead Operation/Application Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type
- Coupling / Adapter: Coupling / Adapter
- Features: TNC
- Connector Type: Wire-to-Wire Connector
-
Supplier: Win Source Electronics
Description: Polymethylpentene (PMP) Mating Cycles: 500 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
- Voltage Rating: 500 volts
- Frequency Range: 4 GHz
- Features: Coaxial Connector
-
Supplier: TE Connectivity
Description: Dimensions PCB Height : 7 MM [.276 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Application Circuit Application : Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Loose
- Features: RoHS
-
Supplier: TE Connectivity
Description: Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : Mini UHF Sealable : No Termination Features Termination
- Number of Contacts: 1 #
- Gender: Female / Jack
- Connector Type: Wire-to-Wire Connector
-
Supplier: Win Source Electronics
Description: Number of Ports: 1 Standard Package: 35 Impedance: 50Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Zinc Shield Termination: Solder Body Finish: Nickel Center Contact Material: Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Polymethylpentene (PMP) Mating
- Voltage Rating: 500 volts
- Frequency Range: 4 GHz
- Features: Coaxial Connector
-
Supplier: Win Source Electronics
Description: Contact Plating: Gold Dielectric Material: Polymethylpentene (PMP) Mating Cycles: 500 Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
- Voltage Rating: 500 volts
- Frequency Range: 1 GHz
- Features: Coaxial Connector
Find Suppliers by Category Top
Featured Products Top
-
Polymethylpentene can be used for extruded and film products, injection molded, and blow molded application items. TPX® applications include: Release Film Release Paper for synthetic leather LED Moulds Mandrels and sheaths for rubber hose production (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc.
Conduct Research Top
-
Laboratory Glassware: Cleaning, Selecting and Disposing
laboratory products such as polymethylpentene (PMP), high-density polyethylene (HDPE), low-density polyethylene (LDPE), polycarbonate (PC), polytetrafluoroethylene and PTFE resin (Quick Tips #213: Types of Plastics) is not possible, special glassware handling provisions should be implemented
More Information Top
-
An actively mixed mini‐bioreactor for protein production from suspended animal cells
… exchange for oxygen and carbon dioxide is realized by molecular diffusion through 50 µm thick polymethylpentene membranes.
-
Durability of radiation‐sterilized polymers. I. Estimation of oxidative degradation in polymers by chemiluminescence
… irradiations of homopolypropylene (HP), copolypropylene (CP, coplymer including 6% of ethylene unit) and polymethylpentene were compared, and …
-
Measurement of arc properties and spectrum intensity in AC arcs surrounded by plastics
The plastic materials investigated here are polymethylpentene (C3H5), polymethylmethacryl‐ate (C5H8O2), polybutyleneterephthalate (C12H14O4), polycarbonate (C16H18O3), and PTFE (C2F4).
-
ECMO-Extracorporeal Life Support in Adults
They are comprised of microporous hollow fiber membranes, made of hydrophobic polymers (e.g. polymethylpentene ).
-
Effective Antireflection Coatings Of Transparent Polymeric Materials By Gas-Phase Surface Fluorination
These included such materials as polypropylene, acrylic, polyacrylonitrile, highly cross -linked polyethylene, polyester, polycarbonate and polymethylpentene .
-
Efficiency of gas transfer in venovenous extracorporeal membrane oxygenation: analysis of 317 cases with four different ECMO systems
Abstract Purpose: Polymethyl- pentene membrane oxygenators used in venovenous extracorporeal mem- brane oxygenation (vvECMO) differ in their physical characteristics.
-
Handbook of Plastics Technologies: The Complete Guide to Properties and Performance > THERMOPLASTICS
Polymethylpentene (PMP .
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Thermoplastics
Polymethylpentene (PMP .
-
Modern Plastics Handbook > Thermoplastics
Polymerization route for polymethylpentene .
-
Pyrex® Volumetric Flasks - Volumetric Flasks | Sigma-Aldrich
Corning® reusable volumetric flask, Class A polymethylpentene , size 500 mL, with 19/26 tapered PP stopper .
Indicates content that may require registration and/or purchase.