-
Supplier: Ensinger, Inc.
Description: TECANYL VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853, as well as specific customer specifications for interior cabin products. The material's
- Tensile Strength (Break): 7,690 to 9,280 psi
- Tensile Modulus: 322 to 342 ksi
- Deflection Temperature (264 psi, 1.8 MPa): 252 F
- Chemical System: Polyphenylene Oxide (PPO)
-
Supplier: Ensinger North America
Description: TECANYL VH2 grey is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interior design. It has been tested to and passed the requirements for FAR 25.853 for aircraft interior materials, as well as specific customer specifications for
- Deflection Temperature (@ 264 psi, 1.8 MPa): 252 F
- Tensile Strength (Break): 7,690 to 9,280 psi
- Tensile Modulus: 322 ksi
- Industry: Aerospace
-
Supplier: Ensinger, Inc.
Description: TECANYL VH2 grey is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interior design. It has been tested to and passed the requirements for FAR 25.853 for aircraft interior materials, as well as specific customer specifications for
- Tensile Strength (Break): 7,600 to 8,200 psi
- Tensile Modulus: 300 to 330 ksi
- Elongation: 25 %
- Deflection Temperature (264 psi, 1.8 MPa): 252 F
-
-
Supplier: Interstate Plastics, Inc.
Description: NORYL® engineering thermoplastic resin is based on polyphenylene ether (ppe). Ppe, a high-heat amorphous polymer, forms a miscible, single-phase blend with polystyrene. General characteristics include high heat resistance, good impact strength, stiffness, flame retardency, excellent
- Overall Thickness: 0.25 to 1 inch
- Tensile Strength (Break): 8,300 to 9,600 psi
- Elongation: 23 to 30 %
- Industry: Building / Construction, Electric Power, Electronics, General Industrial
-
Supplier: Ensinger North America
Description: polyvinylidene fluoride (PVDF) sheets, polysulfone sheets, modified polypenenlene oxide (Noryl ® PPO) sheets, Pennite® glass reinforced nylon sheets, Pennite® long glass fiber Polypropylene sheets, Fortron® glass reinforced polyphenylene sulfide (PPS) sheets , Ultem ® Polyetherimide
- Overall Thickness: 0.031 to 0.25 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
Find Suppliers by Category Top
More Information Top
-
Polymer Blends Handbook
… PBT Polybutylene terephthalate PC Polycarbonate PCL Poly-caprolactone PE Polyethylene PEI Polyether imide PES Polyether sulfide PET Polyethylene terephthalate PHA Polyhydroxy alkanoate PHB Polyhydroxy butyrate PLA Poly-lactic acid PMMA Polymethyl methacrylate PP Polypropylene PPE Polyphenylene ether PPO Polyphenylene oxide PPS Polyphenylene …
-
Resorcinol
Polyphenylene ether ( PPO .
-
High performance films: Review of new materials and trends
PMP: Polymethyl pentene PO: Polyolefin PP: Polypropylene PPE: Polyphenylene ether PPO : Polypropylene oxide PPSf: Polyphenylenesulfone PPSd: Polyphenylenesulfide PPS: Polysulfone PPVE: Perfluoropropylvinyl ether PS: Polystyrene PTFE: Polytetrafluoroethylene PVB: Polyvinylbutyral PVC: Polyvinyl chloride PVDC: Polyvinylidene chloride PVDF: Polyvinylidenefluoride .
-
Interfacing polypropylene/poly(BPA carbonate) blend phases with graft copolymers: Thermal and dynamic mechanical analyses
Up to now, although a number of PP-basedblends with engineering resins [such as PC, poly (ethylene terephthalate) (PET) and polyphenylene ether ( PPO )] have been reported on their mechanical properties,1-5 permeability,6 rhe~logical,'~~and dielectric behavior,' the results obtained …
-
Flame Retardants
Polyphenylene ether PPO .
-
Use of Raman Spectroscopy to Identify Automotive Polymers in Recycling Operations
… High density polyethylene HIPS High impact polystyrene PA 6 Polyamide 6 PA 66 Polyamide 66 PBT Polybutylene terepthalate PC Polycarbonate LDPE Low density polyethylene PET Polyethylene terepthalate PMMA Polymethyl methacrylate POM Polyoxymethylene PP Polypropylene PPE Polyphenylene ether PPO Polyphenylene oxide PPS Polyphenylene …
-
USCAR U.S. Field Trial for Automotive Polymers Recycling
… ARA Automotive Recyclers Association EPDM Ethylene Propylene Terpolymers IDIS International Dismantling Information System PC marking for Poly carbonate PCR Post-Consumer Recyclate PE mark for Polyethylene PUR mark for Polyurethane PP mark for Polypropylene PPE Polyphenylene Ether PPO General Electric Trade Name …
-
Compatibility of refrigerants and lubricants with engineering plastics. Final report
Polyphenylene sulfide (PPS) is a thio analog of polyphenylene ether ( PPO ); these two polymers are very similar.
-
Body-Worn Antennas Making a Splash: Lifejacket-Integrated Antennas for Global Search and Rescue Satellite System
PC) [18], and modified polyphenylene ether ( PPO /PPE) [19], .
-
Modification and Blending of Synthetic and Natural Macromolecules
The use of high-Tg thermoplasts like PPO ( polyphenylene ether ) or Polyimides, is rather cumbersome because impregnating a woven carbon-fiber fabric is cumbersome due to the high melt-viscosity.
Indicates content that may require registration and/or purchase.