Products/Services for Polyvinylidene Fluoride Foams
-
Foams and Foam Materials - (581 companies)Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities. Foams and foam materials are made from low density elastomers, plastics, and other materials...Foam TypeReticularSyntactic -
Foam Bonding Tapes - (93 companies)...or polyvinylidene fluoride (PVDF). Fluoropolymer coatings are used in applications that require superior chemical resistance, good dielectric properties, and water and stain repellent characteristics. Fluoropolymers are also used in applications where... -
Adhesive Tapes - (931 companies)Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater. Adhesive tapes... -
Wipes and Wipers - (230 companies)...a special coating. For example, tack sheets may be coated with either a contact adhesive or a pressure-sensitive adhesive (PSA). Polymer backings for wipes and wipers include materials such as polyester, rayon, nylon, and polyvinylidene fluoride...
-
Fabricated Plastic Parts and Semi-Finished Shapes - (384 companies)...and polyvinylidene fluoride (PVDF) are used in applications requiring superior chemical resistance. PTFE is used in applications requiring superior chemical resistance or low friction. Acrylic polymers are formed by polymerizing acrylic acids through... -
Filter Media - (444 companies)...resistance and a low coefficient of friction. It is sometimes marketed in proprietary classes of materials, such as Teflon (R). Polyvinylidene fluoride (PVDF) is a melt-processable fluoropolymer that provides better strength and lower creep than other...
-
Filter Elements - (781 companies)...polytetrafluoroethylene (PTFE), polyvinylidene fluoride (PVDF), polyvinylidene chloride (PVDC), and polysulfone (PSU). PES is a high-performance polymer that provides excellent resistance water and steam. PP is a thermoplastic filter material...
-
Water Filters - (324 companies)Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications.
-
Foam Tapes - (97 companies)Foam tapes have a foam carrier, which can provide conformability and cushioning features. Foam tapes are used for a variety of applications including but not limited to: gasketing, bonding, sealing, weatherstripping, acoustical (sound isolation...
-
Polymers and Plastic Resins - (876 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses.
Product News
-
Oak-Trees, Inc.
Foamed PP200 Cover wrapping tape series is a cushioned product made of conductive PE. Product Features. Cushioning. Using for primary purposes. Composite cable. Industrial cables. suppression winding tape. submarine cables (read more)Browse Adhesive Tapes Datasheets for Oak-Trees, Inc. -
ExxonMobil - Polypropylene Products
Exact POE in foam applications Exact TM polyolefin elastomers could provide optimized mechanical performance and resilience to EVA foamed products. These innovative polymer modifiers with different melt index (MI) and density can fit a range of foaming processes and achieve lighter weight while retaining performance. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
General Plastics Manufacturing Co.
Foam material for reconstructive applications MEDICAL FOAM MANUFACTURER. HIGH-DENSITY FOAM PRODUCTS FOR MEDICAL AND LIFE SCIENCE APPLICATIONS. General Plastics ' rigid polyurethane foam makes a meaningful difference in the medical and life science fields. Our specially engineered LAST-A-FOAM (R) Performance Core Series and X-ray Transparent Core Series have a strong track record of use with medical imaging equipment. The high-density foam material is lightweight yet strong, while providing a homogeneous background that is transparent... (read more)Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
General Plastics Manufacturing Co.
CNC Foam Machining Services Download Production Services Brochure. CNC Foam Machining Services. General Plastics offers large-scale capacity for converting our LAST-A-FOAM (R) polyurethane foam, high-density foam materials, and other nonmetallic substrates into production parts for OEMs and Tier 1 / Tier 2 manufacturers. Our polyurethane foam is highly-machinable into 2-dimensional and complex 3-dimensional shapes. Our production facilities include multiple sizes of CNC machines to provide you with maximum cost efficiency... (read more) -
Budnick Converting, Inc.
Polyethylene Foam Tapes Due to raw material shortages, supply chain issues and manufacturers going out of business, polyethylene foams are one of the product classes experiencing supply interruptions. Fortunately, Budnick is a very large polyethylene (PE) foam tape supplier with purchasing leverage among quite a few major producers. While lead times are longer than they used to be, our suppliers are generally keeping up with typical demand and we've even gotten support on some spike business. PE foam tapes... (read more)Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
General Plastics Manufacturing Co.
Foams for critical defense systems of space, our foams are at the heart of critical defense systems. Our flexible, open-cell polyurethane foams are engineered to absorb immense impact energy, making them ideal for cushioning payloads. They have been used extensively in vibration damping applications, shock isolation systems, underground missile silo protection, and submarine launch tubes.?LAST-A-FOAM (R) products have proven their worth over the years in programs such as Minuteman, Peacekeeper, and Trident. Foam Solutions for Every... (read more)Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
General Plastics Manufacturing Co.
Not all foams are created equal. COMPOSITE CORE BROCHURE. COMPOSITE CORE FOAM MANUFACTURER. FOR ENDURING PERFORMANCE AT THE CORE, IT PAYS TO START WITH A SUPERIOR PRODUCT. When you buy composite core foam,it needs to perform as intended and provide the properties specified for your application - in production and over time. That requires a polyurethane foam that is always uniform in density, weight, thickness and cell structure. For absolute consistency and guaranteed performance, General Plastics LAST-A-FOAM (R) is unrivaled... (read more)Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
General Plastics Manufacturing Co.
TRANSFORMING POLYURETHANE FOAM HOW IT 'S MADE: TRANSFORMING POLYURETHANE FOAM INTO PRODUCTION TOOLING. The process of creating the tool needed to produce parts is a critical portion of the manufacturing process. It is critical enough where the quality of the finished part is dependent on choosing the right tool design. When conditions dictate the need for soft tooling, polyurethane foam (also known as high-density urethane or HDU) is commonly used because of the low cost of materials and short lead times. In addition... (read more)Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
General Plastics Manufacturing Co.
Sports & Recreation Foam Materials SPORTS AND RECREATION FOAM MATERIALS. SPORTS CHAMPIONS: GENERAL PLASTICS ' RIGID AND THERMOFORMABLE POLYURETHANE FOAM. On the water, on the ice, or on the street, LAST-A-FOAM (R) is at the core of top performance. Its excellent strength-to-weight ratio and material properties make it superb in recreational applications. LAST-A-FOAM (R) serves as structural core material in portable dance floors and in sports flooring used above ice rinks. Their light weight, coupled with their ability to absorb... (read more)Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
CHT USA Inc.
Silicone Foam for EV Batteries In the transportation sector, designing lighter weight components has widely become a key trend especially to reduce energy consumption and maximize the range of electric vehicles. CHT 's advanced Silicone Foam is designed to reduce weight - as well as mitigate thermal runaway and provide protection from moisture, debris, vibration and shock for electronic components and EV battery packs. CHT 's silicone foam is also ideal where low smoke, flame and toxicity are required. CHT 's SilSo Lite... (read more)Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc.
-
An ultra-light and high electromagnetic shielding effectiveness material based on melamine foam with its skeleton metallized
Polyvinylidene fluoride (PVDF) foam composite with 5 wt% functionalized graphene exhibits an EMI SE about 20 dB in X-band (8–12 GHz) region [16].
-
Analysis and Deformulation of Polymeric Materials
Polyvinylidene fluoride (PVDF) Foaming agents Chemical .
-
Self-Configuring Hybrid Duct System and Attachment Technologies for Environmental Control Systems
Polyvinylidene Fluoride (PVDF) Duct Technology A unique duct technology has been conceived and implemented that utilizes Polyvinylidene Fluoride (PVDF) foam sheet stock.
-
http://absimage.aps.org/image/SHOCK13/MWS_SHOCK13-2013-000902.pdf
Shock and Release of Duoceltextregistered Aluminum Foam & Polyvinylidene Fluoride Composite Up to 20 GPa .
-
Approaches to Study Living Foraminifera
Equipment and reagents Bio-RAD Mini Trans-Blot® Cell, ice cooling unit Mini gel holder cassette with foam pads Polyvinylidene fluoride (PVDF) membrane Filter paper Fusion FX7 chemiluminescent visualizer Transfer buffer (See Appendix 1) Skim milk (See Appendix 1) Tris-buffered saline …
-
http://absimage.aps.org/image/SHOCK13/MWS_SHOCK13-2013-000817.pdf
In this work mesoscale simulations were used to explore the dynamic response of aluminum foam filled with polyvinylidene fluoride (PVDF) over a range of impact velocities from 350 to 2220 m/s (20 GPa).
-
PVDF Foams: High Purity Plus Outstanding Resistance | Kunststoffe.de
High-performance foams based on polyvinylidene fluoride are manufactured in a specific physical foaming process.
-
Experimental study of a smart foam sound absorber.
This article presents the experimental implementation and results of a hybrid passive/active absorber (smart foam) made up from the combination of a passive absorbent ( foam ) and a curved polyvinylidene fluoride (PVDF) film actuator bonded to the rear surface of the foam.
-
Uniform MnO2 nanostructures supported on hierarchically porous carbon as efficient electrocatalysts for rechargeable Li-O2 batteries
The oxygen cathodes were prepared by casting a homogenous ink of 90 wt.% catalyst material and 10 wt.% polyvinylidene fluoride (PVdF) onto a Ni foam current collector with a catalyst mass loading of about 0.8 mg·cm–2 .
-
Electrochemical performance of Li4 Ti5 O12 /carbon nanofibers composite prepared by an in situ route for Li-ion batteries
The working electrodes were made by com- pressing a mixture of 80 wt.% active material, 10 wt.% acetylene black, and 10 wt.% polyvinylidene fluoride binder coated onto Ni foam .
Indicates content that may require registration and/or purchase.