-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks! The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -256 to 750 F
- Media Temperature Range: -256 to 750 F
-
Supplier: Spire Metering Technology
Description: Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter
- Pipe Diameter: 0.75 to 120 inch
- Media Temperature Range: 32 to 312 F
- Velocity Flow Rate: 32 ft/sec
- Media Temperature: 32 to 312 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: Unmatched in Performance This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control or even the temporary replacement of permanently installed meters. Two pairs of transducers are
- Pipe Diameter: 0.25 to 432 inch
- Media Temperature Range: -40 to 750 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 750 F
-
-
Supplier: Invotec Solutions Ltd.
Description: This portable LCD unit is unmatched as a troubleshooting tool.As a process control tool, the TRACER® can be left in place to closely monitor more critical applications. The adjustable, automatic shut-off feature prolongs battery life. Features and Benefits BTU Display Mount in any
- Liquid Volumetric Flow Rate: 2.112 to 20.064 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -32 to 180 F
- Features: Differential Pressure Meter, Liquid, Velocity Meter
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-SPM 1 is a photovoltaic (PV) light meter used to measure solar radiation, solar energy or solar power. The meter's easy-to-read 4-digit LCD screen clearly displays Ptot in W/m² or BTU/(ft² x h), while the device's auto data memory stores up to 43,000 data sets.
- Operating Temperature: 32 to 122 F
- Display Options: Digital
- Detector Style: Portable Detector
-
Supplier: Burger & Brown Engineering, Inc.
Description: Tracer Electronic Flowmeter with Liquid Crystal Display (LCD) measures liquid flow rate, temperature, calculates BTU’s per minute and incorporates a new Flow Characteristic Indicator (FCI). The highly-visible display is configured via the sealed push buttons and user-friendly menus. As a
- Pipe Diameter: 0.375 to 2 inch
- Media Temperature Range: 32 to 180 F
- Liquid Volumetric Flow Rate: 0.5 to 110 GPM
- Operating Pressure: 150 psi
Find Suppliers by Category Top
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
More Information Top
-
Advanced monitoring technologies for the evaluation of demand-side management programs
Accordingly, the discussion that follows does not cover ali technologies, equipment (e.g., BTU meters and portable flow meters), and manufactur- ers.
-
Federal Register > Thursday, June 21, 2001 > [66 FR 33316] Harmonization with the United Nations Recommendations,International Maritime Dangerous Goods Code, a...
TP38 Each portable tank must be insulated with an insulating material so that the overall thermal conductance … … oC (60 oF) is no more than 1.5333 kilojoules per hour per square meter per degree Celsius (0.075 Btu per hour per square …
-
Code of Federal Regulations > Title 49 - Transportation > Pipeline and Hazardous Materials Safety Administration > [49 CFR Part 172] Hazardous Materials Table,...
TP38 Each portable tank must be insulated with an insulating material so that the overall thermal conductance … … °C (60 °F) is no more than 1.5333 kilojoules per hour per square meter per degree Celsius (0.075 Btu per hour per square …
-
Pulsed Laser Imager for Detecting Emissions of Hydrocarbons and Volatile Organic Compounds: Inventions and Innovation Petroleum Project Fact Sheet
• Potential to discover the source of leaks to avoid the loss of 15 trillion Btu of methane and petroleum gas resources … … Offers safe remote monitoring from 100 meters (328 feet) up to … … 1.5 miles) • Portable detection device weighs only …
-
Performance Testing of an Advanced Lightweight Freezable Radiator
… ACRONYMS AND ABBREVIATIONS ACRONYMS EMU Extravehicular Mobility Unit EVA Extravehicular Activity IO Input Output LCG Liquid Cooling Garment PLSS Portable Life Support System RAFT … … specific heat, J/kg-K ( Btu /lbm-R) Cv flow … … pressure transducer FM flow meter HX heat exchanger LN2 …
-
Space Suit Radiator Performance in Lunar and Mars Environments
… Infrared JSC Johnson Space Center LCG: Liquid Cooling Garment MLI Multilayer Insulation NASA National Aeronautics and Space Administration PLSS Portable Life Support System RAFT … … specific heat, J/kg-K ( Btu /lbm-R) Cv flow … … element model FM flow meter HV hard vacuum HX …
-
Final evaluation & test report for the standard waste box (docket 01-53-7A) type A packaging
… at least five percent for materials poisonous by inhalation, or at least one percent of the total capacity of a cargo tank, portable tank, tankcar (including dome … … kilojoulesper hour per square meter per degree Celsius(0.5 Btu per hourlper square fooUper …
-
TEST & EVALUATION REPORT FOR THE HEDGEHOG-II PACKAGING SYSTEMS DOT-7A TYPE A CONTAINER
… at least five percent for materials poisonous by inhalation, or at least one percent of the total capacity of a cargo tank, portable tank, tank car (including … … per hour per square meter per degree Celsius (0.5 Btu per hourlper square footlper …
-
Flexible Packaging Concept for a Space Suit Portable Life Support Subsystem
ACRONYMS Ah Ampere-hours BOM Bill of Materials Btu British thermal units CAD Computer-aided Design cc cubic … … kilogram lbm pounds-mass LRU Line Replaceable Units m/s meters /second NASA National Aeronautics … … Pressure Garment Subsystem PLSS Portable Life Support Subsystem RCA …
-
Idaho National Laboratory (INL) Site Greenhouse Gas (GHG) Monitoring Plan - 40 CFR 98
Fuel delivery receipts Generators, Compressors, Purnps (non-emergency, lndividual fuel usage or run tilne unit meters, non- portable , diesel, propane, or gasoline) Fuel … … ual unit lmeters (fuel usage meters ) According to 40 CFR … … Units per hour (h4M' BTU /hr) (for boilers and …
Indicates content that may require registration and/or purchase.