Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Uson, L.P.
Description: Qualipak 750 series are non-destructive and non-subjective leak testers for testing seal integrity of seals on canisters and bottles. The Q750 series uses the vacuum decay method of testing, meeting ASTM F2338-04 Standard Test Method for Non-destructive Detection of Leaks in Packages by
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
-
Supplier: Campbell Hausfeld
Description: from non-bleeder to bleeder style for use with standard or tankless air compressors; also works with paint tanks and remote canisters for larger paint jobs. Pressure-feed gun convertible to siphon feed gun Fluid control regulates amount of paint sprayed Includes internal and external
- Air / Supply Pressure: 40 psi
- Air Supply Pressure: 40 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld general purpose spray gun (DH320000AV) is ideal for carpentry, home and hobbyist projects. The pressure-feed design on this spray gun handles multiple viscosities, so it sprays thin liquids like stain and thick liquids like paint. A fluid control regulates the amount of
- Air / Supply Pressure: 40 psi
- Air Supply Pressure: 40 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
-
Spray Painting Equipment (Paint Sprayers) - 1 Quart Heavy Duty Spray Gun with Canister -- DH530001AVSupplier: Campbell Hausfeld
Description: The Campbell Hausfeld heavy-duty paint sprayer (DH530001AV) sprays stain and latex, enamel, and lacquer paints around the home, farm, or workshop. Includes adjustable fluid and air controls and is convertible for bleeder and non-bleeder applications. This spray gun easily converts from
- Air / Supply Pressure: 40 psi
- Air Supply Pressure: 40 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: ASTM International
Description: detector or other detector(s). This test method describes procedures for sampling into canisters to final pressures both above and below atmospheric pressure (respectively referred to as pressurized and subatmospheric pressure sampling). 1.2 This test method is applicable
-
Supplier: ASTM International
Description: spectrometric detector or other detector(s). This test method describes procedures for sampling into canisters to final pressures both above and below atmospheric pressure (respectively referred to as pressurized and subatmospheric pressure sampling).2 1.2 This test
-
Supplier: SAE International
Description: hydrocarbons stored in carbon canister and supply it to engine intake manifold (canister purging). Naturally aspirated engines use vacuum pressure inside the intake manifold for canister purging. However, turbocharged engines operate at or above atmospheric
-
Supplier: ASTM International
Description: resolution mass spectrometric detector. This test method describes procedures for sampling into canisters to final pressures both above and below atmospheric pressure (respectively referred to as pressurized and subatmospheric pressure sampling).2 1.3 This test method is
-
Supplier: Gilson Company, Inc.
Description: Calibrators quickly field-check accuracy of pressure- type concrete air meters. With canister in the water-filled base, air meter gauge should read 5% air in a simulated test. Two calibrators are used in a 0.25ft³ meter for a 10% air reading. In 0.5ft³ meters, percents are halved; 2.5%
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Gilson Company, Inc.
Description: Calibrators quickly field-check accuracy of pressure- type concrete air meters. With canister in the water-filled base, air meter gauge should read 5% air in a simulated test. Two calibrators are used in a 0.25ft³ meter for a 10% air reading. In 0.5ft³ meters, percents are halved; 2.5%
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Malvern Instruments, Inc.
Description: conditions inside the canister. The unit supplied includes a high pressure cell tested to 10 bar (1 Mpa) which replaces the standard flow cell of the Mastersizer S. This is connected to the dispersion unit by high pressure tubing and fittings. Special spring pressure
- Injection Mechanism: Injector Valves
- Features: Other
-
Supplier: Makita USA, Inc.
Description: plastic and wire collated siding nails for more versatility Easy-load nail canister system with nail size adjustment base for increased productivity Tool hook allows nailer to remain close by Rubberized handle for better fit and added comfort See-through nail canister shows when nailer
-
Supplier: Makita USA, Inc.
Description: precise flush and countersink nailing 2-mode selector switch allows operator to select sequential or contact nailing options High capacity canister holds up to 300 nails for high production applications Drives standard wire collated nails for more versatility Easy-load nail canister
-
Supplier: Radwell International
Description: SYPHON GUN, PISTOL GRIP, LEVER TRIGGER, ATTACHED CANISTER, 1/4" NPT INLET FEMALE, 1/8" NPT OUTLET, 90 PSI OUTPUT, 120 PSI MAXIMUM INLET PRESSURE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rotork plc
Description: The AH Series high-cycle actuator is ideal for the demanding service found under precipitators on the ash hopper flap gates. The totally-enclose design eliminates the high maintenance cylinder of low-pressure canister actuators.
- Features: Hydraulic
-
Supplier: Air Compressors Direct
Description: Two Types of Spray Guns In One •Changes from siphon-feed to pressure-feed spray gun Works With Standard Or Tank Less Air Compressors •Convertible from non-bleeder to bleeder styles Versatile •Works with paint tanks and remote canisters
- Air Flow Consumption: 2 SCFM
- Air Flow / Gas Consumption: 2 SCFM
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Gefran
Description: The CC force transducers have been designed for use in the plastics industry where it is required to measure the reaction force to the extrusion pressure that is present on the casing of the gearbox along the axis of the extruder screw. These models, fitted in contact with the thrust
- Force / Load Rating: 168,600 to 337,200 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Voltage
-
Description: TESCOM™ VT Series 3-way air operated valve provides high cycle life in a compact design. Ideal for use in component pressure cycle testing, two source selector valve, fill and dump applications (e.g. airbag canister filling, gas spring filling), and emergency shutoff.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,500 to 10,000 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.75
-
Supplier: Ecologix Environmental Systems
Description: influent and effluent sample and pressure ports. Inlet and outlet on top. All canisters are pressure tested before shipping.
-
Supplier: SAE International
Description: Canister Loading and Purging • End-of-line Testing System Integrity • Service (e.g. OBD MIL on) Leak Location and Repair Verification • In-Use Compliance Testing Canister Loading and Purging • Inspection/Maintenance Testing System Integrity and Purge Check
-
Supplier: SAE International
Description: Canister Loading and Purging • End-of-line Testing System Integrity • Service (e.g. OBD MIL on) Leak Location and Repair Verification • In-Use Compliance Testing Canister Loading and Purging • Inspection/Maintenance Testing System Integrity and Purge Check
-
Supplier: Westech Aerosol Corporation
Description: WT-HCC canister is based on the Westech's popular HSC-13 adhesive. It is supplied in a pressurized canister without hydrocarbon propellants so that it can be used with standard pneumatic spray equipment. This permits more flexibility in spray patterns from narrow to broad, fine to
- Use Temperature: -30 to 290 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Eaton
Description: into pressure lines and return lines. The spin-on-filters directly screw to hydrostatic drives. These series allow an easy maintenance with short operating interruption. After use, replace the complete spin-on-filter. A pressure switch and pressure gauge are available for the
- Maximum Liquid Flow: 69 GPM
- Configuration: In-line
- Filter Medium Material: Metal / Porous Metal, Paper
- Features: Other
-
Supplier: Progressive Surface
Description: The Progressive LiquifeederHE is specifically designed to deliver suspended particle slurries or solution precursor mixtures to a plasma spray torch. The feeder includes a 1 gallon (3.8 liter) pressurized canister to hold the supply of liquid. A stirrer is provided on this canister to
-
Supplier: Shurtape Technologies, LLC
Description: Military spec lusterless cloth duct tape for use as a premium, waterproof packaging tape that meets government specifications, as well as for moisture-proofing cartons, canisters and tubing. PC 625 is engineered for durability and performance, with a waterproof backing, high holding power,
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.0125 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: 10 to 93.33333333333333 C
-
Supplier: Westech Aerosol Corporation
Description: WT-HPC15 (canister) is specifically formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates, edgebanding, marine,
- Use Temperature: -30 to 210 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: WT-HSC13 canister is specially formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates, edgebanding, marine, RV,
- Use Temperature: -30 to 290 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: HDT Global
Description: The M48A1 is a self-contained filter with both gas and particulate filter elements integrated in one canister. 100-cfm airflow Self-contained canister ASZM-TEDA carbon media Modularity allows for multiple filter applications Horizontal or vertical installation HDT's M48A1 CBRN filter
- Efficiency: 99.97 %
- Length: 14.5 inch
- Width / Ring Size: 11.88 inch
- Construction: Cartridge Filter
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter Motor: 120V single-phase 60-Hz. motor with 15-amp plug · Thermal overload motor
- Flow Capacity: 4.1 to 4.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable, Tank Mounted
-
Supplier: Air Compressors Direct
Description: Canister Inlet Filter •With replaceable filter elements for extend pump life Heavy Duty Steel Tank & Frame Assembly •Powder coated to provide protection on the job site Air Line Regulator & Two Gauges •The ability to monitor line and tank pressure Added Features •Anti-vibration feet
- Flow Capacity: 4.3 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: DACO Instrument Company
Description: temperature and air pressure changes during flights. Static desiccators are non-regenerating with a replaceable absorbent canister. This is an alternative and cost effective way to remove damaging moisture from your equipment or instruments.
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Air Compressors Direct
Description: extended pump life Auto Start/Stop Control w/ Pressure Unloader •Set at 105-125 PSI Added Features •Protectively mounted fittings & manual tank drain •Tank gauge & Pressure relief safety valve •Special unloading valves to assist in motor starting
- Flow Capacity: 28.7 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: extended pump life Auto Start/Stop Control w/ Pressure Unloader •Set at 105-125 PSI Added Features •Protectively mounted fittings & manual tank drain •Tank gauge & Pressure relief safety valve •Special unloading valves to assist in motor starting
- Flow Capacity: 27.8 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Westech Aerosol Corporation
Description: WT-MPC13 (canister) is specifically formulated to be a low VOC, multi-purpose industrial adhesive applicable to a variety of substrates. Industries for which this adhesive is suitable include woodworking, furniture, marine, RV, upholstery, new & remodeling construction and many others. Prior
- Use Temperature: -30 to 150 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Cole-Parmer
Description: two|Palladium canisters, two vacuum/pressure pumps, three drying canisters with quickdisconnect|fittings, an adjustable vacuum gauge, a transfer tray, four purging valves, a four-outlet electrical strip, and a 6-ft three-wire power cord with plug.
- Main Chamber Width: 55 inch
- Isolator Type: Glovebox
Find Suppliers by Category Top
Featured Products Top
-
gas mixing systems; the device also needs to have the necessary connectors and interfaces to fill a canister. Canisters are reasonably low pressure compared to cylinders, and multi-component gas canister filling is an effective way to improve instrument maintenance times and accelerate (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
effects that could distort results. Label and Store If filling canisters rather than using the gasses directly, properly label each calibration standard with its concentration, date, and fill pressure and store them appropriately. Some analytes can degrade over time (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
of the most important gasses for biological systems – so CO2 gas mixers are important in biology. Using a CO2 gas mixer instead of canisters of pre-mixed gasses not only saves money in the long run but enables increased control over atmospheric composition – something which is essential (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
calibration are self-evident, but we’ll discuss five crucial advantages throughout this blog. 1. Tailored to Your Needs Gas mixers can produce a consistent and repeatable mixture of gases, whereas cylinders can vary in gas composition due to changes in pressure and (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
Pressure for Emergencies
Safely evacuating a building in emergency situations can be accomplished with the pressure stored in compressed air containers. An inflatable escape chute allows people trapped in locations up to four stories high to easily slide to the ground. With the proper pressure in the canister, the slide
-
Pressure Sensor Application - Pressure Verification
pressure of the air before it gets transferred to the dryer. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load
-
Pressure Sensor Application - Automation
Pressure sensors can be placed on the bottom of a silo or tank in order to monitor how full or empty it is by measuring & monitoring the pressure while knowing the volume & liquid density. Utilizing digital display controller, PLC, computer, or data acquisition sensor, you can measure and control
-
Pressure Sensor Application - Hydraulic Systems
Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque Sensor | S
-
Troubleshooting Guide (For Systems, Sensors, And Instruments)
Load Cells | Bending Beam Load Cells | Canister Load Cells | Column Load Cells | Compression Load Cells | Custom Load Cells | Donut Load Cells | High Capacity Load Cells | Low Capacity Load Cells | Miniature Load Cells | Pancake Load Cells | Precision Load Cells | Pressure Sensors | Reaction Torque
-
Torque Sensor Application - Precision & Maintenance
The typical application of these products include measurements dynamometers, tool dulling indicator, motor quality control or conversion of rotary to reaction torque. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load
-
Load Cell Application - Car Door Test
| Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque
-
Torque Sensor Application - Assembly Line / Automation
of roll signal and other required alarms. The torque signal can also be monitored via a control computer from a central location for required preventive maintenance and upkeep. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut
-
Torque Sensor Application - Constant Flow Pump
falls outside of its expected window or malfunctions. Using the torque feed back improves the efficiency of the pump and elongates its life. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load
-
Load Cell Application - Closed Loop Feedback
while the pancake load cell at the bottom checks and verifies the actual load being applied in order to control alignment for smooth insertion. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity
-
Load Cell Application - Suspension Bridge
experiences under various conditions. Data acquired will be sent to a data logger or data acquisition system using FUTEK Junction Box and related instrument. Remote management of data via internet or cell phones can be achieved. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load
-
Load Cell Application - Wind Tower
through internet connection via a cell phone. There fore all activities can be monitored through the internet anywhere and at any time. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low
-
Load Cell Application - Dual Tank Level Controller
the instrument built-in alarm set point or interfacing with a PLC computer via instrument Analog output or RS232 & USB. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell
More Information Top
-
Reactor safety for power nuclear power stations
9 Die Sicherheit des Reaktordruckbehälters (RDB) von Druckwasserreaktoren.
-
Safety of light water reactors
3.2.2 reactor- pressure vessels .
-
Mutschmann / Stimmelmayr paperback of the water supply
Pressure increase installations as pressure vessel pumping works (DBPW)..................................................................................
Indicates content that may require registration and/or purchase.