-
Supplier: Plastronics Socket Company, Inc.
Description: the world, Plastronics has taken a leadership role in designing and developing socket solutions for the newest QFN packages. These sockets offer a modular design in a small outline with very low inductance. The Open Top QFN socket allows for more convenient package loading and
- Current Rating: 0.05 amps
- Contact Resistance: 50 milliohms
- Operating Temperature: -55 to 150 C
- Number of Contacts: 84
-
Supplier: Plastronics Socket Company, Inc.
Description: the world, Plastronics has taken a leadership role in designing and developing socket solutions for the newest QFN packages. These sockets offer a modular design in a small outline with very low inductance. The Open Top QFN socket allows for more convenient package loading and
- Current Rating: 0.05 amps
- Contact Resistance: 50 milliohms
- Operating Temperature: -55 to 150 C
- Number of Contacts: 84
-
Supplier: Plastronics Socket Company, Inc.
Description: socket solutions for the newest QFN packages. These sockets offer a modular design in a small outline with very low inductance. The Open Top QFN socket allows for more convenient package loading and unloading in most of the same lead count options as the lidded version. The H-Pin
- Current Rating: 0.05 to 2.93 amps
- Contact Resistance: 50 milliohms
- Operating Temperature: -55 to 180 C
- Number of Contacts: 200
-
-
Supplier: Plastronics Socket Company, Inc.
Description: socket solutions for the newest QFN packages. These sockets offer a modular design in a small outline with very low inductance. The Open Top QFN socket allows for more convenient package loading and unloading in most of the same lead count options as the lidded version. The H-Pin
- Current Rating: 0.05 to 2.93 amps
- Contact Resistance: 50 milliohms
- Operating Temperature: -55 to 180 C
- Number of Contacts: 200
-
Supplier: Ironwood Electronics, Inc.
Description: GHz QFN sockets provide 10 GHz bandwidth in a small cost effective ZIF socket for prototype and test applications. The GHz QFN socket is a simple mechanical socket based on an elastomer connector technology. The GHz QFN socket is a solder-less socket that can be directly mounted
- Number of Contacts: 8 to 16
- Contacts Pitch: 0.5 to 0.8 mm
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: Sensata Technologies
Description: 0.4mm, 0.5mm, 0.65mm, and 8mm pitch Low cost design using stamped cantilever contact Staggered, through hole tail design for BIB design consideration ACTIVE ALIGNMENT: Active IC guide feature improving on package alignment accuracy Optimal thermal contact for package e-pad Solutions for Power
- Contact Resistance: 200 milliohms
- Operating Temperature: 150 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include connector, interconnect, header, socket, terminal block, QFN, Electronic Connector, Specialized
-
Supplier: Sensata Technologies
Description: Versatile, low cost socket base Passive heat sink or Heat Sink/Heater/Sensor Replaceable contact set Heater - foil or cartridge as required Sensor - RTD in complaint and isolated "button" unless otherwise specified Heat Sink - simulations confirm application Positive locking lid High mechanical
- Product Type: IC Socket
-
Supplier: Sensata Technologies
Description: Lid and adapter molded to allow low cost solutions High force delivery system (up to 40lbf) A variety of contact technologies can be used for this socket ranging from elastomers to spring pins Two finger knob - easy to operate even at high force Lid assembly can be easily removed Lid has opening
- Product Type: IC Socket
-
Supplier: Sensata Technologies
Description: Open Top Compression Surface Mount Spring and probe contact Pointed probe contacts DUT pad Pointed probe maintains continuous contact to PCB Spring loaded floating locater plate Any pitch or pitch combination .4mm and greater Threaded inserts available Available with high performance pin
- Contact Resistance: 349.99999999999994 milliohms
- Operating Temperature: 125 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MHz, QFN. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 27MHz, QFN, Electronic Connector, Specialized Backplane Connectors.
-
Supplier: Newark, An Avnet Company
Description: OTP PROGRAMMING SOCKET, QFN-56, PMIC; Accessory Type:OTP Programming Socket; For Use With:NXP PF Series Programmer; Features:56QFN Socket, Configures PF Family of PMIC Devices, 8pin Connector Header for Programmer; Product Range:- RoHS Compliant: Yes
-
Supplier: Aries Electronics, Inc.
Description: innovative, protected, validated and released product with capacity and quality control available to meet existing and emerging customer needs MECHANICAL CONTACT LENGTH (compressed): 0.45mm PITCH: Released to <0.4mm – Mixed Pitch Available PACKAGES: BGA, LGA, QFN, DFN, CSP, POP – Full and
- Current Rating: 4 amps
- Operating Temperature: -55 to 200 C
- Contacts Pitch: 10.16 mm
- Socket Type: BGA, LGA, QFN, Test / Prototyping Socket
-
Supplier: JC Cherry, Inc.
Description: Test Socket GU29 Frame / QFN pkg Size 29x30.6mm / 1.14"x1.20" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃ For QFN Device How to order for Custom design GQ29-QFNxxxxxxx *P/N will be informed after fixing specifications. *Made to
- Product Type: IC Socket
- Socket Type: Test / Prototyping Socket
-
Supplier: Aries Electronics, Inc.
Description: for low-cost hand test applications MECHANICAL CONTACT LENGTH (compressed): 0.45mm PITCH: Released to <0.4mm – Mixed Pitch Available PACKAGES: BGA, LGA, QFN, DFN, CSP, POP – Full and Partial Arrays Available STRUCTURE: Silmat® Interposer with Patented Core INTERPOSER MATERIALS: Ag Particles
- Operating Temperature: -67 to 392 C
- Contacts Pitch: 2.54 mm
- Socket Type: BGA, CSP, LGA, QFN, Test / Prototyping Socket
- Features: Clamshell Socket, Other
-
Supplier: JC Cherry, Inc.
Description: Test & Burn-In Socket GU22 Frame Series Size 22x22mm / 0.87"x0.87" Can also be used as Burn in Socket ●Highly reliable M-pin Probes as contact parts ●High Frequency For BGA Device, QFN Device 0.4mm/0.016" Pitch : 16x16 Contact Max 0.5mm/0.020" Pitch : 10x10 Contact Max
- Voltage Rating: 100 volts
- Current Rating: 1 amps
- Contact Resistance: 100 milliohms
- Operating Temperature: -40 to 150 C
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Pressure-mount plunge to board interposer Multiple configurations: MLF, QFN, CSP, BGA, MSOP, QSOP, QFP, and more Very low inductance per contact site High cycle life with easy maintenance Manual or Automated Handler applications GENERAL SPECIFICATIONS INSERTION LOSS: less than -1dB
- Current Rating: 4 amps
- Contact Resistance: 20 milliohms
- Operating Temperature: -40 to 65.55555555555556 C
- Contacts Pitch: 0.32 mm
-
Supplier: Smiths Interconnect, a Molex company
Description: bench test, and HVM Production Test using the same socket Solution for BGA, LGA, QFN, DFN, and other variants, ideal for minimum pitch 0.35 mm Floating base or Hi Low configuration to protect spring probes during use Benefits Tested to 500K Short contact path for excellent DC performance RF
- Socket Type: BGA, LGA, QFN, Test / Prototyping Socket
- Product Type: IC Socket
-
Supplier: Powell Electronics, Inc.
Description: 3M Textool Open-Top Sockets for QFN Ap
- Product Type: IC Socket
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 28-QFN Exposed Pad Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Pitch: 0.200" (5.08mm) Header
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Features: RF IC Linear Equalizer General Purpose 0Hz ~ 32GHz - 32-QFN (5x5) Operating Temperature: -40°C ~ 85°C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: RF and Wireless - RFID Transponders, Tags Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.:
-
Supplier: IPC International, Inc.
Description: voltage regulators, thermistors, connectors, sockets, headers, and jumpers. Also covers SMT component types (QFPs, PLCCs, rectangular chips, MELFs, SOICs, molded tantalum capacitors, SOTs, DPAKs), leadless components, QFNs, DFNs, LGAs, CCGAs and BGAs. Introduces resistor, capacitor and
-
Supplier: Microchip Technology, Inc.
Description: Power (DRP) and Role Swap Support Small Form Factor 4x4 mm 28-QFN Integrated Analog Reduces Bill of Materials and Design Footprint VCONN FETs with Rp/Rd Switching Dead Battery Rd termination Current Sense for Vbus Overcurrent conditions Voltage Sense for Vbus Overvoltage conditions Type-C/ PD
-
Supplier: Microchip Technology, Inc.
Description: Header (IPv4)/TCP/UDP/ICMP checksum generation and checking Supports IPv6 TCP/UDP/ICMP checksum generation and checking Automatic 32-bit CRC generation and checking Simple SRAM-like host interface easily connects to most common embedded MCUs. Supports multiple data frames for transmit and
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
standards from engineering requirements to high-volume production, ensuring versatility and cost-effectiveness. It’s a great test solution for BGA, LGA, QFN and other variants. (read more)
Browse IC Sockets and Headers Datasheets for Smiths Interconnect, a Molex company -
contact is designed for testing LGA, QFN, QFP and other variants. Contact our product specialists today to find out more. Ask the Expert (read more)
Browse IC Sockets and Headers Datasheets for Smiths Interconnect, a Molex company -
Specify reliability and durability for projects in Energy, Oil & Gas. From demanding field applications to mass produced consumer products.
(read more)
Browse IC Sockets and Headers Datasheets for Harwin Plc -
SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Our portfolio contains both the standard type and reverse type with push-push, push-pull and hinge versions.
(read more)
Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
TE Connectivity 's (TE) PCIe Gen 5 CEM connectors can enable all generations of PCI Express signaling and address the needs of higher speed performance with a roadmap of data rates that can reach up to 32 gigtransfers per second (GT/s) per differential signal pair. We can provide a broad product portfolio, early sample support, quick mass production and high reliable signal integrity per...
(read more)
Browse IC Sockets and Headers Datasheets for TE Connectivity -
Smiths Interconnect, a division of Smiths Group plc, announces that it has completed the acquisition of Plastronics Sockets & Connectors (“Plastronics”), a leading supplier of burn-in test sockets and patented spring probe contacts for the semiconductor test market segment, as well as custom connectors for industrial applications.
(read more)
Browse IC Sockets and Headers Datasheets for Smiths Interconnect, a Molex company -
LGA 4677 Socket
TE Connectivity’s (TE) next-generation server processor LGA 4677 socket provides more connections between main board and CPU. Designed for the needs of new generation processors, these sockets support bandwidth intensive operations and contain a greater number of memory channels – greatly expanding input/output capabilities.
(read more)
Browse IC Sockets and Headers Datasheets for TE Connectivity
More Information Top
-
Development / Ceibo Inc.
Emulates AT89C5131/AT89C5131A Derivatives with 6/12 Clocks/Cycle 31K Code Memory Software Trace Real-Time Emulation Frequency up to 40MHz MS-Windows Debugger for C and Assembler Keil µVision2 Debugger Compatible PLCC, SOIC, QFP and 32- QFN Emulation Headers Serially Linked to PC at…
-
Emulation / Development
Emulates AT89C5131/AT89C5131A Derivatives with 6/12 Clocks/Cycle 31K Code Memory Software Trace Real-Time Emulation Frequency up to 40MHz MS-Windows Debugger for C and Assembler Keil µVision2 Debugger Compatible PLCC, SOIC, QFP and 32- QFN Emulation Headers Serially Linked to PC at…
-
Headers / Systems
Emulates AT89C5131/AT89C5131A Derivatives with 6/12 Clocks/Cycle 31K Code Memory Software Trace Real-Time Emulation Frequency up to 40MHz MS-Windows Debugger for C and Assembler Keil µVision2 Debugger Compatible PLCC, SOIC, QFP and 32- QFN Emulation Headers Serially Linked to PC at…
-
V2DIP1-48
VNC2-48 Development Module
Datasheet
Two three way jumper pin headers are provided to allow for simple configuration of the I/O on data and control bus pins of the 48 pin QFN Vinculum-II.
-
Lattice Delivers Low Cost and Convenience to Designers of Consumer Products
The kit is based on a 2.5" x 2" evaluation board that features the ProcessorPM POWR605 device in a lead-free 24-pin QFN package, a Power Manager II POWR6AT6, evaluation circuits … supply bus and processor interface, and an expansion header .
-
S.N.A.K.E. : a dynamically reconfigurable Artificial Sensate Skin
(a) MSP430F1610 QFN Package. .... (b) FFC programming header .
-
Design of an improved electronics platform for the EyeRing wearable device
* Jumper headers were removed, and buttons were sized down. .... o We chose a Linear Technology power management IC, the LTC3554, This QFN chip has battery charging…
-
Power Electronic Packaging
…packages, such as the molded leadless package (MLP) or quad flat no lead ( QFN ) devices (as shown … traditional power packaging, such as the TO220 or TO252 (which have a thick header or tab), are…
-
Skyworks AS225-313LF, 6QFN, -40 to 85 °C - Avnet Express
[eSpot_ Header _NA_1] .
-
Cypress Semiconductor CY7C66113C-LTXC, 56QFN EP, 0 to 70 °C - Avnet Express
[eSpot_ Header _NA_1] .
Indicates content that may require registration and/or purchase.