Products/Services for RF 2800 Universal RF Modulator
-
QPSK Modulators and BPSK Modulators - (24 companies)...and reflected power. RF Connectors. QPSK and BPSK modulators use many different types of RF connectors. Bayonet Neil-Concelman (BNC) connectors have a slotted outer conductor and are used in applications to 2 GHz. Threaded Neil-Concelman (TNC) connectors...PSK Modulator TypePackage Type -
RF Transceivers - (493 companies)RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal. RF transceivers are electronic devices that receive and demodulate radio frequency (RF) signals, and then modulate and transmit... -
RF Transmitters - (316 companies)RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal. An RF transmitter is a device that creates a radio signal containing information that with the use of an antenna propagates... -
RF Receivers - (366 companies)RF receivers are electronic devices that enable a particular radio signal to be separated from all others being received and converted into a format for video, voice, or data. RF receivers are electronic devices that separate radio signals from one... -
RF Amplifiers - (610 companies)RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude. RF amplifiers are electronic devices that accept a varying input signal and produce an output signal... -
I/Q Modulators and I/Q Demodulators - (91 companies)...in proportion to a lower frequency message, or information, signal. I/Q data are highly prevalent in RF communications systems, and more generally in signal modulation, because it is a convenient way to modulate signals. Demodulator Specifications...
-
RF Upconverters and RF Downconverters - (132 companies)RF upconverters and RF downconverters are integrated assemblies that convert microwave signals to another frequency range for further processing. Generally, they are designed to produce an output signal frequency for a particular frequency band. RF...
-
RF Diodes - (94 companies)Description. RF diodes are designed to handle high-power radio frequency (RF) signals in stereo amplifiers, radio transmitters, television monitors, and other RF or microwave devices. Types. PN junction diodes or general purpose diodes are designed...
-
RF Terminations - (141 companies)RF terminations are used to absorb energy and prevent RF signals from reflecting back from open-ended or unused ports. They may include light emitting diode (LED) indicators for conditions such as "power " or "busy ", or mount with a heatsink...
-
RF Modules - (313 companies)RF modules are partially finished circuits that can be incorporated into larger designs. RF modules are partially finished circuits that can be incorporated into larger designs. They include receivers, transmitters, and transceivers. RF modules use...
Product News
-
Corech Microwave
RF Signal Generators The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching ( >=100 MHz). With typical phase noise of -112 dBc/Hz (at 10 GHz) and comprehensive SCPI remote control, this platform ensures precise signal simulation for Quantum Technology and high-throughput semiconductor testing. 9 kHz to 20 GHz (21.5 GHz... (read more)Browse Signal Generators Datasheets for Corech Microwave -
JiuJiang Ingiant Technology Co., Ltd.
Integrated RF & Power Slip Ring 16 RF Channels 1. Product Overview Modern industrial rotary equipment often encounters persistent technical bottlenecks in synchronous multi-signal transmission during 360-degree continuous rotation. Traditional solutions rely on separately installed conductive slip rings and RF rotary joints, which bring a series of practical problems including oversized equipment structure, cumbersome internal wiring, complicated assembly procedures and increased operational failure risks. To solve these universal industry... (read more)Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Uni-Trend US
RF Signal Generator Buying Guide Generator. Many RF signal generators include built-in function generators that can be useful for creating modulating signals or for general-purpose testing. Frequency range: Typically up to 50 MHz. Waveform types: Common waveforms include sine, square, triangle, ramp, and arbitrary waveforms. Connectivity and Control. Modern test equipment typically offers multiple connectivity options for integration into automated test systems. Physical interfaces: Common options include LAN, USB, and GPIB. Remote... (read more) -
Richardson RFPD
Empower RF Counter-UAS RF Power Amplifiers Empower RF is highly experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure. Countering UAS (C-UAS) consists of three subsystems: detecting, identifying, and defeating the UAS drone threat. Defeating the drone(s) requires either a kinetic response, directed energy response or an electromagnetic response... (read more)Browse RF Amplifiers Datasheets for Richardson RFPD -
Triad Magnetics
Custom RF Transformers Triad Magnetics manufactures custom RF transformers to match your specifications including designs for LAN, ISDN, xDSL, VOIP and other data applications. (read more) -
TE Connectivity
RF TERMINATORS PRODUCT EXTENSION KEY PRODUCT MESSAGING. Expands TE 's RF terminators portfolio. Part compatibility with other vendors. Competitive pricing and fast delivery. TARGET APPLICATIONS. Test and measurement equipment. Transmitter systems. Antenna systems. Defense systems (read more)Browse RF and Microwave Connectors Datasheets for TE Connectivity -
Anatech Electronics, Inc.
Specs Matched RF Filters Our Specs Matched RF Filters are RF Filters from our existing database of products and engineering designs that match your specific requirements. We will first research our database for products and past designs for an exact match, or a product and design that very closely matches your specifications and determine if it can be "tweaked " to match your exact requirements. In many cases, an already designed RF filter or a design from our engineering database may already exist and might only... (read more)Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Rego Electronics Inc.
RF Coaxial Connectors A coaxial RF (Radio Frequency) connector is an electrical connector designed to work with radio frequencies in multi-megahertz to a several-gigahertz range. RF connectors are typically used with coaxial cables and are designed to maintain the shielding that the coaxial design offers. Better models also minimize the change in transmission line impedance. Rego's RF Coaxial Connectors are designed for electronic applications with good RF characteristics in Micro Coax, SMA, SMB, SMC, MMCX & BNC... (read more)Browse Coaxial Connectors Datasheets for Rego Electronics Inc. -
Murata Electronics
XM Series RF Switch XM Series is RF Switch based on SOI "Silicon On Insurator" and GaAs "gallium arsenide" process. It is suitable product for Radio Frequency applications such as Cellular or ISM band widely. Switch control Interface supports GPIO and MIPI with various configurations: High Power, High Isolation, excellent linearity and Insertion Loss. (read more) -
DigiKey
Extreme Exposure RF Interconnects Amphenol RF offers safe and sustainable industrial-plating options with enhanced durability for a variety of harsh environments. These robust connectors and adapters are available in environmentally friendly, chromium-free tin-nickel plating for settings with extreme exposure. The extra layer of protection this plating ensures reliable RF performance. Tin-nickel plating is RoHS and REACH compliant and does not contain potentially harmful, commonly used anti-corrosive elements. Mechanical... (read more)Browse RF Amplifiers Datasheets for DigiKey
-
Spectrum emission considerations for baseband-modeled CALLUM architectures
…Center for Physical Electronics, Ørsted 1 DTU, Tech- nical University of Denmark, DK- 2800 Lyngby, Denmark (e .... The combined analog locked loop universal modulator (CALLUM), the subject of this paper, is one such linear archi- tecture, having a theoretical efficiency of 100% for all output levels [5]. .... should be admitted that major breakthroughs in the art of linear and efficient RF PA design have…
-
Index to Wireless Engineer Abstracts and References - Author Index
…riers in electric discharges, 1379 Raudorf, W., with others, wide-band high-power rf . transformer for Birmingham … Baumgartner and C. Flury, dark current of electron multipliers with Cs-Sb photocathode, 2800 Schafer, J. P … of magnetic amplifiers, 99, trans- ductor with high-impedance control-winding termi- nation, 1691 Schmitt, H. G., with M. Brenner, gas-tube filament Connections, 3424 Schmutz, K., universal formulae for filters, 3495 … H., investigations on serrasoid modula- tor , 279 Schonland, B. F…
-
Subject Index
u.s.w., for relay station, 264 wide-band, for signal generator, 188 dividers, balanced- modulator type, modification of, 3384 decade, multivibrator design for, 1557 locked … for, organization and equipment of, 3159 in microwave range, 8173 rf ., self-interpolating crystal calibrator … in upper atmosphere, 1912 effects of solar eclipse at sunrise, 1st Sept. 1951, 2800 effects of solar … 3329, physical principles of, 897 low- and high-power, 2701 radiator groups, ' universal ', 573 Luminescence…
-
A versatile NMR spectrometer for observing abundant spins in condensed phases
…becoming an increasingly complex field, and while commercial manufacturers attempt to build ' universal ' instruments, it … time in the rotating frame of reference, Tlp,the efficiency of producing the RF field should be .... The phase shifting and pulse gating are carried out by a Bruker SXP modulator , and the pulses … using the maximum avail- able bandwidth of the receiver system (in this case 2800 kHz to the…
-
Abstracts and References
The Use of Universal Curves in the Design of Transistor Amplifier Stages-E. .... The operation of a solid-state maser amplifier at 2800 mc is described. .... one component of the magnetization of a ferrite under the action of a RF field may be .... A Conductivity-Storage Transistor Pulse- Width Modulator -J.
-
Subject Index
…in, 426 back-scatter measurements by time-separation method, 175 calibration using solar rf . radiation, 1239 'chirp' … Tiros weather satellite, 629, 2759 traffic, 3-cm-A, 630 transponder, solid-state modulator for, 3524 X … Hal-effect in, longittudinal, 2817 in strong fields, 3178 high-pressure measurements on, 2800 hot-electron phenomena … underwater channel, 724 Units, electrical and magnetic, relations for stub microscopic phenomena, 1172 universal , of magnetism, mechanics…
-
EEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Author Index]
Three dimensional RF scattering by the finite element method; T-MAG Sep 91 3827-3832 D’Angelo, John .... Universal HSPICE macromodel for giant magnetoresistance memory bits; T-MAG Jul 00 2062-2072 Das, B.K … 85 536-538 David, B., see Dossel, O., T-MAG Mar 91 2797- 2800 David, D.F .... A possible application of ferrofluid composites - A modulator for the millimetre wavelength range; T-MAG Mar 88…
-
ESD: RF Technology and Circuits
The universal diffusion equation for a generic impurity present in a structure is. .... Emitter–base design of RF homojunction and heterojunction bipolar transistors has a significant influence on both the RF .... A diode modulator element was initiated by a pulse generator; the diode modulator switch became a pulse .... 2800 þ350 .
-
Fibre Optic Communication
2800 . .... Rf = 0.000%. .... corresponding dynamic chirp under 2.5 Gbit=s digital modulation with various values of modulator facet reflectivity. .... as a spare source to replace any failing DFB laser or as a universal source, dramatically reducing…
-
Microwave Circuit Design Using Linear and Nonlinear Techniques 2nd Edition Complete Document
Hp 5082– 2800 . .... (Also RF . .... Shunt-only switch configurations tend to be used only in modu- lator or attenuator applications where there are no multithrow requirements. .... Universal Terrestrial Radio Access, 3 .
Indicates content that may require registration and/or purchase.