Products/Services for RF Oscillator Vacuum Tube
-
Oscillators - (647 companies)Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators...Oscillator TypePackage / Form FactorRF Connector -
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
RF Mixers - (141 companies)...oscillator, LO) is applied to the RF mixers LO port, resulting in two outputs at the mixer Intermediate Frequency (IF) port. For a given RF signal, an ideal mixer would produce only two IF outputs: one at the frequency sum of the RF and LO... -
Feedthroughs - (176 companies)Feedthroughs transmit electrical current, fluids, optical signals, or mechanical motion through the walls of a pressurized or vacuum system through a hermetic seal. Image Credit: Nor-Cal Products, Inc. Feedthroughs provide inlet and outlet tubes... -
Magnetrons - (21 companies)Magnetrons are high-powered vacuum tubes used to generate microwave signals. Products include cavity magnetrons and sputtering magnetrons. Magnetrons are high-powered vacuum tubes used to generate microwave signals. There are many types of products... -
Vacuum Tubes - (24 companies)Vacuum tubes are electronic components used to amplify, switch, modify and/or create analog signals by controlling the movement of electrons in low-pressure spaces. These components are used in electronics and can also be referred to as electron...
-
Diodes - (1075 companies)...signal rectifiers, oscillators and signal modulators / demodulators. A semiconductor diode is a non-linear device whose most outstanding feature is the fact that, basically, current is only allowed to flow in one direction. The diode is built...
-
Power Amplifiers - (192 companies)Power amplifiers deliver a specific amount of AC power to a load. They are used in audio frequency and radio frequency applications. Types of Power Amplifiers. There are many different types of power amplifiers. Examples include: RF power amplifiers...
-
Microwave Tubes - (6 companies)...are vacuum electron devices and are generally used in master oscillator power amplifiers. Other microwave tubes are commonly available. There are several ways in which microwave tubes function. A microwave tube works on the principle of velocity...
-
Induction Heaters - (111 companies)...the anti-tamper seals on consumer products and to remove contamination from evacuated vessels such as TV picture tubes, vacuum tubes, and various gas discharge lamps.
Product News
-
ECS Inc. International
MultiVolt™ Oscillator for Wireless Connectivity The ECS-TXO-16CSMV4 is the newest addition to ECS Inc. 's line of MultiVoltTM temperature compensated crystal oscillators (TCXOs). The standard part offers an ultra-tight stability of +-0.5 ppm over -30 oC ~ +85 oC across a supply voltage range of 1.8V, 2.5V, 3.0V or 3.3V. The ECS-TXO-16CSMV4 uses a high refresh rate, or frequency calibration rate, to maintain a linear frequency output during temperature compensation. Features: 1.6 x 1.2 x 0.56 mm footprint. 26 MHz ~ 52 MHz frequency range... (read more)Browse Oscillators Datasheets for ECS Inc. International -
Xiamen Innovacera Advanced Materials Co., Ltd.
Metal And Ceramic CO2 Laser Tubes . Using RF has advantages over DC voltage, including lower energy consumption, better control of the engraving process, and longer life, resulting in a higher-quality laser beam output over a longer period of time. Metal and ceramic laser sources can be air-cooled or water-cooled, depending on the wattage of the laser. Most wattages from 30-120 watts are air cooled. In conclusion, metal laser tubes are crucial components of industrial laser cutting systems. They provide the power and control required... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Cincinnati Test Systems, Inc.
Portable Vacuum Gauge Cincinnati Test Systems ' compact, portable high vacuum leak test gauge uses Pirani gauge technology to verify system vacuum pressures. The CTS digital vacuum gauge with KF16 fitting connects directly to the system vacuum fittings to measure vacuum from 1 Pa to atmosphere. The easy-to-read display indicates pressure in one of three selectable engineering units: view results in Microns, Pascals, or mBar. Easily adapts to luer connectors for validations used with medical applications. What... (read more) -
Douglas Electrical Components
Hermetic Vacuum Electrical Feedthroughs signal, thermocouples, fiber optics, and complex cable assemblies within a single vacuum-compatible solution. Advanced low-outgassing epoxy technology enables flexible, high-density configurations while maintaining long-term vacuum integrity. Designs can support hundreds of conductors, high-voltage applications up to 35 kV, and cryogenic environments down to 3 K. Compatible with CF, KF (QF), ISO, NW, and RF flange systems, these feedthroughs are used across semiconductor manufacturing, cryogenics... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Interquip Electronics Co., Ltd.
Interquip Low power Oscillators for IoT Devices Background: One of the challenges to satisfy ultra-low power circuit design in Internet of Things application. Wireless nodes common in IoT applications use 32.768KHz oscillator to synchronize the clock with each other RF module. Due to always on, the power consumption must be low compared to the average power of wireless nodes. Thus, Interquip launches its Ultra-Low power consumption 32.768KHz oscillators, the 165B SERIES provides below 10uA power consumption specification and miniature... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Shenzhen Great Precision Ceramic CO., LTD.
Boron nitride ceramic threaded tube Product Overview. Great Ceramic provides custom boron nitride ceramic threaded tubes for high-temperature insulation, chemical processing, vacuum equipment, and precision industrial assemblies. Manufactured from boron nitride (BN) ceramic, these threaded components combine electrical insulation, thermal stability, low wettability, and resistance to many molten materials and chemicals. We support customized tube dimensions, thread specifications, wall thicknesses, lengths, and internal... (read more)Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Golden Collar Technology Co., Ltd .
pfa tube Our PFA tube is manufactured from premium perfluoroalkoxy (PFA) resin, offering exceptional chemical resistance, superior thermal stability, and outstanding flexibility compared with traditional fluoropolymer tubing. Designed for demanding industrial environments, PFA tubing maintains excellent mechanical properties across a wide temperature range from -200 C to +260 C, while providing a smooth inner surface for high-purity fluid transfer. PFA tubing is widely used in semiconductor... (read more)Browse Tube Fittings Datasheets for Golden Collar Technology Co., Ltd . -
Micro Crystal AG
Low Power Oscillators These ultra low power oscillators combine 32.768 kHz or 100 kHz quartz crystal with a CMOS oscillator circuitry in a miniature SMD ceramic package. Low power consumption. Extended temperature range: -40 to 125 C. All products are qualified according to AEC-Q200 or implantable medical. (read more)Browse Crystals Datasheets for Micro Crystal AG -
SiTime Corporation
MEMS Oscillators Fundamentals Overview. This class introduces the operating principles, manufacturing process, and key performance benefits of SiTime MEMS resonators and oscillators for timing applications. It also reviews the key differences between SiTime MEMS and legacy quartz-based technology. Learning Objectives. What is a clock, resonator, and oscillator?. What is an XO, TCXO, and OCXO?. Operating principles of SiTime MEMS vs. quartz resonators. Fabrication of SiTime MEMS resonators. Assembly and packaging technology... (read more)Browse Oscillators Datasheets for SiTime Corporation -
Aker Technology USA Corporation
Crystal and oscillator products guides Need a frequency control solution for your specific application? See one of the following crystal and oscillator products guides including UAV, AI and edge computing, industrial and robotics and automotive. Download now and find out why we're the easiest timing supplier to work with our guides (read more)Browse Crystals Datasheets for Aker Technology USA Corporation
-
Technical note: Induction heat treating processes for near-net shape applications
Most of the heat treat processes will use these types of power sources with frequencies up to about 100 kHz and use an ( RF ) vacuum tube oscillator if over 100 kHz in operating frequency.
-
Doppler-free measurement of the 546 nm line of mercury
The discharge was driven by a 74 MHz vacuum tube rf oscillator .
-
Surface Hardening of Steels: Understanding the Basics
Radio frequency ( RF ) ( oscillator or vacuum tube ) power supplies use a transformer to change the input voltage to high voltage before conversion to dc.
-
Practical Induction Heat Treating
Radio frequency ( RF ) ( oscilla- tor or vacuum tube ) power supplies use a transformer to change the input voltage to high voltage before conversion to dc.
-
ZSHOS2002P237
Radio frequency ( RF ) ( oscillator or vacuum tube ) power supplies use a transformer to change the input voltage to high voltage before conversion to dc.
-
ZPIHT2001P019
Radio frequency ( RF ) ( oscillator or vacuum tube ) power supplies use a transformer to change the input voltage to high voltage before conversion to dc.
-
Active nondestructive assay of nuclear materials: principles and applications
The electro- magnetic field is generally supplied by large, vacuum tube , rf oscillators (klystrons and magnetrons).
-
Apparatus for RE plasma zone melting
The voltage was calibrated using the vacuum - tube voltmeter and RF oscillator .
-
THERMAL PLASMAS FOR HAZARDOUS WASTE TREATMENT PROCEEDINGS OF THE INTERNATIONAL SCHOOL OF PLASMA PHYSICS "PIERO CALDIROLA"
It has been operated on both standard vacuum oscillator tubes and solid state RF sources.
-
Refractory‐Melt Reactions in Vacuum Induction Melting of Nickel‐Base Alloys
Melting was achieved by an rf (50,000cps) single kilowatt vacuum tube oscillator and a 75kw (8700cps) motor generator.
Indicates content that may require registration and/or purchase.