Miniature M3 Thread, Elbow, Adjustable Fitting
Featured Product from Beswick Engineering Co., Inc.
M3 Thread To Barb, Elbow, Adjustable Position
Description: Adjustable position 90 degree elbow fitting, from M3x0.5 external thread to barb.
Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing.
Features
- Beswick's trademark O-ring seal design provides a leak-tight joint.
- Beswick's proprietary single edged "line contact" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface.
Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material.
More Featured Products