Products/Services for Rhodium Reflector
-
Reflectors - (56 companies)Parabolic reflectors and ellipsoidal reflectors are used to maximize illumination or projection system output by increasing light source efficiency. These devices resemble small satellite dishes in their parabolic geometry, with a small hole either...Reflector ShapeMirror Assembly -
Optical Mirrors - (299 companies)...and coatings made from rhodium and dielectric materials. Enhanced aluminum coatings are used to improve reflectance in the visible and ultraviolet regions. Protected aluminum coatings provide abrasion resistance while protecting the surface of the aluminum... -
Nonferrous Metals and Alloys - (1625 companies)...rhodium, and ruthenium. They tend to be costly and in high demand due to their special properties including conductivity and resistance to corrosion. Aluminum and its alloys are lightweight metals with good corrosion resistance, ductility, and strength... -
Laser Mirrors - (70 companies)...coatings for laser mirrors include aluminum in a variety of forms, gold, rhodium and silver. Bare aluminum coatings are excellent reflectors in the upper UV, visible, and near infrared. The surface is soft and must be handled with care. Enhanced... -
Flat Mirrors - (87 companies)The most common types of coatings include a variety of aluminum films, precious metals, and specialized coatings such as rhodium or dielectrics. Bare aluminum is an excellent reflector in the upper UV, visible, and near infrared. The surface is soft... -
Optical Coating Services - (219 companies)...that are specific to a reflected wavelength, or spread over a wide wavelength interval. Filter coatings are used to block a specific range of wavelengths such as infrared (IR) or ultraviolet (UV) light. High-reflector coatings can be used to produce mirrors...
-
Spherical Mirrors - (49 companies)...uncoated), bar aluminum, enhanced aluminum, protected aluminum, dielectric, bare gold, protected gold, rhodium, and silver. Aluminum is an excellent reflector in the upper UV, visible, and near infrared regions; however, the surface is soft and must...
-
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
-
Searchlights - (14 companies)Searchlights or spotlights are powerful light sources that use a parabolic reflector to project a beam of light in order to identify aircraft or draw attention to an area. Searchlights or spotlights are powerful light sources that use a parabolic...
-
Precious Metals and Alloys - (150 companies)Precious metals and precious alloys are rare metallic elements and alloys such as silver, gold, platinum, palladium, iridium, osmium, rhodium, and ruthenium. They posses unique characteristics that set them apart from other metals. How to Select...
Product News
-
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Reflector Ceramic Reflector material properties: Bulk density (fired), Mg/m3:3.1. Color: White. Porosity (apparent), % nominal: 22. Flexural strength (ASTM C1161, 3-point), MPa: 170. Thermal expansion coefficient. 200-500C, 10-6/C 7.9. 200-1000C, 10-6/C 9.0. Ceramic Reflector features: Compared to metal reflectors, ceramic units offer higher reflectivity and therefore enhanced laser power. Surfaces can be sealed and coated with a solarization-resistant glaze to give high bulk reflectivity. Resists... (read more)Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Avantier Inc.
Precision Reflector Applications: Precision Reflectors are versatile optical components suitable for a range of applications, including: Laser Beam Concentration: They can efficiently concentrate laser beams, which is important in various laser applications. Quality Imaging: Precision Reflectors contribute to high-quality imaging by providing precise and controlled reflection. Enhancing Light Output: These reflectors can be integrated into projection and illumination systems to improve the quality and efficiency... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Pexco
Built for the Barrier: Barrier Reflectors . Pexco 's PCBM (portable concrete barrier marker) family includes both standard non-hinged and hinged designs, giving roadway agencies, contractors, and maintenance crews options for a range of temporary and permanent applications. While both provide highly visible barrier delineation, differences in construction can make one style better suited to a particular roadway environment. What Are Pexco Barrier Reflectors Used For?. Our barrier reflectors enhance the visibility and delineation... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Xiamen Innovacera Advanced Materials Co., Ltd.
Lamp-Pumped Ceramic Reflectors Standard BAB models are available as direct replacements for common single-lamp and single-rod configurations. In addition to standard geometries, custom reflector cavities can be engineered to accommodate specific cavity lengths, lamp-rod center distances, mounting features, and selective glazing requirements. The porous ceramic body provides broad diffuse reflection and high electrical insulation around the optical pumping chamber. Depending on coolant exposure, fluid pressure, and optical... (read more)Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Alluxa, Inc.
Distortion in High Performance Reflectors Distortion in High Performance Reflectors. High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum metrology, thin-film mirrors are nearly indispensable. While these components typically deliver excellent performance, certain applications require careful consideration of potential distortion effects that can impact system-level performance. Read more of Alluxa's new white paper here. We Do Custom Filters. Custom... (read more)Browse Optical Mirrors Datasheets for Alluxa, Inc. -
Alluxa, Inc.
Distortion in Reflectors Affects System Output Distortion in High Performance Reflectors. High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum metrology, thin-film mirrors are nearly indispensable. While these components typically deliver excellent performance, certain applications require careful consideration of potential distortion effects that can impact system-level performance. This paper focuses on phase effects and how they can result in undesired... (read more)Browse Optical Mirrors Datasheets for Alluxa, Inc. -
MP Metal Products
Roll formed aluminum light reflector. Roll Formed Construction Parts. Construction Parts are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. Parts are made to order and controlled according to ISO 9001:2015 expectations. Nothing is stocked. Production lots are traceable and custom packaging is possible. Custom... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
CRYSTECH, Inc.
>97% Reflective Ceramic Laser Reflectors Flash lamp-pumped laser systems demand reflectors that maintain high optical efficiency under intense thermal and radiation stress. These durable ceramic reflectors deliver over 97% reflectivity, maximizing light utilization while ensuring long-term structural stability inside laser cavities. Manufactured from high-quality ceramic materials, they provide consistent performance in demanding industrial and scientific environments. High Optical Efficiency. Reflectivity > 97%. Optimized light... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
ORAFOL Fresnel Optics GmbH
Corner-Cube Retroreflectors The polymer corner-cube retroreflectors by ORAFOL Fresnel Optics are precise and efficient totally reflextion prism structures. The reflectors of the OT series are used in lighting systems and as reflectors for sensor apllications. It is possible to combine the OT series elements to large reflector arrays or trim them precisely to any required shape with tight tolerances. The relectors are coated with aluminium for increased efficiency. (read more)Browse Reflectors Datasheets for ORAFOL Fresnel Optics GmbH -
Ommatidia LiDAR
Meeting the Needs of Space Missions Ommatidia LiDAR technology is tailored to support the demanding requirements of modern and future space missions. Large reflectors are increasingly being used to capture signals, transmit data, and observe our planet, making their precise shape and alignment essential for mission success. Any deviation or misalignment in these reflectors could compromise mission objectives, affecting data quality, signal clarity, or the performance of the satellite itself. Ommatidia's LiDAR instrument addresses... (read more)Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
-
CERAMIC ABSTRACTS
Electric discharge lamp with phosphor-coated rhodium reflector , P (8)182g.
-
Multifacet, Metal Mirror Design for Extreme-Ultraviolet and Soft X-Ray Free-Electron Laser Resonators
The calculated retroreflectance (60 to 65%) of a multifaceted rhodium reflector at 12 nm (figure 9) is very encouraging as is the 30% spectral band (10 to 13.5 nm) over which the reflectance exceeds40%.
-
Tev gamma-ray astronomy in South Africa
This reflectivity is larger than the 55% (at 350 nm) to 65% (at 600 nm) of the rhodium reflectors of the Mk I.
-
CERAMIC ABSTRACTS
H.E.S. Electric discharge lamp with phosphor-coated rhodium re- flector .
-
Design and characterization of a large area uniform radiance source for calibration of a remote sensing imaging system
The 100-watt external lamp assembly is configured with an elliptical rhodium reflector that concentrates the light through a 1-inch aperture on the sphere.
-
Spectral radiance and temporal stability of a uniform radiance source integrating sphere with enhanced blue performance
1) 125W external tungsten-halogen lamp in an elliptical rhodium reflector • .
-
ZASMHBA0001087
Precioug-metal-clad base metals for jewelry, electrical contacts, chemical apparatus, or other industrial uses; applicable for all malleable precious metals and alloys For decorative purposes, reflectors ( rhodium on glass), condensers for electronic devices (mostly metals on paper, plastic, or lacquered surfaces …
-
A new rheometer measuring infrared dichroism in molten polymers subjected to transient and steady shear flow
The light source consists of a ceramic element with a rhodium coated reflector (photomaxhousing)(Model 60125, Oriel Corp.) producing light in the infrared wavelength range between 750 nm and 30 pm, mak- ingit possible to investigate a great number of polymer systems.
-
DIRC for a Higher Luminosity B Factory
[9] M. Benkebil, R. Cizeron, S. Plaszczynski, M. H. Schune and G. Wormser, “Water Resistant Rhodium Plated Reflectors For Use In The Dirc BABAR Cherenkov Detector,” Nucl.
-
Study of the CP Symmetry Violation in Partially Reconstructed B0 ---> D* Pi Decays With the BABAR Detector
[42] M. Benkebil, R. Cizeron, S. Plaszczynski, M. H. Schune et G. Wormser, Water resistant rhodium plated reflectors for use in the DIRC BABAR Cherenkov detector, Nucl.
Indicates content that may require registration and/or purchase.