Ceramic Reflector

Featured Product from Xiamen Innovacera Advanced Materials Co., Ltd.

More Info Email Supplier Request a Quote

Ceramic Reflector material properties:

  • Bulk density (fired), Mg/m3:3.1
  • Color: White
  • Porosity (apparent), % nominal: 22
  • Flexural strength (ASTM C1161, 3-point), MPa: 170
  • Thermal expansion coefficient
    200-500C, 10-6/C 7.9
    200-1000C, 10-6/C 9.0

Ceramic Reflector features:

  • Compared to metal reflectors, ceramic units offer higher reflectivity and therefore enhanced laser power
  • Surfaces can be sealed and coated with a solarization-resistant glaze to give high bulk reflectivity
  • Resists chemical attack
  • Controlled porosity
  • Has high strength
  • Good thermal conductivity
  • High electrical resistivity

We can machine or grind ceramic reflectors against the customer’s drawing. Quantities range from prototype to production quantities. Glazing protects the surface in preventing adhesion of impurities and primarily ensures leak tightness of the reflectors.