-
Supplier: Newark, An Avnet Company
Description: DIGITAL AM/FM TUNER, PLL SYNTHESIZER; Carrier Frequency:-; Product Range:-; Plug Type:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, DIR-CONVERSION TUNER; Silicon Manufacturer:Maxim Integrated Products; Silicon Core Number:MAX2121B; Kit Application Type:RF / IF; Application Sub Type:L-Band Tuner; Kit Contents:Eval Board MAX2121B; Product Range:-;RoHS Compliant: Yes
-
Supplier: Silicon Labs
Description: receiver performance to the consumer electronics industry. The Si477x AM/FM broadcast receiver and HD Radio tuner (Si4777 only) employs an advanced, proven digital low-IF architecture to bring outstanding receiver performance to high-performance consumer electronics. Silicon Labs has shipped
- Number of Receivers: 1 #
- Operating Frequency: 0.52 to 108 MHz
- TJ: -40 to 85 C
- Pin Count: 40 #
-
-
Supplier: Infineon Technologies AG
Description: addresses enabled by external condition at USID_Sel pin and SCLK/SDATA swap mode No RF parameter change within supply voltage range Small form factor 1.1 mm x 1.5 mm (MSL1, 260°C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications High-linearity antenna tuning
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SP4T
-
Supplier: Infineon Technologies AG
Description: voltage range: 1.65 to 3.6 V No RF parameter change within supply voltage range Small form factor 1.1 mm x 1.5 mm, MSL1, 260 C per JEDEC J-STD-020 RoHS and WEEE compliant package Potential Applications Impedance tuning Antenna tuning Inductance tuning Tunable filters
- Frequency Range: 400 to 6,000 MHz
- Features: Other
-
Supplier: Infineon Technologies AG
Description: coverage Small form factor 1.1 mm x 1.5 mm 400 µm pad pitch RoHS and WEEE compliant package Potential Applications High-linearity Dual SPST for antenna tuning switching applications Applications Convenient, smart, and secure wearables supporting your health and well-being.
- Frequency Range: 100 to 6,000 MHz
- Features: Other
-
Supplier: Infineon Technologies AG
Description: within supply voltage range Small form factor 1.1 x 1.5 mm2 (MSL1, 260°C per JEDEC J-STD-020) RoHS and WEEE compliant package Potential Applications High-linearity antenna tuning switching and RF tuning applications Applications Consumer electronics Mobile devices and smartphones
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SP4T
-
Supplier: Rochester Electronics
Description: TV AND SAT TUNER DIODES
- RoHS Compliant: RoHS Compliant
-
Supplier: Yageo USA
Description: General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
- Capacitance Range: 3,300 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Applications: General Purpose
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.
- VF: 1 volts
- IF: 500 mA
- VR: 200 volts
- Tj: -55 to 150 C
-
Supplier: DigiKey
Description: TV VCR Tuner Clock/Frequency Synthesizer IC 1GHz 1 Output 16-SSOP
- Supply Voltage: 4.5 to 5.5 volts
- Frequency: 1,000 MHz
- Operating Temperature: -20 to 85 C
- Output Frequency: 1,000 MHz
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.
- VR: 30 volts
- Tj: -55 to 150 C
- Features: Other, PIN Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's PIN diodes are available in lineup as switching type for mobile and wireless LAN, and as attenuator type for tuner.
- VR: 50 volts
- Features: Other, PIN Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's PIN diodes are available in lineup as switching type for mobile and wireless LAN, and as attenuator type for tuner.
- VR: 50 volts
- Features: Other, PIN Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.
- VR: 30 volts
- Tj: -55 to 150 C
- Features: Other, PIN Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: 0.300″ / 7,6 height is ideal for low profile applications Windings are precision molded into plastic for mechanical and electrical stability Threaded Carbonyl J core with a slotted socket Extremely economical, even in small quantities RoHS-compliant. Tin-silver over copper
- Inductance Range: 0.315 microH
- SRF: 350 MHz
- Operating Temperature: -40 to 85 C
- Testing Frequency: 25,000 kHz
-
Supplier: ROHM Semiconductor USA, LLC
Description: The ROHM Clock Generator is an IC allowing for the generation of multiple clocks by a single chip through the connection of a single crystal oscillator. The BU3058FV incorporates the ROHM’s unique PLL technology to provide the generation of multiple high C/N clocks necessary for the Digital
- Supply Voltage: 3.135 to 3.465 volts
- Output Frequency: 27 MHz
- Operating Temperature: -10 to 75 C
- Device Type: Clock Generator
-
Supplier: Richardson RFPD
Description: across a 0-30V range. These diodes are offered with standard Sn/Pb plating, as well as 100% matte Sn plating on our RoHS compliant equivalent devices. MACOM's MA45400 series tuning varactor is useful for tuning applications in the HF through UHF ranges. Applications include VCO's and
- CDmin/CDmax: 4.5
- Features: Other, RF Diodes
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: NDK
Description: A small surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (1.6 x1.2 x0.3 mm typ., Max. H:0.35 mm) Highly reliable. Ideal for TV tuners. Lead-free. Meets the requirements for re-flow profiling using lead-free solder
- Oscillation Frequency: 26 to 80 MHz
- Total Frequency Stability: 25 ppm
- Frequency Tolerance: 0.002 %
- Load Capacitance: 8 pF
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual Varactor Tuning Diodes for AM Low Voltage Electronic Tuners Product overview: SVC389-TL-E from Sanyo is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AGC Amplifier for TV Tuner 8-VSSOP -20 to 85 Product overview: SN761663DGKR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Operating Temperature: -20 C
- Supply Voltage (VS): 4.5 to 5.5 volts
- Bandwidth: 44 MHz
- Features: Other, Video / Wideband Amplifiers
-
Supplier: EDCOR Electronics Corporation
Description: is a 1/4 inch phono jack. This input is ideal for computers, mp3 players, CD players, tape decks, tuners or other stereo unbalanced auxiliary level inputs. Stereo Unbalanced Output This is a stereo unbalanced 600~10K Ohms line output. The output connector is a 1/4 inch phono jack. This output
- Operating Frequency Range: 20,000 Hz
- Maximum Primary Voltage Rating: 5 volts
- Other Transformer Types / Applications: Audio Transformer
- Mounting: PC / PCB Mount
-
Supplier: Samsung Electro-Mechanics
Description: stable products. General Features Small and ultrasmall in size, thin in terms of thickness, and lightweight Reflow and flow brazing methods can be applied. Low Inductance Proper standard size that can be packed with the chip mounter Electrodes that use lead-free soldering Compliance with EU
- Resistance Range: 1 to 10,000,000 ohms
- Temperature Coefficient (TCR): 250 to 300 ±ppm/°C
- Power Rating: 0.031249999999999986 to 0.05 watts
- Operating DC Voltage: 15 to 25 volts
-
Supplier: Visual Sound, Inc.
Description: NATIVE DISPLAY RESOLUTION 1920 x 1080 (Full HD 1080p) DYNAMIC CONTRAST RATIO 50,000:1 STANDARD VESA™ MOUNTING INTERFACE 200mm x 200mm CALIFORNIA ENERGY COMMISSION (CEC) COMPLIANT RESTRICTION OF HAZARDOUS SUBSTANCES (RoHS) COMPLIANT 2 YEAR LIMITED WARRANTY(parts and labor)
- Features: Flat Panel Monitor, LCD Display
Find Suppliers by Category Top
Conduct Research Top
-
Broadcast FM Radio Tuner for Portable Applications
. Pb-free/RoHS compliant. RDS/RBDS Processor (Si4703). Integrated crystal oscillator
More Information Top
-
Designing parameters for RF MOS cells
…figure and gain, excellent cross-modulation, ESD robustness protected via on-chip gate protection diode, 5th generation MOSFETs, for example BF5030W, BG5120K fulfill the stringent technical requirement from the digital tuners , and as well support … V designs, automotive quality, RoHS compliant [13].
-
Motorola DVi3600R DVR Set-Top Box
…SDRAM - DDR, 512Mb (8M x 16x 4Banks), 2.6V, 200MHz@CL3 (Qty:4) $4.75 - Liteon - PE-1500-1M- RoHs - AC Power Adapter - Input … Chip, DVB-H Broadcast Compliant (Qty:2) $3 … Broadcom - BCM3420KML - Digital CATV Tuner , CMOS (Qty:2) …
-
RF front end | News | The Engineer
The integration of the tuner , demodulator and LNB supply functions eliminates the need for external signaling among .... Samples of the SiRX family are available now in a 6 x 8 mm, lead-free, RoHS compliant 44-pin QFN package with full production in the second quarter of 2006.
-
Hittite Introduces 40 To 960 MHz Dual Output LNA For CATV And HDTV Receivers
…MMIC LNA are balanced and can be used to drive a differential input tuner with high IP2 .... This high dynamic range LNA is housed in a RoHS compliant MSOP8G SMT package, and operates from a single +5V supply.
-
Microwave New Products
…phones (power amplifier, antenna, voltage-controlled oscillators, surface acoustic wave, Bluetooth), digital TV tuners , and wireless LAN .... In addition to the smaller, more compact size, the ROHS - compliant LQP02TN series offers high Q characteristics and sta- ble inductance despite the footprint reduction.
-
Low Power TV And Radio CMOS RF Tuner Introduced
Elonics provides a complete range of E4000 support collateral including tuner reference designs, schematics and layouts. .... The E4000 is available in a Pb-free, RoHS compliant 5*5mm 32 lead QFN package.
-
Temex Ceramics To Launch New Tuner Capacitors, Ferrites, RF Power Capacitors
…has announced the release of three new product lines â Chip Trim ceramic tuner capacitors, low intermodulation .... The new Chip Trim line of ceramic trimmer capacitors are RoHS compliant and surface mountable, with low temperature coefficient, low capacitance drift, and a high Q factor.
-
TDA18274
RoHS compliant . .... Crystal oscillator output buffer as well as Slave Tuner Output (STO) for multiple tuner applications .
-
Murata Designs 01005 Inductor For High-Frequency Circuits
…such as cellular phones (power amplifier/antenna/voltage controlled oscillators/surface acoustic wave/Bluetooth, etc.), digital TV tuners , and wireless LAN .... In addition to the smaller, more compact size, the ROHS compliant LQP02TN series offers high Q characteristics and stable inductance despite the dramatic footprint reduction.
-
M/A-COM Technology Solutions Announces 7 New Products For Networks And Aerospace & Defense Applications
…010263 completes the family of default-on Broadband Active Splitters designed for multi- tuner set-top boxes .... Designed for operation from 50 to 1100 MHz, the amplifier is packaged in a RoHS compliant 4mm 24- Lead PQFN.
Indicates content that may require registration and/or purchase.