Products/Services for S-Band High Power Coaxial Circulators
-
Coaxial Connectors - (610 companies)...to transmit radio frequency (RF) signals in applications such as high-speed data and CATV applications. Coaxial connectors can able be used as mini power connectors for attaching extra-low voltage devices such as consumer electronics to external...Connector TypeGenderGeometry -
High Voltage Power Supplies - (203 companies)High voltage power supplies use linear technology to provide one or more DC outputs at voltage levels of hundreds or thousands of volts. High voltage power supplies utilize linear technology to provide one or more DC outputs at voltage levels... -
RF Isolators and RF Circulators - (180 companies)...that allow signals to pass in one direction while providing high isolation for reflected energy in the reverse direction. RF circulators have three or more ports and are used to control the direction of signal flow in a circuit. They allow the signal... -
Coaxial Cables and Triaxial Cables - (863 companies)...experiencing the power losses that are common to other types of transmission lines. Coax also protects signals against external electromagnetic interference. Triaxial cables or "triax " provide greater bandwidth and interference rejection... -
Fiber Optic Circulators - (58 companies)...to measure parameters such as strain, temperature, and pressure. They use fiber optic circulators to reroute signals. The high isolation between the input and reflected optical power coupled with a low insertion loss make optical couplers the preferred... -
Coaxial Terminations - (108 companies)Coaxial terminations are electrical devices that connect to the ends of coaxial cables to prevent signals from reflecting back when they reach the end of the cable. They differ in terms of frequency range, power rating, voltage standing wave ratio...
-
RF Waveguide Isolators and Circulators - (49 companies)RF waveguide isolators and circulators permit a signal to pass in one direction while providing high isolation to reflected energy in the reverse direction. RF waveguide circulators are passive devices with three or more ports. General...
-
High Voltage Diodes - (109 companies)...and power. High Voltage Schottky Diodes. Schottky barrier diodes are used in high frequency and fast-switching applications. In their simplest form, consist of a metal layer that contacts a semiconducting element. This metal / semiconductor junction...
-
Waveguide-to-Coaxial Adapters - (58 companies)...square, or circular shapes based on the application and system design. Product Specifications. Product specifications to consider when selecting waveguide-to-coaxial adapters include frequency range, maximum input power, voltage standing wave ratio...
-
High Vacuum Pumps - (113 companies)High and ultrahigh vacuum pumps operate efficiently in the high vacuum region and develop molecular flow for highly evacuated systems. High vacuum pumps provide evacuation of chambers or systems into the high vacuum (10-3 to 10-8 torr) or ultra-high...
Product News
-
UIY Inc.
2 to 4GHz Wideband Coaxial Circulator High-Performance Wideband Coaxial Circulator. Frequency Range: 2.0 to 4.0GHz, covering the S band, suitable for various high-frequency applications. Isolation: Provides isolation greater than 17dB, ensuring minimal signal interference. Insertion Loss: Maintains low insertion loss of <=0.6dB, optimizing signal transmission. VSWR: Achieves a VSWR of <=1.35:1, enhancing signal integrity. Robust Design for Diverse Applications. Forward/Reverse Power: Handles up to 100W in both forward and reverse... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
5o.com
2300 to 2500MHz High Power 600W Coaxial Circulator The RF product Model 5o104546023002500NK is a high-power, high-reliability protection component designed for the 2300~2500MHz high-frequency band. Leveraging the brand's core technology, it can be expanded to cover 10MHz~50GHz and withstand up to 30KW power, tailored for rigorous application scenarios such as commercial, military and aerospace fields, with outstanding core performance and comprehensive strength as follows: Top-tier RF Performance. Precise high-frequency coverage: Operating... (read more) -
Qorvo
S-Band Switched Filter Bank Module QBP1036 The QPB1036 is a S-Band switched filter bank module that integrates two switches on both sides of 6 filters and a bypass. This module is housed in a 6x6 mm package for radar applications. Low insertion loss, coupled with BAW's high out-of-band rejection, make this switched filter bank an ideal choice for S-Band D &A applications. The QPB1036 is part of Qorvo 's extensive portfolio of RF BAW and SAW filters and modules. (read more)Browse Board Mount RF Filters Datasheets for Qorvo -
Qorvo
S-Band Switched Filter Bank Module The QPB1034 is a S-Band switched filter bank module that integrates two switches on both sides of 4 filters and a bypass. This module is housed in a 6x6 mm package for radar applications. Low insertion loss, coupled with BAW's high out-of-band rejection, make this switched filter bank an ideal choice for S-Band D &A applications. The QPB1034 is part of Qorvo 's extensive portfolio of RF BAW and SAW filters and modules. (read more)Browse Board Mount RF Filters Datasheets for Qorvo -
Qorvo
S-Band Switched Filter Bank Module -QPB1033 The QPB1033 is a S-Band switched filter bank module that integrates two switches on both sides of 6 filters and a bypass. This module is housed in a 6x6 mm package for radar applications. Low insertion loss, coupled with BAW's high out-of-band rejection, make this switched filter bank an ideal choice for S-Band D &A applications. The QPB1033 is part of Qorvo 's extensive portfolio of RF BAW and SAW filters and modules. (read more)Browse Board Mount RF Filters Datasheets for Qorvo -
Molex Signal Tech Industrial Ltd.
High Power Circulators and Isolators Smiths Interconnect has been producing qualified isolators and circulators for over 20 years from its facility in Dundee, Scotland (UK). Now the company 's comprehensive range of high-power isolators and circulators for AESA radar applications, ground-based air surveillance radars, shipboard defense and airborne fire control is also available from the manufacturing site in Salisbury, Maryland, US. These products are designed, manufactured, and tested to serve US customers ' requests... (read more)Browse RF Waveguide Isolators and Circulators Datasheets for Molex Signal Tech Industrial Ltd. -
5o.com
2 to 4GHz 500W Coaxial Circulator The RF Coaxial Circulator 5o105972024NK is a high-power RF protection component designed for the 2.0~4.0GHz microwave frequency band, tailored to the protection needs of high-power RF systems, with outstanding core performance and practical features as follows: Excellent RF Performance. Wide frequency coverage: Operating frequency ranges from 2.0~4.0GHz, perfectly matching the application needs of microwave band equipment such as digital communication, satellite communication and mobile... (read more) -
5o.com
136 to 174MHz 100W Coaxial Circulator is as low as 0.5dB, minimizing signal attenuation and ensuring system transmission efficiency; isolation reaches 22dB, effectively suppressing signal crosstalk and improving equipment operation stability. High-quality matching: VSWR <=2 and 50ohm standard impedance ensure efficient signal transmission without reflection and reduce equipment failure rate. Bidirectional power bearing: Supports 100W forward and reverse power, meeting the stringent requirements of symmetric power RF systems... (read more) -
UIY Inc.
175-210MHz High Power RF Circulator Recently, UIY has launched a new 800W high power circulator, the new 175-210MHz high power RF circulator is designed with ferrite magnetic circuit optimization and fully sealed coaxial structure to achieve reverse isolation enhancement and peak power carrying capacity, which has become a revolutionary tool for low-frequency and high-power scenarios. The specific parameters are as follows: Model Number: UIYCC8080C175T210DMTDFTNF. Frequency Range: 175-210MHZ. Insertion Loss: 0.25dB Max. Isolation... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
5o.com
VHF Band RF Dual Junction Coaxial Circulator Premium VHF band 136 to 174MHz 4 port RF dual junction coaxial circulator boasts great power capacity, low VSWR and superior signal isolation, perfect for transceiver systems and wireless signal transmission projects. Model number:5o131206004136174SK. Frequency Range:136~174MHz. Insertion Loss:1.0dB. Isolation:44dB. VSWR:1.2. Forward Power:100W. Reverse Power:100W. Operation Temperation:-40~+85?. Connector Type: SMA Female. Dimension:120*60*28mm (read more)
-
S, C¿Band Dielectric Resonator Diplexer
Numerous applications require two channel C- or S - band division of high power signals with good isolation between channels (greater than 90dB). .... Well-known diplexer type includes filters on coaxial dielectric resonators placed into the cylinder waveguide with relatively high cutoff frequency and Y- circulator , but circulator increases insertion loses.
-
Index to Subjects
…Aug 1314 Negative-Conductance, Noise Figure of: Feb 520 Negative-Conductance, Transmission Line Parameters: Apr 812 Negative Resistance, Gain Bandwidtlh Rela- tions in: Jan 355 New Microwave Power : Jun 1083 Noise, Zero … of: Mar 633 Nondegenerated S - Band Parametric, withi Wide Bandwidth … Resistance in Transistors Based on Transit-Time and, Correction: Aug 1340 Avalanche Injection, High -Level Microwave Detector … Equivalent: Apr 825 Circuit Considerations Relating to Micro- electronics: Feb 420 Circuit, Tunnel-Diode Wide-Band Frequency Doubling: Dec 1963 {Circuits, Microwave Bistable, IJ'sing Varactor Diodes: Apr 829 Circulators , Stripline V, for 100 … Range: Jun 1028 ' Coaxial Lines, Ferrite Loaded, Differential…
-
Redundant RF system for space application
An S - band radio frequency subsystem is described including two transmitters, two receivers and two antennas. .... Circulator switches provide selection of a specific transmitter and receiver for connection to either a high gain or low gain antenna. .... The filter elements are designed of constant diameter coaxial elements to meet demanding rejection, loss, power -handling and environmental characteristics.
-
Subject index
…effects in, 1464 polar and auroral-zone blackouts in, 2350 at medium and high latitudes during solar … 1288 scattering, cross-sections in, 1021 incoherent, effect ofmagneticfieldon spectrum in 1289, frequency/ power spectrum for, 1290 .... 1980 scatter, long-term measurements at X and S band , 683 tests on, 2341 sturvey of, 1018 transhorizon, exrerimental results in, 3124 experiieents on, 317 measurement over different-type paths in Europe, 3522 theories of, 3125 wea;ther parameters and field strength … 3"9with periodic ring structure, 2084 plasma-filled, perturbation method for propaga-tion in, 2466 for radio-link aerial systems, 2844 reflections and mode conversions in imperfect junctions in, 2083 circulators , 1069 Y-type, for maser radiometer, 2460 coaxial , plasma-filled, propagation in…
-
Subject Index
…television, using mast as reflector, 3000 vertical, theory of wave propagation in flanged coaxial system applied to … ruby, low-frequency, double pumpioig schenme for, 439 operating at 77'K, 1533 pulsed-field, for mm waves, 1923 silvered, cavity-type, 85 tuning arrangements for X band, 1534 X-band, with signallrequency higher , 1164 3-level, S - band , 438 solid-state, development … negative-capacitance, noise in, 1531 negative-conductance, noise figure of, 2277 with nonideat circulator , analysis of, 91 … for, 2566 utsing fast cyclotron wave, 2303 fast-wave couplers for, 1449 kinetic power theorem for, 1066…
-
Subject Index
…See also Circuits; Filters) AU-pass, transient response of, analysis of, 3771 Analysis of, using normalization technique, 2694 Cascaded, impulse response of, method of steepest descents for, 2361 Circulator , scattering-matrix-operator theory … Multipole, hybrid, for distribution power at h.f., 381 … measurement of, 2768 Flicker effect, in Ag, Au and Al films, 2167 with high cathode heating current … tubes, 972 Generators, a.f., narrow-band, variable-freqsiency,1197 cm-A, using coaxial diode, 1697 standard … 83 'maser'-type, geometrical representation of Schrodinger equation for, 1732 operation at 9 kMc/s, 2108 solid-state, 1062 under various operating conditions, 2431 molecular, 1734 review of progress, 1733 spark, experimental investigation of, 385 Oscillators, multimode, S - band , bistable, 3428 Multivibrator, astable…
-
High-power, high-energy, and high-efficiency, phase-locked magnetron studies
While properly designed rectangular waveguide windows are capable of propagating in excess of 100 MW at S - band for 6 ps pulse lengths [Q], multiple windows provided a large safety margin. .... the magnetron was 'hi-potted" to 80 kV with a low energy dc power supply and 'aged" .... The magnetron was injection locked to a 3 MW coaxial magnetron. .... Isolation was provided by two waveguide 4-port circulators pressurized with SF6. .... A thyratron-switched line type modulator was used to power the high voltage magnetron.
-
Back cover
1) Ultimate Performance Limitations of High Power Ferrite Circula- tors and PhaseShifters(Invited)-E. .... Y. 3) ALatching-Type Ferrite Coaxial S - Band Phase Shifter-G.
-
Some experimental results on the S-band Y-junction stripline-circulator
INTRODUCTION The present letter describesthe attemptsmade for improvingthe band- width of an S - band stepline circulator . .... Air lines are. particularly recommended for operations at high am- bient temperatures or for high average powers . .... The internal diameter of the coaxial con- nector used (Fig. 1) is kept equal to-the height…
-
Basic course high frequency technology
…Impedanzmatrix..............................35, interference ................................................1 Intermodulation ............................149, 150 IP3-Punkt................................................53 Isolation................................................150 cable impact ..........................................112 Kettenmatrix...................40, Elemente.............................1 concentrated to 126, 133, 136 node rule ............................................18 coaxial line ......................................101 collinear arm … 114 Mikrowellennetz...................................167 modes, höhere......................................111 Nebenkeule...........................................185 crosstalk Admittanz … factor-measuring bridge ..............152 Reflexionsverstärker.....................142, reciprocity ................37, 39, 42, 136, 183 Richtcharakteristik................................184 Richtdiagramm.....................................184 Richtkoppler...........................29, 114, 162 Richtungsleitung...................................149 Rotation................................................181 Rückflussdämpfung................................68 S/N-Verhältnis........................................51 scattering matrix...................................128 working … SMITH-Diagramm...........................75, 144 power spectral density .......................47 spectral .... V, 117 Wellenimpedanz.....................................63 Wellenlänge........................................2, 65 shaft sources, reale...............................119 shaft sump ................................125, 142 wave resistance jump ......................91 X band .................................................116 y-parameters ............................................38 pointer diagram .....................................21 Zirkulator......................................114 , 149 z-Parameter.............................................35 λ/ 4-line .............................................75 λ/ 4-resonator .........................................75…
Indicates content that may require registration and/or purchase.