Products/Services for SAE 430 B Manganese Bronze

  • Copper, Brass, and Bronze Alloys-Image
    Copper, Brass, and Bronze Alloys - (597 companies)
    Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys...
  • Thrust Washers-Image
    Thrust Washers - (58 companies)
    Thrust washers are used as a bearing surface for rotary applications. They are usually made of steel, bronze, plastic, or other material with low friction coefficients. Thrust washers are used as a bearing surface for rotary applications...
  • Metal Plates and Plate Stock-Image
    Metal Plates and Plate Stock - (716 companies)
    Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications such as raw material feed for machining or forming of parts, flooring or floor fabrication, and building and construction materials.
  • Metal Rod and Bar Stock-Image
    Metal Rod and Bar Stock - (1039 companies)
    Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes.
  • Washers-Image
    Washers - (1243 companies)
    C-washers, D-shaped washers, countersunk or finishing washers, fender washers, SAE washers, torque washers, and shoulder washers. Spring Washers. Spring washers, sometimes called disc springs, lend their mechanical capabilities to the unique profile...
  •  
    Plain Bearings and Sleeve Bearings - (553 companies)
    ...and design. Features. Plain and sleeve bearings are available with several different features. Self-lubricating or oil impregnated bearings do not require any external lubrication. Sintered bronze can be impregnated with oil. The principle behind...
  •  
    Nonferrous Metals and Alloys - (1625 companies)
    ...hardness) metal that is a good conductor of heat and electricity. Brass is an alloy of copper and zinc; the proportions of zinc and copper can be varied to create a range of brasses with varying properties. Bronze is an alloy of copper and (usually...
  •  
    Carbon Steels and Alloy Steels - (981 companies)
    Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties.
  •  
    Tubing - (2415 companies)
    ...resistant metal commonly used as a tube material for both plumbing and construction applications. By itself, aluminum has low tensile strength and is used when high corrosion resistance is needed. It is alloyed with zinc, copper, silicon, manganese...
  •  
    Flange Mounted Bearings - (260 companies)
    ...metals are often called powdered-metal bearings. They are self-lubricating, simple, and low in cost. These bronze and copper alloys are porous materialsthat can be impregnated with oil, graphite, or PTFE. They are not suitable for heavily loaded...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Journal of the American Rocket Society > Design and Fabrication of Welded Lightweight Pressure Vessels
    For extremely low temperatures, austenitic stainless steels and nonfer- rous metals are generally selected such as the nickel and nickel alloys, Monel and Inconel, the copper-base alloys such as the manganese , silicon, and tin bronzes , aluminum and aluminum alloys. .... Table 1 shows the mechanical properties of heat-treated SAE 4340 (Cr-Ni-Mo) steel. .... Test no. 394-J 469-K 472-J 509-K 430 - B 198-G Brinell hardness 332 340 321 340 332 321 Yield strength, psi (0.01% offset) 156,300 155,300 154,900 157,300 154,100 158,900 Ultimate strength…
  • Materials (history) index
    Cu/Nb3Sn, 24: 325; 30: 876,969; 34: 851; 58: 193,201,217 Cu/Nb3Sn/ bronze , 24: 325 Cu/Nb3Sn/Ta … AISI 403, 22: 182 AISI 410, 22: 182; 30: 359; 36: 1375 AISI 430 , 54: 367 AISI … 873; 32: 1 Fe–Rh, 46: 391 Fe–Si, 38: 232 aluminized steel, 46: 283 SAE 52100, 26: 66 … 654,662; 54: 132 see also Ferritic alloys Iron alloys and compounds Fe– B , 30: 417 Fe–Ni .... Mg2Si, 52: 639 Manganese , 26: 1; 34: 917; 54: 132 Manganese compounds MnF2, 32: 459 Mn3CuN/Sb3Sn, 58…
  • RESISTANCE OF MATERIALS TO ATTACK BY LIQUID METALS
    (l51134) Wrought SAE 1010 is also mentioned for use as a crucible material in the temperature range … than 420 mpy have been r e orted for Types 302, 410 and 430 stainless steels at … t e ( ~ ~ )is reported to be resistant to attack by aluminum bronze at 1050°C (1922'F .... RESISTANCE OF MATERIALS TO ATTACK B Y LIQUID TIN. .... e r i e s of chromium- nickel stainless steels with various carbon, manganese and molybdenum contents…
  • Effect of sonic and ultrasonic vibrations on transformations in metals and alloys
    The hardness of sonic-quenched SAE 8740 was. .... The hardness of a beryllium bronze was increased from the usual 36 Rockwell C units to 44 by ultrasound, and the … of duralumin Z4S sheet and plate (3.8-4.9% copper; 0.3-0.9% manganese ; I.Z-1.8% .... However, ultrasound of 430 kc. .... b ) .
  • Metal coatings
    …possible to achieve high-frictiongrip coefficient on galvanized coatings with- out any after treatment -AA B Cathcart. .... Solide-coated test specimens 01 Ti and SAE 430 stainless steel were provided to several helicopter manufacturers for test and evaluation. .... The heat treatment of electrodeposited tin plated bronze has been studied in an attempt ot improve the … twice that obtained by chromizing because of the formationof a zone of high- manganese austenite under the…
  • Miscellaneous Information
    Specified mechanical properties steels Cast irons AISI and SAE carbon and alloys steels (except tool steels) AISI .... Carbon steel with no significant alloying elements Manganese -molybdenum low-alloy steels Nickel low-alloy steels Austenitic … A92024 Al 2024 A95083 Al 5083 A96061 Al 6061 C10200 OF Copper C14200 DPA Copper C26000 Cartridge Brass C44300 Admiralty Brass, As C46500 Naval Brass, As C60600 Aluminum Bronze , 6 % C63000 Nickel … N10003 N Alloy N10685 B -2 Alloy R03600 Molybdenum … 18-18-2 $40900 409 SS $41600 416 SS $42200 422 SS $43000 430 SS $43500 436…
  • Federal Register > Friday, August 30, 2002 > [67 FR 56182] Exclusion of Particular Products From Actions Under Section 203 of the Trade Act of 1974 With Regard...
    …Semifinished products of nonalloy and alloy interstitial free (IF) steel, designated as N- 430 and entered in … mm; with chemical composition (percent by weight): carbon 0.10 to 0.18, manganese 0.45 or .... ( B ) hardness of HRB 50 to 65 and of grade ASTM 1008;. .... flat-rolled measuring tape steel products, designated as N-400, the foregoing of SAE 1095; with chemical … consisting of carbon steel coils (SAE 1012) with a lining of sintered phosphorus bronze alloy with chemical…
  • Tribology-manual
    …81, 83, 84, 87, 89, 90, 486, 487 flashing temperature calculation 83, 86 B metals, 101, 117 … state contact, 190 solid state contact pressure, solid state friction, 93, 98, 112, 113, 491 solid state load-bearing component, 190 hard disk drive, 512, 521, 524 hard disk drive storages, 519 solid lubricating substance, 417, 428-430 , 435, 447, 613, 630 .... Machinery Diagnostic 712 of the Magnetic Particle Inspection 512, 718 Magnetic data recording, magnetic storages, 514 magnetic head 517 Mandelbrot, 37 austenitic manganese steel, 680 deficiency lubrication, 514, 520, 524 magnetic layer, 668, 669 sleeve sealings, 697 Magnetic chip of Detectors, 490 … interaction, 38, 39, 132 molybdenum disulfide, 428, 429 molybdenum layers, 503 engine oil SAE 15W50, 458 engine … model, 75 cables, 708 silicon nitrides 496, 467 SIMS 452 SiSiC, 237 sintering bronze -slide bearings, 459…