Products/Services for SCR SCRubbers
-
Scrubbers - (388 companies)Air scrubbers, wet scrubbers, and gas scrubbers are air pollution control devices that use a high-energy liquid spray to remove aerosol and gaseous pollutants from an air stream. The gases are removed either by absorption or chemical reaction. Image...Scrubber ModelOrientationProcess Type -
Floor Scrubbers - (153 companies)Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors and parking areas. Scrubbers Information. Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors... -
SCR Power Controllers - (150 companies)Silicon controlled rectifier (SCR) power controllers precisely regulate output power to resistive heating loads such as industrial furnaces and ovens. They generally operate on either zero-crossing or phase angle control. SCR power controllers... -
SCR Power Supplies - (31 companies)SCR power supplies use silicon controlled rectifier (SCR) topology to provide well-regulated voltage and current output. SCR power supplies use silicon controlled rectifier (SCR) topology to provide well-regulated voltage and current output. Silicon... -
Selective Catalytic Reduction (SCR) Systems - (71 companies)Selective catalytic reduction (SCR) systems inject ammonia into boiler flue gas and pass it through a catalyst bed where the nitrogen oxide gas (NOx) and ammonia react to form nitrogen and water vapor. Selective catalytic reduction (SCR) systems... -
Silicon Controlled Rectifiers (SCR) - (194 companies)Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high...
-
Battery Chargers - (994 companies)Battery chargers are devices for charging rechargeable batteries.
-
Diacs - (66 companies)Diacs are bi-directional diodes that switch AC voltages and trigger silicon controlled rectifiers (SCRs) and triacs. Except for a small leakage current, diacs do not conduct until the breakover voltage is reached. Diacs are bidirectional diodes...
-
DC Power Supplies - (1240 companies)DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies...
-
Tower Packing - (42 companies)...surface area for the gas and liquid in a web scrubber to make contact. Applications. Applications for tower packing include: aeration. acid gas scrubbing. catalytic gas scrubbing. distillation. precipitation. particulate removal. mist elimination...
Product News
-
Ducon Environmental Systems
SCR Catalyst for DeNOx Systems Ducon's SNCR DeNOx Systems work by injecting ammonia or urea into the radiant and convection regions of a boiler to treat the flue gases, so the reduction reaction can take place. The reagent comes in contact with the NOx in the flue gas within a specific temperature range. For urea, this range is approximately 1600 F to 2100 F. For ammonia, the range is lower at 1500 F to 1800 F. (read more)Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
What are Wet Scrubbers? Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99% efficiency and can achieve... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
How do wet scrubbers work? What are Wet Scrubbers?. Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99%... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Cyclones and Scrubbers for Non Ferrous Mining Ducon equipment is used in almost every phase of copper ore preparation. You'll find Ducon cyclones and scrubbers collecting dust generated at crushers, conveyors, transfer screens and bins. Ducon Multivane and Dynamic UW-4 scrubbers are widely used in ore beneficiation and ore sintering operations. And a single stage Dynamic UvV-4 Scrubber has been selected to provide optimum collection efficiency on copper, Zinc, and lead concentrate driers. Where required, special stainless steel and other... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Control Instruments Corp.
Prevent Fires/Explosions in Scrubber Applications Add monitoring equipment like the PrevEx Flammability Analyzer to the outlet of your scrubber to stay safe. It's extremely short response time allows quick reaction to prevent fire or explosion. Read the case study to learn more. (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
MSA Safety
H2S Scrubber Gas Monitoring System MSA's Odor Scrubber Monitoring System provides valuable real-time H2S removal efficiency data for optimum control of odors and pollution from waste biogases to wastewater plant operators. With the increased concern about clean air, many wastewater treatment plants have added scrubber systems and biofilters to control odors and pollution from hydrogen sulfide (H2S) and other waste biogases. Known for its rotten egg smell, H2S is a colorless, clear toxic gas that is a potential danger... (read more)Browse Gas Instruments Datasheets for MSA Safety -
Ducon Environmental Systems
Keep Maintenance to a minimum with our scrubbers Iron Mining. In pelletizing operations and other ore preparation beneficiation, sintering and reduction operations, Ducon refractory-lined cyclones and UW-4 Dynamic Scrubbers have become the standards of the industry. The UW-4 Scrubber gained fast acceptance in these applications because it has no small openings to cause clogging. And its wet fan keeps maintenance to a minimum. Twenty-five out of the last thirty major pelletizing plants built use Ducon collectors. And Ducon venturi scrubbers... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Shenzhen Jewellok Technology Co., Ltd.
Scrubber Tail Gas Treatment Systems Scrubber tail gas treatment systems are specialized equipment designed to remove pollutants and harmful gases from industrial exhaust streams, ensuring compliance with environmental regulations and improving air quality. These systems are critical in industries such as chemical manufacturing, pharmaceuticals, and power generation, where drying and cleaning processes generate hazardous emissions. A scrubber tail gas treatment cabinet integrates gas scrubbing technology to capture and neutralize... (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Ducon Environmental Systems
Key Advantages of Ducon Chemical Scrubbers Highly Efficient Cleaning: Can achieve over 99.9% removal for many targeted gaseous pollutants and odors. Customized Solutions: Designed specifically for your process, targeting contaminants like SO?, HCl, H?S, NOx, NH?, CO?, odors, and many others. Versatile Designs: Available as Packed Towers (most common for gas absorption), Spray Towers (simpler, good for some applications), or Tray Towers. Reliable Operation: Uses non-plugging liquid distribution nozzles and robust construction for... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
3 Types of Wet Scrubbers-Remove Various Pollutants This is a quick Introduction to wet scrubbers. Wet scrubbers are a type of scrubbing system that uses a liquid substance to remove harmful materials from industrial exhaust gases, also known as flue gas. They were the original type of scrubber developed for this purpose. There are several different types of wet scrubbers designed to remove various pollutants from exhaust gas streams. The main categories include: Spray tower scrubbers, Venturi scrubbers, and Packed-bed scrubbers. Learn More from (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems