-
Supplier: Advantech
Description: 100-pin DIN-rail SCSI Wiring Board Low cost universal DIN-rail mounting screw terminal module for industrial applications with 100-pin SCSI female connector Dimensions (W x L x H): 80 x 230 x 42 mm (3.14" x 9.05" x 1.65")
- Termination Options: Screw Clamp
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: Amphenol Cables on Demand
Description: added durablity. Also known as SCSI-5, the 68-pin VHDCI interface is 100% compatible with LVD/SE signal sets and connects the latest generation of Ultra-320 SCSI RAID controllers, disk drives, storage arrays and host bus adapters with 320MB/s data-rates.
- Cable Length: 16.404208333333333 ft
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: added durablity. Also known as SCSI-5, the 68-pin VHDCI interface is 100% compatible with LVD/SE signal sets and connects the latest generation of Ultra-320 SCSI RAID controllers, disk drives, storage arrays and host bus adapters with 320MB/s data-rates.
- Cable Length: 19.68505 ft
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
-
Supplier: Advantech
Description: 100-pin SCSI DIN-rail Wiring Board DIN-rail wiring board for PCI-1240/1245/1245E/1245V/1245L/1265/1285/1285E application. Dimensions (W x L x H): 122 x 171 x 45mm (4.8" x6.73" x 1.77") DB-26 connector LED indicators
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: Amphenol Cables on Demand
Description: added durablity. Also known as SCSI-5, the 68-pin VHDCI interface is 100% compatible with LVD/SE signal sets and connects the latest generation of Ultra-320 SCSI RAID controllers, disk drives, storage arrays and host bus adapters with 320MB/s data-rates.
- Cable Length: 26.246733333333335 ft
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: for added durablity. Also known as SCSI-5, the 68-pin VHDCI interface is 100% compatible with LVD/SE signal sets and connects the latest generation of Ultra-320 SCSI RAID controllers, disk drives, storage arrays and host bus adapters with 320MB/s data-rates.
- Cable Length: 6.561683333333334 ft
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Radwell International
Description: PXI DIGITAL I/O MODULE, 64-CHANNEL, -30 TO +30 VDC, SINK/SOURCE INPUTS, BANK-ISOLATED, 100-PIN KEYED FEMALE SCSI CONNECTOR, (778967-01). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: Advantech Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151700-PCL-10268-1E Color: Black Gender: Male to Male Length: 1 m Insulation Material: PVC Cable Length: 1 m Number of Pins: 100 Connector Type A:
-
Supplier: Advantech
Description: High-density 100-pin SCSI connector
-
Supplier: Sealevel Systems, Inc.
Description: supports data rates up to 128K bps in burst mode. For easy implementation, a fan-out cable is included that terminates the on-board 100-pin SCSI-style connector to four DB-25M connectors. Terminal blocks, adapter cables and other helpful accessories are available
- Data Rate: 128 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: ACCES I/O Products, Inc.
Description: a 68-pin SCSI-type connector, while the 48H/48HS cards use a 100-pin SCSI-type connector. The 48JP/48JPS cards use a 68-pin SCSI-type connector which is pin-in-socket, and has jack-screws provided as a means to retain the
- Number of ports: 48
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: ACCES I/O Products, Inc.
Description: a 68-pin SCSI-type connector, while the 48H/48HS cards use a 100-pin SCSI-type connector. The 48JP/48JPS cards use a 68-pin SCSI-type connector which is pin-in-socket, and has jack-screws provided as a means to retain the
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: a 68-pin SCSI-type connector, while the 48H/48HS cards use a 100-pin SCSI-type connector. The 48JP/48JPS cards use a 68-pin SCSI-type connector which is pin-in-socket, and has jack-screws provided as a means to retain the
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
-
Supplier: Sealevel Systems, Inc.
Description: included on each port, and the board supports data rates up to 128K bps in burst mode. For easy implementation, a fan-out cable is included that terminates the onboard 100-pin SCSI-style connector to four DB-25M connectors. Terminal blocks, adapter cables other
- Data Rate: 128 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Indocomp Systems, Inc.
Description: connector for 16-bit ISA Bus expansion On-board PS/2 6-pin Mini-Din Connector for Mouse & keyboard Hardware Monitoring function detects temperature and voltage status on system & CPU. Award 4MB FLASH BIOS supports with PC98, ACPI, DMI, PnP, Green functions and Y2K compliant.
-
Supplier: Sealevel Systems, Inc.
Description: Microsoft Windows or Linux operating systems on the included 64GB mSATA solid-state disk (SSD). For easy implementation, a fan-out cable is included that terminates the system’s 100-pin SCSI-style connector to four DB-25M connectors. Terminal blocks, adapter cables
- Operating Temperature: 0 to 50 C
- Features: Serial/Device Server
-
Supplier: ACCES I/O Products, Inc.
Description: A/D in real time assures synchronized sampling that is unaffected by other computer operations—an essential requirement for signal, vibration and transient analysis where high data rates must be sustained for short periods of time. Connections are made to the board via a 50 pin SCSI
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
Find Suppliers by Category Top
Featured Products Top
-
Use PEM eConnect® Pin Fastening Technology for repeatable, consistent electrical joints and superior installation that’s unmatched by traditional attachment methods. Quick, Secure (read more)
Browse Industrial Pins Datasheets for PennEngineering® -
As electronic devices become increasingly slim and intelligent, connector designs are also continuously evolving.The 5-pin magnetic connector with adapter is prime examples of this trend—Delivers a convenient experience for charging and data transfer. What is (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
ambient temperature range can be extended to between -50°C and +100°C. Frequently, the coupling is used to connect the gear shaft to the driven machine. In the case of drives without gear units, the coupling is particularly suitable for operation in harsh conditions or heavy duty drives (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
electrical performance, signal integrity and material reliability while reducing cost. Engineered for next-generation medical technologies, REDEL Disposable connectors support pulsed field ablation (PFA) and pulsed electric field (PEF) therapies, delivering up to 5 kV pin-to-pin in a (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
product designer’s needs. Typically, the electrical parameters will pre-determine the size and type of the connector’s pin-and-socket system and cable design. For example, a standard digital signal running at less than 13 volts and using less than 100 milliamps would allow for an original (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
Connectors Up to 10A power Outgassing levels meet NASA / ESA requirements -65°C to +175°C; 20g Vibration, 100g Shock Components to full cable assemblies available EMC Shielding SMT Clips (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
connectors in a plethora of serious applications from autonomous devices, to human monitors and robotic machinery, where rugged miniaturization is critical. To meet the new demands, Omnetics’ PZN connectors have been designed, built and tested using military style Nano-pin and (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
performance, signal integrity and material reliability while reducing cost. Engineered for next-generation medical technologies, REDEL Disposable connectors support pulsed field ablation (PFA) and pulsed electric field (PEF) therapies, delivering up to 5 kV pin-to-pin in a compact Ø18 mm (read more)
Browse Datasheets for LEMO USA, Inc. -
arrangements: D-Sub: 9 to 104 contacts with combo configurations Micros: 9 to 100 twist pin contacts with 0.050 spacing Nano: 9 to 51 twist pin contacts with 0.025 spacing Durability to (read more)
Browse DC Motors Datasheets for DigiKey -
. Gecko-SL, Gecko-MT, Gecko Latch Connectors 2A signal, 10A power Outgassing levels meet NASA / ESA requirements -65°C to +150°C; 20g Vibration, 100g Shock Components to full cable assemblies available (read more)
Browse Electrical Contacts Datasheets for Harwin Plc
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/86695/49212210-MIT.pdf?sequence=2
100 pin SCSI Connector .
-
SCSI Interface
HDEterm100 - 100 pin SCSI connector .
-
8×16 channel physiological monitoring platform of stem cell culture systems
In figure 3, 100 pin SCSI connector is used to connect the data acquisition module to the host PC in which a PCI bus interface card from National Instrumentation is adopted.
-
An On-line, Multi-Parametric, Multi-Channel Physicochemical Monitoring Platform for Stem Cell Culture Bioprocessing
A 100 pin SCSI connector is used to connect the data acquisition module to the host PC in which a PCI bus interface card from National Instrumentation is adopted to provide 96 bidirectional digital lines.
-
http://dspace.mit.edu/bitstream/handle/1721.1/88890/48911855-MIT.pdf?sequence=2
The cable connector on the SCB- 100 is a 100 - pin SCSI connector .
-
Manufacturing Engineering and Automation II
… with the interrupt,output status read-back, “Pattern match” and “Change of state” interrupt functions for critical I/O monitoring,keeps I/O setting and digital output values when hot system reset,supports dry contact and wet contact,high-density 100 - pin SCSI connector .
-
Handbook of Machine Vision
nector, D. 62-pin High-Density DSUB Connector, E. 100 - pin SCSI Connector , F. 12-pin Hirose Connector.
-
Digital / 70
… isolated digital input channels * Either +/- voltage input for DI by group * High-voltage isolation on input channels (2500 VDC) * High over-voltage protection (70 VDC) * Wide input range (10 ~ 50 VDC) * Interrupt handling capability * High-density 100 - pin SCSI connector .
-
PCI Express / Digital I/O
… 8255 PPIBuffered circuits for higher driving capacity than the 8255Interrupt handling capabilityOutput status read-backSupports input data pattern match and change of state functionsKeep I/O settings and output status after hot resetSupports both dry and wet contactHigh-density 100 - pin SCSI connector .
-
Digital / 60
TP DIN96DO96 DIN-mount digital output panel has a 100 - pin SCSI connector .
Indicates content that may require registration and/or purchase.